- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Base Part Number | Pin Count | Output Type | Number of Circuits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Propagation Delay (tpd) | Schmitt Trigger Input | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100307QC Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 2 (1 Year) | 28 | MATTE TIN | O/PS WIRED OR | 4.2V~5.7V | QUAD | J BEND | 235 | 5 | - | 28 | Differential | 5 | 100K | 2 | OPEN-EMITTER | - | NOR/OR Gate | 1.6 ns | No | 11.43mm | 11.43mm | ROHS3 Compliant | ||
![]() SY100E404JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2006 | 100E | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100E404 | - | Differential | 4 | - | 8 Input (2, 2, 2, 2) | - | - | AND/NAND Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100S301JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2014 | 100S | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100S301 | - | Differential | 3 | - | 15 Input (5, 5, 5) | - | - | NOR/OR Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100E107JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2014 | 100E | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100E107 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | XOR/XNOR Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100E404JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100E404 | - | Differential | 4 | - | 8 Input (2, 2, 2, 2) | - | - | AND/NAND Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100S304JZ Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2014 | 100S | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100S304 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | AND/NAND Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100S307JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tape & Reel (TR) | - | 100S | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100S307 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | XOR/NOR Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY58051UMG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16-MLF® (3x3) | -40°C~85°C | Tape & Reel (TR) | 2011 | SY55 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.3V~3.6V | - | - | - | - | 58051 | - | Differential | 1 | - | 2 | - | - | Configurable Multiple Function | - | No | - | - | ROHS3 Compliant | ||
![]() SY100S304JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tape & Reel (TR) | 2007 | 100S | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100S304 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | AND/NAND Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100E104JY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tube | 2006 | 100E | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100E104 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | AND/NAND Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY10E107JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2006 | 10E | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 10E107 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | XOR/XNOR Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100S302JZ-TR Microchip Technology | In Stock | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tape & Reel (TR) | 2007 | 100S | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100S302 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | NOR/OR Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100S302JZ Microchip Technology | In Stock | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2014 | 100S | - | - | Obsolete | 2 (1 Year) | - | - | - | 4.2V~5.5V | - | - | - | - | 100S302 | - | Differential | 5 | - | 10 Input (2, 2, 2, 2, 2) | - | - | NOR/OR Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY10E404JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2006 | 10E | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.2V~5.5V | - | - | - | - | 10E404 | - | Differential | 4 | - | 8 Input (2, 2, 2, 2) | - | - | AND/NAND Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SN74AUP1G98YEPR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-XFBGA, DSBGA | - | 6-DSBGA, 6-WCSP (1.4x0.9) | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | - | - | Obsolete | 3 (168 Hours) | - | - | - | 0.8V~3.6V | - | - | - | - | - | - | Single-Ended | 1 | - | 3 | - | 4mA 4mA | Configurable Multiple Function | - | Yes | - | - | Non-RoHS Compliant | ||
![]() SN74LVC1G98YZAR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-XFBGA, DSBGA | - | 6-DSBGA, 6-WCSP (1.4x0.9) | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Obsolete | 3 (168 Hours) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | Single-Ended | 1 | - | 3 | - | 32mA 32mA | Configurable Multiple Function | - | No | - | - | ROHS3 Compliant | ||
![]() MC100EP05DT Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | -40°C~85°C | Tube | - | 100EP | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~5.5V | - | - | - | - | - | - | Differential | 1 | - | 2 | - | - | 2 Input AND/NAND Gate | - | No | - | - | Non-RoHS Compliant | ||
![]() NBSG86AMNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad | - | 16-QFN (3x3) | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | Differential | 2 | - | 2 | - | - | Configurable Multiple Function | - | No | - | - | Non-RoHS Compliant | ||
![]() CD4086BEE4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~18V | - | - | - | - | - | - | Single-Ended | 1 | - | 8 Input (2, 2, 2, 2) | - | 6.8mA 6.8mA | AND/OR/INVERT Gate | - | No | - | - | ROHS3 Compliant | ||
![]() SY100EL01ZG-TR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | 100EL | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | Differential | 1 | - | 4 | - | - | NOR/OR Gate | - | No | - | - | ROHS3 Compliant |