- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Logic Function
- Logic Type
- Mount
- Mounting Type
- Number of Functions
Attribute column
Categories
Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output Type | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Voltage - Output | Logic Function | Number of Inputs | Logic Type | Logic IC Type | Number of Gates | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY10EL07ZI-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | Discontinued | 1 (Unlimited) | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | 10EL07 | Differential | - | 1 | - | - | - | - | 2 | XOR/XNOR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10EL05ZI Microchip Technology | 46 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C | Tube | 2006 | 10EL | Discontinued | 1 (Unlimited) | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | 10EL05 | Differential | - | 1 | - | - | - | - | 2 Input (1, 1) | AND/NAND Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10EL07ZC Microchip Technology | 46 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C | Tube | 2006 | 10EL | Discontinued | 1 (Unlimited) | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | 10EL07 | Differential | - | 1 | - | - | - | - | 2 | XOR/XNOR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10EP08VKI-TR Microchip Technology | 30 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | 10EP | Discontinued | 1 (Unlimited) | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | 10EP08 | Differential | - | 1 | - | - | - | - | 2 Input (1, 1) | XOR/XNOR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10EL04ZI-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | Discontinued | 1 (Unlimited) | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | 10EL04 | Differential | - | 1 | - | - | - | - | 2 | AND/NAND Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY58051UMI-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | - | 16-MLF® (3x3) | -40°C~85°C | Tape & Reel (TR) | 2011 | SY55 | Discontinued | 1 (Unlimited) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | 58051 | Differential | - | 1 | - | - | - | - | 2 | Configurable Multiple Function | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10EL05ZC-TR Microchip Technology | 46 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | Discontinued | 1 (Unlimited) | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | 10EL05 | Differential | - | 1 | - | - | - | - | 2 Input (1, 1) | AND/NAND Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10EP08VZG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C | Tube | 2012 | 10EP | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | 10EP08 | Differential | - | 1 | - | - | - | - | 2 Input (1, 1) | XOR/XNOR Gate | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() SY100S307JY-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.5x11.5) | -40°C~85°C | Tape & Reel (TR) | 2010 | 100S | Obsolete | 2 (1 Year) | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | 100S307 | Differential | - | 5 | - | - | - | - | 10 Input (2, 2, 2, 2, 2) | XOR/NOR Gate | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() SLG7NT4180V Silego | In Stock | - | - | - | - | YES | 12 | - | - | - | - | - | - | - | 12 | 85°C | -40°C | TWO DIFFRENT FUCTION AND AND OR FUCTION | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | NOT SPECIFIED | - | - | INDUSTRIAL | - | 3.6V | 3V | 2.6V | AND, OR | - | - | LOGIC CIRCUIT | 4 | 3mA | 3.6mA | 8 | 2 | - | RoHS Compliant | ||
![]() SY100E101JI-TR Microchip Technology | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tape & Reel (TR) | 2006 | 100E | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 100E101 | Differential | - | 4 | - | - | - | - | 16 Input (4, 4, 4, 4) | NOR/OR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY100S302JC Microchip Technology | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2007 | 100S | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 100S302 | Differential | - | 5 | - | - | - | - | 10 Input (2, 2, 2, 2, 2) | NOR/OR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 74AXP1T57GDH Nexperia USA Inc. | In Stock | - | - | Surface Mount | 8-XFDFN | - | - | 8-XSON, SOT996-2 (2x3) | -40°C~85°C | Tape & Reel (TR) | - | 74AXP | Obsolete | 1 (Unlimited) | - | - | - | - | 0.7V~2.75V 1.2V~5.5V | - | - | - | - | - | - | - | Single-Ended | - | 1 | - | - | - | - | 3 | Configurable Multiple Function | - | - | - | - | - | - | Yes | - | ||
![]() SY100S307FC Microchip Technology | 719 |
| - | Surface Mount | 24-CQFlatpack, Cerpack | - | - | 24-CerPack | 0°C~85°C | Tube | - | 100S | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 100S307 | Differential | - | 5 | - | - | - | - | 10 Input (2, 2, 2, 2, 2) | XOR/NOR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10E101JI-TR Microchip Technology | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tape & Reel (TR) | 2006 | 10E | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 10E101 | Differential | - | 4 | - | - | - | - | 16 Input (4, 4, 4, 4) | NOR/OR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY10E101JC-TR Microchip Technology | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tape & Reel (TR) | 2006 | 10E | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 10E101 | Differential | - | 4 | - | - | - | - | 16 Input (4, 4, 4, 4) | NOR/OR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY55851UKC Microchip Technology | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | -40°C~85°C | Tube | 2006 | SY55 | Discontinued | 1 (Unlimited) | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | 55851 | Differential | - | 1 | - | - | - | - | 2 | Configurable Multiple Function | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY100E101JI Microchip Technology | 30 |
| - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tube | 2006 | 100E | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 100E101 | Differential | - | 4 | - | - | - | - | 16 Input (4, 4, 4, 4) | NOR/OR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY100E101JC Microchip Technology | 30 |
| - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tube | 2006 | 100E | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 100E101 | Differential | - | 4 | - | - | - | - | 16 Input (4, 4, 4, 4) | NOR/OR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() SY100S317FC Microchip Technology | In Stock | - | - | Surface Mount | 24-CQFlatpack, Cerpack | - | - | - | 0°C~85°C | Tube | - | 100S | Discontinued | 1 (Unlimited) | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 100S317 | Differential | - | 3 | - | - | - | - | 12 Input (4, 4, 4) | AND/OR Gate | - | - | - | - | - | - | No | Non-RoHS Compliant |