- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC573TTR STMicroelectronics | 22500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | M74HC57 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | 8 | - | 50pF | 2 | - | - | 4μA | 8 | 26 ns | 4μA | 12 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.006 A | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4508BPW Texas Instruments | 183 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 89.499445mg | 2 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 8MHz | - | CD4508 | 24 | 4 | Standard | - | 8:8 | Non-Inverting | - | 5/15V | 3V | - | - | - | 50pF | 2 | 300μA | 6.8mA | - | 8 | 50 ns | 80nA | 50 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.0015 A | - | - | - | ENABLE LOW | No | - | - | - | 3 | UNIDIRECTIONAL | N/A | 125°C | 1.2mm | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH16373GR Texas Instruments | 1600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | - | 74ALVTH16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 2 | - | 32mA | 3.2mA | 16 | 4.9 ns | 5mA | 1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | ENABLE LOW/HIGH | - | - | 3 | - | 1 | UNIDIRECTIONAL | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC573ADGVR Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | 60.186038mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | - | 74LVC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 6.9 ns | - | 2 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | ENABLE LOW | - | - | 3 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX373WMX ON Semiconductor | 68191 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | 8 ns | 10μA | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74AC16373DL Texas Instruments | 2 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74AC16373 | 48 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | 3V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 22.3 ns | - | 10.6 ns | AC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | 10 ns | - | ENABLE LOW/HIGH | - | 0.08mA | 16 | 2 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT573AMTCX ON Semiconductor | 39850 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | BROADSIDE VERSION OF 373 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74VHCT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8 | 14.5 ns | 4μA | 5.1 ns | AHCT/VHCT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS279AD Texas Instruments | 392 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL S INPUT FOR TWO FUNCTIONS | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74LS279 | 16 | - | Standard | 5V | 1:1 | Non-Inverting | - | 5V | - | - | 4 | - | - | - | 7mA | 8mA | - | 2 | 27 ns | 3.8mA | 12 ns | LS | Latch | - | - | S-R Latch | - | 0.008 A | - | 30 ns | LOW LEVEL | - | No | - | 2 | - | 1 | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV373APW Texas Instruments | 1123 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 74LV373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | - | 50pF | 2 | - | 16mA | - | 8 | 22 ns | 20μA | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | 8 | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC373DW Texas Instruments | 4000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | -40°C~85°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AHC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | 2 | - | 8mA | - | 8 | 17 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16373DLR Texas Instruments | 405 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 74LVTH16373 | 48 | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | 8 | - | 50pF | 2 | - | 64mA | - | 16 | 5.4 ns | 5mA | 3 ns | LVT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | ENABLE LOW/HIGH | - | - | 1 | 2 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT573MTCX ON Semiconductor | 2957 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 373 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HCT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 7V | - | - | 50pF | 2 | - | 35mA | - | 8 | 44 ns | - | 17 ns | HCT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.0072 A | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVT373MTCX ON Semiconductor | 26 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVT373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 2 | 5mA | - | - | 8 | 5.9 ns | - | 1.5 ns | LVT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.064 A | - | 4.5 ns | - | - | - | - | 2 | 1 | 3 | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT373DW Texas Instruments | 75 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 12.5 ns | - | 8.5 ns | ACT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16373DLR Texas Instruments | 200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.635mm | - | - | 74ALVCH16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 16 | - | 50pF | 2 | - | 24mA | - | 8 | 4.9 ns | 40μA | 1 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | 3.6 ns | - | ENABLE LOW/HIGH | - | 0.04mA | - | 2 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC259YRM13TR STMicroelectronics | 2500 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 200.686274mg | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | - | NOT SPECIFIED | M74HC259 | - | - | Standard | - | 1:8 | - | 6V | - | 2V | - | 1 | 4μA | - | - | - | - | - | 1 | 56 ns | - | 15 ns | HC/UH | D-Type | - | - | D-Type, Addressable | TRUE | - | - | - | LOW LEVEL | - | - | - | - | - | - | - | - | - | 1.65mm | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC373E Texas Instruments | 1 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | 74HC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | 8 | - | 50pF | 2 | - | 7.8mA | - | 8 | 26 ns | 8μA | 30 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | 45 ns | - | ENABLE LOW/HIGH | - | - | - | 1 | 3 | UNIDIRECTIONAL | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT573WM ON Semiconductor | 9 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | - | - | -40°C~85°C | Tube | 2005 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Tin (Sn) | BROADSIDE VERSION OF 373 | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HCT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 7.2mA | - | 8 | 30 ns | 1.5mA | 17 ns | HCT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.0072 A | 8 | - | - | - | - | - | - | 1 | - | - | - | - | 2.34mm | 13mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16373ADGVR Texas Instruments | 506 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.4mm | - | - | 74LVC16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | 8 | - | 50pF | 2 | - | 24mA | - | 16 | 4.2 ns | 20μA | 2.1 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | - | 3 | 2 | 1 | UNIDIRECTIONAL | N/A | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC573ADTG ON Semiconductor | 20 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | -55°C~125°C | Tube | 2004 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | 74HC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | 7.8mA | - | 8 | 30 ns | - | 26 ns | HC/UH | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | 0.006 A | - | 45 ns | - | - | - | - | 3 | 1 | - | - | - | - | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |