- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Max Supply Voltage (DC) | Count Direction | Min Supply Voltage (DC) | Translation | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HCT373NSR Texas Instruments | 6000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | - | -40°C~85°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HCT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 6mA | - | 8 | 65 ns | 8μA | 25 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | 44 ns | - | ENABLE LOW | - | - | 3 | 1 | - | - | UNIDIRECTIONAL | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC373AZQNR Texas Instruments | In Stock | - | - | - | LIFEBUY (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-VFBGA | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Last Time Buy | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | - | - | 74LVC373 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 6.8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | - | 8 | 1 | - | - | UNIDIRECTIONAL | - | - | - | 1mm | 4mm | 3mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT573PWR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74ACT573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 50mA | - | 8 | 12.5 ns | 4μA | 6 ns | ACT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | - | UNIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC373N Texas Instruments | 1350 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | 74AC373 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 3.3/5V | 2V | 8 | 4μA | 50pF | 2 | - | 24mA | - | 8 | 15 ns | 4μA | 7.5 ns | AC | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | 0.04mA | - | 1 | - | - | UNIDIRECTIONAL | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC563DWR Texas Instruments | 3828 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 533 | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HC563 | 20 | - | - | - | Tri-State | 5V | 8:8 | Inverting | 6V | 2/6V | 2V | - | - | - | 2 | - | 7.8mA | - | 8 | 285 ns | - | 23 ns | HC/UH | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | 44 ns | - | ENABLE LOW/HIGH | - | - | 8 | 1 | - | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16373DGVR Texas Instruments | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | 2 | -40°C~85°C | Cut Tape (CT) | - | 74AVC | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.4V~3.6V | DUAL | GULL WING | 260 | 2 | 1.5V | 0.4mm | - | - | 74AVC16373 | 48 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | 2 | - | 12mA | - | 16 | 9.4 ns | - | 7.2 ns | AVC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | ENABLE LOW/HIGH | - | 0.04mA | 3 | - | 1 | - | - | - | N/A | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC573DBR Texas Instruments | 7306 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | - | -40°C~85°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 74AC573 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | 24mA | - | 8 | 15 ns | - | 2.5 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | - | UNIDIRECTIONAL | - | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT573DB,118 Nexperia USA Inc. | 583 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 20 | - | - | BROADSIDE VERSION OF 373 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | 50pF | 2 | 8μA | 35A | - | 8 | 53 ns | 8μA | 17 ns | HCT | D-Type, Latch | 10 | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | 8 | 1 | - | 5.5V | - | 4.5V | - | 125°C | 2mm | - | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH16373DLR Texas Instruments | 7416 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | - | 74ALVTH16373 | 48 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | - | - | 2 | - | 32mA | 3.2mA | 16 | 4.9 ns | 5mA | 1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | 0.064 A | - | - | ENABLE LOW/HIGH | - | - | 3 | 2 | 1 | - | UNIDIRECTIONAL | - | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT11373DW Texas Instruments | 9 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 1MHz | - | 74ACT11373 | 24 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 12.5 ns | 8μA | 8.5 ns | ACT | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | 3 | - | - | - | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPIC6A259NE Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | TPIC6A259 | 20 | 8 | - | 50V | DMOS | 5V | 1:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 8 | 125 ns | - | 30 ns | 6A | D-Type | - | OPEN-DRAIN | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 24.51mm | 6.86mm | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4043BDWR Texas Instruments | 16260 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 420.395078mg | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | CD4043 | 16 | - | - | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | 1 | - | 50pF | - | - | 6.8mA | - | 4 | 300 ns | 20μA | 50 ns | - | Latch | - | 3-STATE | S-R Latch | - | - | HIGH LEVEL | - | No | 0.06mA | 8 | 4 | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F373DWRG4 Texas Instruments | 1247 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 13 ns | - | 8.6 ns | F/FAST | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | 55mA | 8 | 1 | - | - | UNIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX373MTCX ON Semiconductor | 1 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | - | 74LVX373 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | 50pF | 2 | - | - | - | 8 | 22 ns | 4μA | 6 ns | LV/LV-A/LVX/H | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | 0.004 A | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16373ADLR Texas Instruments | 394 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | - | 74LVC16373 | 48 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 1 | - | 50pF | 2 | - | 24mA | - | 16 | 7.1 ns | - | 2.1 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | ENABLE LOW | - | - | 3 | 2 | - | - | UNIDIRECTIONAL | - | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC373APW Texas Instruments | 674 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 74LVC373 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | 8 | - | 50pF | 2 | - | 24mA | - | 8 | 6.8 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | - | - | ENABLE LOW | - | - | 2 | 1 | - | - | UNIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH373DW Texas Instruments | 686 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | -40°C~85°C | Tube | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 10MHz | - | 74ALVCH373 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 3.6 ns | - | 1 ns | ALVC/VCX/A | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW/HIGH | - | 0.02mA | 3 | 1 | - | - | UNIDIRECTIONAL | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC373ANSR Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LVC373 | 20 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 8.7 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | 0.024 A | - | - | ENABLE LOW | - | - | 8 | 1 | - | - | UNIDIRECTIONAL | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC573QPWRQ1 Texas Instruments | 3281 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.600411mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74AHC573 | 20 | - | Not Qualified | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | 50pF | 2 | - | - | - | 8 | 8.8 ns | - | 1 ns | AHC | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | - | - | ENABLE LOW/HIGH | - | 0.04mA | - | - | 8 | - | - | - | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT373M96 Texas Instruments | 8810 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 13.5 ns | 8μA | 3 ns | ACT | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | 0.024 A | - | - | INDEPENDENT CONTROL | - | 0.04mA | 8 | 1 | - | - | UNIDIRECTIONAL | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free |