- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Output Peak Current Limit-Nom | Translation | Built-in Protections | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS580BN Texas Instruments | 76 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | - | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 533 | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 1MHz | - | 74ALS580 | 20 | - | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | - | 50pF | 2 | 26mA | 24mA | 8 | 18 ns | - | 6 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | ENABLE LOW/HIGH | - | 29mA | 8 | 1 | - | UNIDIRECTIONAL | - | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS259BDR Texas Instruments | 50000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74LS259 | 16 | - | - | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | - | 36mA | 8mA | 8 | 30 ns | - | 19 ns | LS | D-Type, Shift Register | - | - | D-Type, Addressable | - | - | - | - | LOW LEVEL | - | No | - | 3 | - | 2 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC75M Texas Instruments | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | 2 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | 74HC75 | 16 | - | - | Differential | - | 2:2 | Non-Inverting | 6V | - | 2V | - | - | 50pF | - | - | 5.2mA | 4 | 195 ns | 4μA | 10 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | HIGH LEVEL | - | No | - | - | - | 4 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HSTL16918DGGR Texas Instruments | 3250 |
| - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | - | - | - | 0°C~70°C | Cut Tape (CT) | - | 74HSTL | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 74HSTL16918 | 48 | - | - | Tri-State | 3.3V | 9:18 | Non-Inverting | 3.45V | - | - | 2 | - | - | - | 100mA | 24mA | 18 | 5.2 ns | 50mA | 1.9 ns | - | D-Type, Latch | 3-STATE | - | D-Type, Addressable | - | - | - | - | LOW LEVEL | - | - | - | 9 | 1 | - | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT373MTC ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | - | - | -40°C~85°C | Tube | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | RAIL | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVT373 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | 8 | 5mA | - | 2 | - | 64mA | 8 | 4.5 ns | - | 1.5 ns | LVT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162260DLR Texas Instruments | 12 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.635mm | - | - | 74ALVCH162260 | 56 | 24 | - | Tri-State | - | 12:24 | Non-Inverting | 3.6V | 3.3V | - | - | - | 50pF | - | - | 24mA | 12 | 7.2 ns | - | 1 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type, Addressable | - | - | - | 5.9 ns | - | - | - | 0.04mA | - | 1 | - | - | - | - | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV573ADW Texas Instruments | 23 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 373 | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74LV573 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 50pF | 2 | - | 16mA | 8 | 23 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | - | 2 | 1 | - | UNIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV373ADWR Texas Instruments | 1857 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74LV373 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 50pF | 2 | - | 16mA | 8 | 22 ns | 20μA | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | 8 | UNIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT373DW Texas Instruments | 1166 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74AHCT373 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | 8mA | 8 | 14.5 ns | 4μA | 1 ns | AHCT/VHCT/VT | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS279ANSR Texas Instruments | 2 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | - | - | - | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL S INPUT FOR TWO FUNCTIONS | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74LS279 | 16 | - | - | Standard | 5V | 1:1 | Non-Inverting | - | 5V | - | 4 | - | - | - | 7mA | 8mA | 2 | 27 ns | 3.8mA | 12 ns | LS | Latch | - | - | S-R Latch | - | 0.008 A | - | 30 ns | LOW LEVEL | - | No | - | 2 | - | 1 | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16373ADLRG4 Texas Instruments | 3 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74ABT16373 | 48 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 64mA | 16 | 8.1 ns | - | 4.1 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | - | 6.3 ns | - | ENABLE LOW/HIGH | - | 85mA | - | - | 16 | UNIDIRECTIONAL | - | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH573MTC ON Semiconductor | 3650 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 15 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | - | - | -40°C~85°C | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | RAIL | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVTH573 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | 2 | 5mA | - | 8 | 6.6 ns | - | 1.5 ns | LVT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.064 A | - | 4.4 ns | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH373DWR Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVTH373 | 20 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | 2.7V | - | - | 50pF | 2 | - | 64mA | 8 | 5.9 ns | - | 2.7 ns | LVT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | - | 3.9 ns | - | ENABLE LOW | - | 5mA | - | - | 8 | UNIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14043BDR2G ON Semiconductor | 321 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 1 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 4043 | 16 | - | Not Qualified | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | - | - | 50pF | - | - | - | 4 | 350 ns | - | 60 ns | - | Latch | 3-STATE | Halogen Free | S-R Latch | - | - | - | - | HIGH LEVEL | - | - | - | - | 4 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT373DW Texas Instruments | 7648 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | - | -40°C~85°C | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ABT373 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 64mA | 8 | 7.2 ns | 24mA | 4.6 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | - | 6.2 ns | - | ENABLE LOW | - | 30mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPIC6273DWRG4 Texas Instruments | 15000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 537.308512mg | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPIC6273 | 20 | - | - | Standard | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 1.5A | 8 | 625 ns | - | 625 ps | - | D-Type, Latch | OPEN-DRAIN | - | D-Type Transparent Latch | - | - | LATCH BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | 8 | - | 2A | - | TRANSIENT | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV573APW Texas Instruments | 300 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | - | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 74LV573 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 50pF | 2 | - | 16mA | 8 | 23 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | 0.02mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT573N Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | - | - | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74AHCT573 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | 8mA | 8 | 12 ns | 4μA | 1 ns | AHCT/VHCT/VT | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH573RGYR Texas Instruments | 509 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | 43.006227mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.7V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 74LVTH573 | 20 | - | Not Qualified | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | 2.7V | - | - | 50pF | 2 | - | 64mA | 8 | 2.9 ns | - | 2.9 ns | LVT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | ENABLE LOW | - | 5mA | 1 | - | 3 | UNIDIRECTIONAL | - | - | - | 1mm | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG373DFT2G ON Semiconductor | 3000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | - | 6 | - | Not Qualified | Tri-State | - | 1:1 | - | - | - | 0.9V | - | - | 30pF | 2 | - | - | 1 | - | - | 3.3 ns | - | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | TRUE | 0.0003 A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free |