- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Interface IC Type | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Output Peak Current Limit-Nom | Translation | Built-in Protections | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AC373MDWREP Texas Instruments | 9 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | 74AC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | - | - | - | - | 50pF | 2 | - | 24mA | 8 | 16.5 ns | - | 7.5 ns | AC | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | - | ENABLE LOW/HIGH | - | - | - | - | 8 | UNIDIRECTIONAL | - | N/A | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT373NSR Texas Instruments | 7304 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74ABT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | 64mA | 8 | 7.2 ns | 24mA | 4.6 ns | ABT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | 0.064 A | - | 6.2 ns | - | - | - | ENABLE LOW | - | 30mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC373DTR2G ON Semiconductor | 3459 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | 74AC373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | 2V | - | - | - | - | - | 50pF | 2 | - | - | 8 | 15 ns | - | 7 ns | AC | D-Type, Latch | - | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | 7.5ns | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT259D,653 Nexperia USA Inc. | 5000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2001 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 74HCT259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | - | - | - | 6V | - | - | - | - | - | - | - | 25mA | 8 | 62 ns | 8μA | 20 ns | HCT | D-Type, Latch | 3 | - | - | D-Type, Addressable | - | - | - | LOW LEVEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC259E Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 2V~6V | DUAL | - | - | 1 | 4.5V | - | - | - | - | 74HC259 | 16 | - | Standard | - | 1:8 | Non-Inverting | 6V | - | 2V | - | 2 | - | - | - | 50pF | - | - | 5.2mA | 8 | 280 ns | 8μA | 13 ns | HC/UH | D-Type, Latch | - | - | - | D-Type, Addressable | - | - | - | LOW LEVEL | - | - | - | No | - | 1 | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPIC6273DWG4 Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 537.308512mg | Positive Edge | 1 | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 8 | 5V | - | - | - | - | TPIC6273 | 20 | - | Standard | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 1.5A | 8 | 625 ns | - | 625 ps | - | D-Type, Latch | - | OPEN-DRAIN | - | D-Type Transparent Latch | - | LATCH BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | 8 | - | 2A | - | TRANSIENT | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC259NSR Texas Instruments | 60 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | - | 1 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74HC259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 5.2mA | 8 | 250 ns | - | 13 ns | HC/UH | D-Type, Shift Register | - | - | - | D-Type, Addressable | 0.0052 A | - | - | LOW LEVEL | - | - | - | No | - | - | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC573ADWRG4 Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74HC573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | 2 | - | 7.8mA | 8 | 285 ns | - | 23 ns | HC/UH | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | 44 ns | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV373AIPWRG4Q1 Texas Instruments | 14000 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | 74LV373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | - | - | - | 50pF | 2 | 20μA | - | 8 | 10.5 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.02mA | - | - | 8 | - | - | N/A | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT373ATTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | 74VHCT373 | 20 | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | - | 8 | 13.3 ns | - | 6.4 ns | AHCT/VHCT | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT2573ATQCT Texas Instruments | 1330 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | 125.786834mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | - | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.64mm | - | - | - | 74FCT2573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | 8 | - | - | 200μA | 50pF | 2 | - | 12mA | 8 | 8.5 ns | 100μA | 1.5 ns | FCT | D-Type, Latch | - | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | 5.2 ns | - | - | - | ENABLE LOW/HIGH | - | 0.2mA | - | 1 | - | UNIDIRECTIONAL | - | N/A | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F373MSAX ON Semiconductor | 4426 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | - | - | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 55mA | - | 8 | 7 ns | - | 5.3 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | -3mA | 3mA | - | - | - | 8 | 1 | 3 | - | - | - | - | 5.3ns | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LVTH573DBR Texas Instruments | 3200 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | 74LVTH573 | 20 | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | 2.7V | - | - | - | - | - | 50pF | 2 | - | 64mA | 8 | 5.9 ns | - | 2.9 ns | LVT | D-Type, Latch | - | - | - | D-Type Transparent Latch | 0.064 A | - | - | - | - | - | ENABLE LOW | - | 5mA | 1 | - | 3 | UNIDIRECTIONAL | - | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC259M96 Texas Instruments | 222 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | - | 74HC259 | 16 | - | Standard | - | 1:8 | Non-Inverting | 6V | - | 2V | - | 2 | - | - | - | 50pF | - | - | 5.2mA | 8 | 280 ns | - | 13 ns | HC/UH | D-Type, Latch | - | - | - | D-Type, Addressable | - | - | - | LOW LEVEL | - | - | - | No | - | 1 | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC573N Texas Instruments | 17 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | - | 2V~6V | DUAL | - | - | 1 | 3V | 2.54mm | - | 1MHz | - | 74AC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | - | - | - | - | 50pF | 2 | - | 24mA | 8 | 15 ns | - | 2.5 ns | AC | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX573DWR2 ON Semiconductor | 40000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74LCX | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 240 | 1 | 2.5V | - | not_compliant | - | 30 | 74LCX573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | - | - | 50pF | 2 | - | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | - | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HCT259M96 Texas Instruments | 1147 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74HCT259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | 2 | - | - | - | 50pF | - | - | 4mA | 8 | 61 ns | 8μA | 16 ns | HCT | D-Type, Latch | - | - | - | D-Type, Addressable | 0.004 A | - | 49 ns | LOW LEVEL | - | - | - | No | - | 1 | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT373WMX ON Semiconductor | 10000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | TAPE AND REEL | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | 74LVT373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 2 | 5mA | - | 8 | 4.5 ns | - | 1.5 ns | LVT | D-Type, Latch | - | - | - | D-Type Transparent Latch | 0.064 A | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS573AN Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | - | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 1MHz | - | 74AS573 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 90mA | 48mA | 8 | 8 ns | 65mA | 6 ns | AS | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW | - | 93mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV573ADGVR Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | - | 60.186038mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | - | NOT SPECIFIED | 74LV573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 3.3V | 2V | - | - | - | - | - | 50pF | 2 | - | 16mA | 8 | 8.8 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW | - | 0.02mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free |