- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Independent Circuits | Delay Time - Propagation | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74FCT573ATS Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | -40°C~85°C | Tube | 2004 | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74FCT573 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 1.5ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74FCT162373ATV Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 48-SSOP | - | -40°C~85°C | Tube | 1999 | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT162373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1.5ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74FCT3573AQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | - | QSOP | - | 20 | - | - | - | - | 2009 | - | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 373 | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | NOT SPECIFIED | - | 20 | - | Not Qualified | - | 3.3V | - | Non-Inverting | - | - | INDUSTRIAL | - | 3.6V | 2.7V | 50pF | 2 | 8 | 8.5 ns | 2 ns | FCT | Latch | 3-STATE | - | - | BUS DRIVER | 0.024 A | - | - | 24mA | 8mA | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT373TDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | - | CDIP | - | 20 | - | Military grade | - | - | 2009 | - | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | POWER OFF DISABLE OUTPUTS | TUBE | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | - | 20 | - | - | - | - | - | Non-Inverting | 5.5V | 5V | MILITARY | 4.5V | - | - | 50pF | 2 | 8 | - | 15 ns | FCT | Latch | 3-STATE | - | - | BUS DRIVER | 0.032 A | 8.5 ns | MIL-STD-883 Class B | - | - | 1 | - | 5.08mm | 25.4mm | 7.62mm | 2.9mm | No | RoHS Compliant | Contains Lead | ||
![]() 74FCT573ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | QSOP | - | 20 | - | - | - | - | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 373 | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | NOT SPECIFIED | - | 20 | - | Not Qualified | - | 5V | - | Non-Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 2 | 8 | 8.5 ns | 2 ns | FCT | D-Type, Latch | 3-STATE | - | - | BUS DRIVER | - | - | - | 48mA | 15mA | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVCH162373ADGG,5 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | 74LVCH | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | 30 | 74LVCH162373 | 48 | R-PDSO-G48 | Not Qualified | Tri-State | - | 8:8 | - | 3.6V | - | - | - | - | - | - | 2 | 8 | - | - | LVC/LCX/Z | - | 3-STATE WITH SERIES RESISTOR | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | 2 | 3.3ns | - | - | 6.1mm | - | - | - | - | ||
![]() CD4508BEG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | - | - | - | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | CD4508 | - | - | - | Standard | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 50ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100E175JZ-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 100E175 | - | - | - | Standard | - | 9:9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 600ps | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI74VCX16373AEX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74VCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 74VCX16373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1.5ns | - | - | - | - | - | - | - | ||
![]() SY10E150JZ TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | 0°C~85°C | Tape & Reel (TR) | - | 10E | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 10E150 | - | - | - | Differential | - | 6:6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 375ps | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100E150JZ TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 100E150 | - | - | - | Differential | - | 6:6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 375ps | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI74LPT373AS Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~85°C | Tube | 1999 | 74LPT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LPT373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 1.5ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74FCT162373ATA Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | -40°C~85°C | Tube | - | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT162373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1.5ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74FCT16373ATA Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | -40°C~85°C | Tube | - | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT16373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1.5ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74ALVCH16260A Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | - | -40°C~85°C | Tube | 2006 | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 74ALVCH16260 | - | - | - | Tri-State | - | 12:24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type, Addressable | - | - | - | - | - | - | - | 1 | 1ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74VCX16373AE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | - | -40°C~85°C | Tube | - | 74VCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 74VCX16373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1.5ns | - | - | - | - | - | - | - | ||
![]() MC74AC373DTR2 ON Semiconductor | 15000 | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74AC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74AC373 | 20 | R-PDSO-G20 | Not Qualified | Tri-State | - | 8:8 | - | 6V | 3.3/5V | - | 2V | - | - | 50pF | 2 | 8 | - | - | AC | - | 3-STATE | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | 1 | 7.5ns | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() SY10E175JZ-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | 10E175 | - | - | - | Standard | - | 9:9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 600ps | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI74FCT573ATQ Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | 20-QSOP | - | -40°C~85°C | Tube | 2004 | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74FCT573 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 1.5ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74ALVTC16373A Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | - | -40°C~85°C | Tube | - | 74ALVTC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 74ALVTC16373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1ns | - | - | - | - | - | Non-RoHS Compliant | - |