- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HCT573PW Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 74HCT573 | 20 | - | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 6mA | 8 | 65 ns | - | 25 ns | HCT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | 0.006 A | - | 44 ns | - | - | - | ENABLE LOW | - | - | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC373NS Texas Instruments | 1938 |
| - | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74HC373 | 20 | - | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | - | 8 | 285 ns | - | - | HC/UH | - | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW | - | - | - | 1 | - | UNIDIRECTIONAL | - | 15ns | - | 2mm | - | 5.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AS573ADW Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1MHz | - | 74AS573 | 20 | - | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 90mA | 48mA | 8 | 8 ns | 65mA | 6 ns | AS | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW | - | 93mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC259DTR2G ON Semiconductor | 5000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ADDRESS LATCHES | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 74VHC259 | 16 | - | - | - | - | Standard | - | 1:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | - | - | - | 8 | 10 ns | - | 4.9 ns | AHC/VHC | D-Type, Latch | - | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC573AD,118 Nexperia USA Inc. | 1306 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | BROADSIDE VERSION OF 373 | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 30 | 74LVC573 | 20 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | 2 | - | 50mA | 8 | 3.4 ns | 40μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC259N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | 1 | - | -40°C~85°C | Tube | 1999 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC259 | - | - | - | - | - | Standard | - | 1:8 | Non-Inverting | - | - | - | 1 | 6V | 2V | - | - | - | 5.2mA | 8 | 32 ns | - | 17 ns | - | D-Type, Latch | 3 | - | - | D-Type, Addressable | - | - | 1 | - | - | -5.2mA | 5.2mA | - | - | - | 3 | 1 | 8 | - | - | 17ns | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CY74FCT573ATSOC Texas Instruments | 879 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | -40°C~85°C | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74FCT573 | 20 | - | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 200μA | 64mA | 8 | 5.2 ns | 100μA | 2 ns | FCT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | 0.064 A | - | - | - | - | - | COMMON CONTROL | - | 0.2mA | 8 | 1 | - | BIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC841APWR Texas Instruments | 3680 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | - | 74LVC841 | 24 | - | - | - | - | Tri-State | - | 10:10 | Non-Inverting | - | - | - | 8 | - | - | 50pF | 2 | - | 24mA | 10 | 8.6 ns | - | 2.7 ns | LVC/LCX/Z | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | 6.7 ns | - | - | - | ENABLE LOW/HIGH | - | - | - | 1 | 3 | - | N/A | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14042BCPG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 4.535924g | 1 | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | - | 1 | 5V | - | - | - | - | 4042 | 16 | - | - | - | - | Differential | - | 1:1 | Non-Inverting | - | - | 3V | 4 | - | - | 50pF | - | - | 8.8mA | 4 | 180 ns | 6nA | 60 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | HIGH LEVEL | - | - | - | - | - | - | - | - | - | - | - | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ACT16841DLR Texas Instruments | 598 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | NOT SPECIFIED | 74ACT16841 | 56 | - | - | Not Qualified | - | Tri-State | 5V | 10:10 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 24mA | 20 | 11 ns | 8μA | 7.7 ns | ACT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | 18.415mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC6B259DW Texas Instruments | 646 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 513.211417mg | 1 | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TPIC6B259 | 20 | - | 8 | - | 50V | DMOS | 5V | 8:8 | Inverting | - | - | - | - | - | - | - | - | 300μA | 500mA | 8 | 150 ns | - | 150 ns | 6B | D-Type | - | OPEN-DRAIN | - | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC75MT Texas Instruments | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | - | 74HC75 | 16 | - | - | - | - | Differential | - | 2:2 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | - | - | 5.2mA | 4 | 195 ns | 4μA | 10 ns | HC/UH | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | HIGH LEVEL | - | - | - | No | - | - | - | 4 | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT573NSR Texas Instruments | 4000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHCT | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | - | NOT SPECIFIED | 74AHCT573 | 20 | - | - | Not Qualified | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | - | - | 50pF | 2 | - | 8mA | 8 | 8 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 2mm | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT373N Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | - | - | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 1MHz | - | 74AHCT373 | 20 | - | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 8mA | 8 | 14.5 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC373DBR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 156.687814mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | 74AHC373 | 20 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | 2 | - | - | 8 | 17 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16373ADLG4 Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | 2 | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.635mm | - | - | - | 74LVC16373 | 48 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | 24mA | 16 | 7.1 ns | - | 2.1 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW | - | - | - | - | 16 | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HCT573ADWRG ON Semiconductor | 9 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | Tri-State, Non-Inverted | - | 8:8 | - | 5.5V | - | 4.5V | - | - | - | - | 2 | - | - | 8 | - | - | - | HCT | - | - | 3-STATE | - | D-Type Latch | TRUE | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 30ns | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS259BD Texas Instruments | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74LS259 | 16 | - | - | - | - | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | - | - | 36mA | 8mA | 8 | 30 ns | - | 19 ns | LS | D-Type, Shift Register | - | - | - | D-Type, Addressable | - | - | - | - | LOW LEVEL | - | - | - | No | - | 3 | - | 2 | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 74FCT162373ATPACT Texas Instruments | 10800 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | NOT SPECIFIED | 74FCT162373 | 48 | - | - | Not Qualified | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 1 | - | - | 50pF | 2 | 16.5mA | 24mA | 8 | 5.2 ns | 500μA | 2 ns | FCT | D-Type, Latch | - | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.5mA | - | 2 | 16 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4044BDW Texas Instruments | 133 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 420.395078mg | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | CD4044 | 16 | - | - | - | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | 1 | - | - | 50pF | - | - | 6.8mA | 4 | 300 ns | 20μA | 50 ns | - | Latch | - | 3-STATE | - | S-R Latch | - | - | - | - | LOW LEVEL | - | - | - | No | 0.06mA | 8 | 4 | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |