- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Independent Circuits | Delay Time - Propagation | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AS533AN Rochester Electronics, LLC | In Stock | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | - | 0°C~70°C | Tube | 74AS | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mA 24mA | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 5ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AS533ADW Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | 0°C~70°C | Tube | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mA 24mA | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 5ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100S350FC Microchip Technology | 9 |
| - | - | - | Surface Mount | 24-CQFlatpack, Cerpack | - | - | 24-CerPack | - | - | - | 0°C~85°C | Tube | 100S | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | - | 100S350 | - | - | - | Differential | - | 6:6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 300ps | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CD74AC563EG4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -55°C~125°C | Tube | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.5V~5.5V | - | - | - | - | - | - | - | - | 74AC563 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 3ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC7SZ373P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 2.6ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVCH16373APAG8 Integrated Device Technology (IDT) | In Stock | - | - | Tin | Surface Mount | - | TSSOP | - | 48 | - | - | - | - | - | Tape & Reel | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | - | 48 | - | Not Qualified | - | 3.3V | - | Non-Inverting | - | - | INDUSTRIAL | - | 3.6V | 2.7V | 50pF | 2 | 16 | 6.3 ns | 2.1 ns | LVC/LCX/Z | Latch | 3-STATE | - | - | - | BUS DRIVER | - | - | 24mA | - | 24mA | 2 | - | - | 12.5mm | 6.1mm | 1mm | RoHS Compliant | Lead Free | ||
![]() SN74HC373DWG4 Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | -40°C~85°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mA 7.8mA | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | 15ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74ACQ533SC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | Tube | 74ACQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74ACQ533 | - | - | - | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74HC373 Fairchild Semiconductor Corporation | In Stock | - | - | - | - | - | - | YES | - | - | 20 | 85°C | -40°C | - | - | - | e3 | icon-pbfree yes | - | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | 1.27mm | compliant | NOT SPECIFIED | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | - | 6V | 2/6V | INDUSTRIAL | 2V | - | - | 50pF | 2 | 8 | - | - | HC/UH | - | 3-STATE | - | - | TRUE | BUS DRIVER | 0.006 A | 37 ns | - | 280 ns | - | - | - | 2.65mm | 12.8015mm | 7.5mm | - | RoHS Compliant | - | ||
![]() 74LVC16373APAG Integrated Device Technology Inc | 39 | - | - | - | - | - | - | YES | - | - | 48 | 85°C | -40°C | - | - | - | e3 | icon-pbfree yes | - | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | compliant | 30 | - | 48 | R-PDSO-G48 | Not Qualified | - | - | - | - | 3.6V | 3.3V | INDUSTRIAL | 2.7V | - | - | 50pF | 2 | 8 | - | - | LVC/LCX/Z | - | 3-STATE | - | - | TRUE | BUS DRIVER | 0.024 A | 4.2 ns | - | 5.3 ns | - | - | - | 1.1mm | 12.5mm | 6.1mm | - | RoHS Compliant | - |