- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV373ATPWR Texas Instruments | 34 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 74LV373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 3.3V | - | - | - | - | 50pF | 2 | - | 16mA | - | 8 | 15 ns | - | 1 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.02mA | - | - | 8 | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC373SC ON Semiconductor | 741 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | 1 | - | -40°C~85°C | Tube | 1999 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74AC373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | 6V | 2V | - | - | - | 24mA | - | 8 | 15 ns | - | 7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -24mA | 24mA | - | - | - | 2 | 1 | 8 | - | - | 7ns | 2.35mm | - | 13mm | 7.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74ACT573PC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | - | 1 | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ACT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 24mA | - | 8 | 12.5 ns | - | 6 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | 8 | - | - | -24mA | 24mA | - | - | - | 8 | 1 | 3 | - | - | 6ns | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74ALS841DW Texas Instruments | 67 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1MHz | - | 74ALS841 | 24 | - | Tri-State | 5V | 10:10 | Non-Inverting | - | - | - | - | - | - | 50pF | 2 | 62mA | 24mA | - | 10 | 13 ns | 38mA | 7 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | - | - | 10 | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS666NT Texas Instruments | 7 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND PRESET; WITH DUAL OUTPUT ENABLE; WITH READ-BACK | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 74ALS666 | 24 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 73mA | 24mA | - | 8 | 32 ns | - | 6 ns | ALS | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT843DWR Texas Instruments | 850 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND PRESET | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74ABT843 | 24 | - | Tri-State | 5V | 9:9 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 9 | 8 ns | - | 4.4 ns | ABT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.064 A | - | 7.2 ns | - | - | - | - | - | 34mA | - | - | 9 | - | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC373DGVR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | - | 60.186038mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | - | NOT SPECIFIED | 74AHC373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 9.2 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | ENABLE LOW | - | 0.04mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC373SCX ON Semiconductor | 895 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74AC373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | 6V | 2V | - | - | - | - | - | 8 | 9.5 ns | - | 7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -24mA | 24mA | - | - | - | 2 | 1 | 8 | - | - | 7ns | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHCT373AMTCX ON Semiconductor | 271211 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74VHCT373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | - | - | - | 8 | 9.5 ns | - | 5.1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -8mA | 8mA | - | - | - | 2 | 1 | 8 | - | - | 5.1ns | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74ALVCH162373DL Texas Instruments | 26 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | 2 | - | -40°C~85°C | Tube | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.635mm | - | 10MHz | - | 74ALVCH162373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | 12mA | - | 16 | 6.6 ns | - | 1 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | 4 ns | - | - | - | ENABLE LOW/HIGH | - | 0.04mA | - | - | 16 | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVCH16373ADGGRG4 Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | - | - | 74LVCH16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 4.2 ns | 20μA | 2.1 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | INDEPENDENT CONTROL | - | - | 16 | 2 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX573DTG ON Semiconductor | 9 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 190.990737mg | 1 | Industrial grade | -40°C~85°C | Tube | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | 74LVX573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | 4μA | 8 | 12.8 ns | 4μA | 6.4 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | Halogen Free | D-Type Transparent Latch | 0.004 A | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC573ANSRE4 Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | 74LVC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 22.8 ns | - | 2 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.024 A | - | 6.9 ns | - | - | - | ENABLE LOW | - | - | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT573SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ACT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 24mA | - | - | 12.5 ns | - | 6 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHCT373AMX ON Semiconductor | 7746 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74VHCT373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | 9.5 ns | - | 5.1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74HC373APWR Texas Instruments | 1923 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | 74HC373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 2/6V | - | - | - | - | 50pF | - | - | - | - | 8 | 220 ns | - | 15 ns | - | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.006 A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12ns | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74ACT373MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | TIN | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | - | NOT SPECIFIED | 74ACT373 | 20 | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8 | 10 ns | - | 6 ns | ACT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC75D,653 Nexperia USA Inc. | 9 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | 74HC75 | 16 | - | Differential | 5V | 2:2 | Non-Inverting | 6V | - | 2V | - | - | - | - | - | - | - | - | 2 | 190 ns | 8μA | 11 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | HIGH LEVEL | - | - | - | - | - | 4 | 2 | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC533DW Texas Instruments | 20 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 1MHz | - | 74AC533 | 20 | - | Tri-State | - | 8:8 | Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 16.5 ns | - | 2 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | - | ENABLE LOW/HIGH | - | 0.04mA | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4042BDW Texas Instruments | 38 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 420.395078mg | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | PROGRAMMABLE TRIGGER TYPE | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | CD4042 | 16 | Not Qualified | Differential | - | 1:1 | Non-Inverting | - | - | 3V | 1 | - | - | 50pF | - | - | 6.8mA | - | 4 | 100 ns | 20μA | 40 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | 200 ns | NEGATIVE EDGE | - | - | - | No | 0.06mA | - | - | 4 | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free |