- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Min Input Voltage | Logic Function | Max Input Voltage | Output Characteristics | Halogen Free | Logic Type | Differential Output | Output Polarity | Logic IC Type | Input Characteristics | Max I(ol) | Interface IC Type | Driver Number of Bits | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT373SJX ON Semiconductor | 2014 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 481.5mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | 74LVT373 | - | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | 8 | 4.5 ns | - | 1.5 ns | - | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74ACT373M Texas Instruments | 300 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | 1 | - | -55°C~125°C | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74ACT373 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 24mA | - | - | 8 | 13.5 ns | 8μA | 3 ns | ACT | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | INDEPENDENT CONTROL | 0.04mA | 8 | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT573ARGYR Texas Instruments | 20 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | 43.006227mg | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | - | 74ABT573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | - | 8 | 7.2 ns | - | 4 ns | ABT | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | 0.064 A | - | - | 6.2 ns | - | - | - | - | ENABLE LOW | - | 8 | 1 | 3 | UNIDIRECTIONAL | - | - | 1mm | - | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX259DR2G ON Semiconductor | 9 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 40 | 74LVX259 | 16 | - | - | - | Standard | - | 1:8 | Non-Inverting | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | - | - | - | - | - | 8 | 15 ns | - | 8 ns | LV/LV-A/LVX/H | - | D-Type, Latch | - | 3-STATE | Halogen Free | D-Type, Addressable | - | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC59213AIN Texas Instruments | 11641 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | Not Applicable | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~13.2V | DUAL | - | - | 8 | 5.5V | 2.54mm | - | 1MHz | - | TLC59213 | 20 | - | 8 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 4.8mA | 400mA | 13mA | - | - | 250 ns | - | - | - | 4.5V | D-Type, Latch | 13.2V | - | - | D-Type Latch | NO | - | - | STANDARD | - | LINE DRIVER | 8 | - | - | - | 200mA | 200mA | - | - | - | 1 | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC573APWRE4 Texas Instruments | 35 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | 74LVC573 | 20 | - | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | - | - | - | 50pF | 2 | - | 24mA | - | - | 8 | 6.9 ns | - | 2 ns | LVC/LCX/Z | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | ENABLE LOW | - | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14042BDR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | 4042 | 16 | - | - | Not Qualified | Differential | - | 1:1 | - | 18V | 5/15V | - | 3V | - | - | - | 50pF | - | - | - | - | - | 4 | - | - | 60 ns | - | - | D-Type, Latch | - | - | Halogen Free | D-Type Transparent Latch | - | COMPLEMENTARY | - | - | - | - | - | - | AEC-Q100 | LOW LEVEL | - | - | - | - | - | 4 | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC259DR2G ON Semiconductor | 2111 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | ADDRESS LATCHES | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | 74VHC259 | 16 | - | - | Not Qualified | Standard | - | 1:8 | Non-Inverting | 5.5V | 2/5.5V | - | 2V | - | - | - | 50pF | - | - | - | - | - | 8 | 10 ns | 4μA | 4.9 ns | AHC/VHC | - | D-Type, Latch | - | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC373PC ON Semiconductor | 18024 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 20-PDIP | - | - | 1 | - | -40°C~85°C | Tube | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74AC373 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | 8 | 6V | 2V | - | - | - | 24mA | - | - | 8 | 15 ns | - | 7 ns | - | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | -24mA | 24mA | - | - | 2 | 1 | 8 | - | - | 7ns | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LCX373MSAX ON Semiconductor | 30826 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | - | 74LCX373 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 2V | - | - | - | - | 2 | - | - | - | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AHC573D 118 | 389 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AHC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 74AHC573 | 20 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 2V | - | - | - | - | 2 | - | 25mA | - | - | 8 | 19.5 ns | 4μA | 3.9 ns | AHC/VHC/H/U/V | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC259DG ON Semiconductor | 173 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 665.986997mg | - | 1 | - | -40°C~85°C | Tube | 2003 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 74AC259 | 16 | - | - | - | Standard | 5V | 1:8 | Non-Inverting | 6V | - | - | 2V | - | - | - | 50pF | - | - | - | 8μA | - | 8 | 22.5 ns | 8μA | 6.5 ns | AC | - | D-Type, Shift Register | - | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | - | LOW LEVEL | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC373ADWR2G ON Semiconductor | 9 |
| Datasheet | 12 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 74HC | e3 | yes | Not For New Designs | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | Tri-State | - | 8:8 | - | 6V | - | - | 2V | - | - | - | - | 2 | - | - | - | - | 8 | - | - | - | HC/UH | - | - | - | 3-STATE | - | D-Type Transparent Latch | - | TRUE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 21ns | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX573DTR2 ON Semiconductor | 4781 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 74LCX573 | 20 | - | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 2V | 8 | - | - | 50pF | 2 | - | - | - | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14043BDR2 ON Semiconductor | 2191 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 4043 | 16 | - | - | Not Qualified | Tri-State | - | 1:1 | Non-Inverting | - | - | - | 3V | 4 | - | - | 50pF | - | - | - | - | - | 4 | 120 ns | 6nA | 60 ns | - | - | Latch | - | 3-STATE | - | S-R Latch | - | - | - | - | - | - | - | 350 ns | - | HIGH LEVEL | - | - | - | - | 8 | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC373ADT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | - | -55°C~125°C | Tube | 2008 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | - | 40 | 74HC373 | 20 | - | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | - | 2V | - | - | - | 50pF | 2 | - | - | - | - | 8 | 21 ns | - | 21 ns | HC/UH | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | 0.006 A | - | - | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC573AQPWRQ1 Texas Instruments | 100000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.600411mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | NOT SPECIFIED | 74LVC573 | 20 | - | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | 2 | - | - | - | - | 8 | 6.9 ns | 10μA | 2 ns | LVC/LCX/Z | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 8 | 1 | - | - | N/A | 1ns | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4724BPWR Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | - | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | CD4724 | 16 | - | - | - | Standard | - | 1:8 | Non-Inverting | - | - | - | 3V | 2 | - | - | 50pF | - | - | 6.8mA | - | - | 8 | 100 ns | 40nA | 50 ns | - | - | D-Type, Latch | - | - | - | D-Type, Addressable | - | - | - | - | - | - | - | 400 ns | - | LOW LEVEL | - | - | - | - | 1 | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AC373DWRE4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | SOIC | - | 20 | - | 500.709277mg | - | - | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | 20 | - | - | - | - | - | - | Non-Inverting | - | 3.3/5V | INDUSTRIAL | - | 8 | 6V | 2V | 50pF | 2 | - | - | - | 24mA | 8 | 15 ns | - | 7.5 ns | AC | - | D-Type, Latch | - | 3-STATE | - | - | - | - | BUS DRIVER | - | 0.024 A | - | - | - | - | - | -24mA | 24mA | ENABLE LOW | 0.04mA | - | 1 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC573AQDWRQ1 Texas Instruments | 66 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 495.011023mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | NOT SPECIFIED | 74LVC573 | 20 | - | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | 2 | - | 24mA | - | - | 8 | 6.9 ns | - | 2 ns | LVC/LCX/Z | - | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | 8 | 1 | - | - | N/A | 1ns | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free |