- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHCT573ADWR2 ON Semiconductor | 1816 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 74VHCT | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 74VHCT573 | 20 | R-PDSO-G20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | 8 | - | - | - | 50pF | 2 | - | - | - | 8 | 9.5 ns | - | 5.1 ns | AHCT/VHCT | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVT573DWR Texas Instruments | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | e4 | no | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | TAPE AND REEL | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | 74LVT573 | 20 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | 2.7V | - | - | - | - | - | 50pF | 2 | - | 64mA | - | 8 | 2.7 ns | 8.6mA | 3.5 ns | LVT | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | 0.064 A | - | 4.3 ns | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC841APW Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | -40°C~85°C | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | NOT SPECIFIED | 74LVC841 | 24 | - | Not Qualified | Tri-State | - | 10:10 | Non-Inverting | 3.6V | 3.3V | - | - | - | - | - | - | 50pF | 2 | - | 24mA | - | 10 | 6.7 ns | - | 2.7 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | 10 | 1 | - | - | N/A | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX373SJX ON Semiconductor | 11026 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | - | - | - | NOT SPECIFIED | 74LVX373 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | 2V | - | - | - | - | - | - | 2 | - | - | - | 8 | 13.2 ns | - | 6 ns | LV/LV-A/LVX/H | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14043BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.627801g | 1 | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | - | 1 | 5V | - | - | - | - | 4043 | 16 | - | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | 4 | - | - | - | - | 50pF | - | - | 8.8mA | 6nA | 4 | 175 ns | 4μA | 60 ns | - | Latch | - | 3-STATE | S-R Latch | - | - | - | 350 ns | HIGH LEVEL | - | - | - | - | - | 8 | - | - | - | - | - | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74HC259PWT Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1MHz | NOT SPECIFIED | 74HC259 | 16 | - | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 5.2mA | - | 8 | 22 ns | - | 13 ns | HC/UH | D-Type, Shift Register | - | - | D-Type, Addressable | - | 0.0052 A | - | - | LOW LEVEL | - | - | - | No | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74FCT2373ATQG8 Renesas Electronics America Inc. | 9 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | 20-QSOP | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 74FCT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 74FCT2373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ABT16841DL Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | 2 | - | -40°C~85°C | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | - | 74ABT16841 | 56 | - | - | Tri-State | 5V | 10:10 | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | 64mA | - | 20 | 4.5 ns | - | 3.2 ns | ABT | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | 0.064 A | - | 5.1 ns | - | - | - | ENABLE LOW/HIGH | - | 89mA | - | - | 20 | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT373AN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | - | -55°C~125°C | Tube | 2000 | 74HCT | e0 | - | Obsolete | 1 (Unlimited) | 20 | Through Hole | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | 74HCT373 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | - | - | - | - | 50pF | 2 | - | 6mA | - | 8 | 28 ns | - | 28 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.006 A | 8 | 42 ns | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 4.57mm | - | 7.62mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC373APWT Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | - | 74LVC373 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | - | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 6.8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | - | 8 | 1 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC373AT20-13 Diodes Incorporated | 9 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e3 | - | Active | 3 (168 Hours) | 20 | - | - | Matte Tin (Sn) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 30 | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | - | 2 | - | - | - | 40μA | - | 2 | - | - | - | 8 | 4.4 ns | - | 4.4 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC259DRG4 Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | 74HC259 | 16 | - | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 5.2mA | - | 8 | 22 ns | - | 13 ns | HC/UH | D-Type | - | - | D-Type, Addressable | - | 0.0052 A | - | - | LOW LEVEL | - | - | - | No | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H130FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 4.94V~5.46V | QUAD | J BEND | 240 | 1 | - | - | not_compliant | - | 30 | 10H130 | 20 | - | Not Qualified | Differential | - | 1:1 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | 2 | 1.7 ns | - | 1 ns | 10H | Latch | - | OPEN-EMITTER | S-R Latch | - | - | - | 1.9 ns | LOW LEVEL | -50mA | 32mA | - | - | - | 2 | - | - | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ALVC373PW 118 | 31 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 30 | 74ALVC373 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 2 | - | 50mA | - | 8 | 2.2 ns | 200nA | 2.2 ns | ALVC/VCX/A | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SN74ALS573CNSRE4 Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74ALS573 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 24mA | 24mA | - | 8 | 14 ns | - | 2 ns | ALS | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | 27mA | 8 | 1 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX573SJX ON Semiconductor | 19109 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 481.5mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX573 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 10.5 ns | 10μA | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS667DW Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND PRESET; WITH DUAL OUTPUT ENABLE; WITH READ-BACK | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1MHz | - | 74ALS667 | 24 | - | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 79mA | 24mA | - | 8 | 20 ns | - | 9 ns | ALS | D-Type, Latch | - | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | ENABLE LOW/HIGH | - | - | 8 | 1 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVHC259ADR2G ON Semiconductor | 9 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | 16 | - | Not Qualified | Standard | - | 1:8 | - | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | - | - | 1 | - | - | - | HC/UH | - | - | - | D-Type, Addressable | TRUE | 0.004 A | - | 42 ns | LOW LEVEL | - | - | - | - | - | - | 1 | - | - | - | 25ns | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4042M013TR STMicroelectronics | 10000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PROGRAMMABLE TRIGGER TYPE | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | HCF4042 | 16 | - | - | Differential | - | 4:4 | Non-Inverting | 20V | - | 3V | - | - | - | - | - | 50pF | - | - | - | - | 4 | 500 ns | 40nA | 40 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | 360 ns | HIGH LEVEL | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() DM74ALS573BN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 20-PDIP | 4.535924g | 1 | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ALS573 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 24mA | 24mA | - | 8 | 14 ns | - | 2 ns | - | D-Type, Latch | 1 | - | D-Type Transparent Latch | - | - | 8 | - | - | -2.6mA | 2.6mA | - | - | - | 8 | 1 | 3 | - | - | 2ns | 6.35mm | - | 6.35mm | 6.35mm | - | - | No SVHC | RoHS Compliant | Lead Free |