- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS667NT Texas Instruments | 24 |
| - | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 1.753503g | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Discontinued | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND PRESET; WITH DUAL OUTPUT ENABLE; WITH READ-BACK | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 74ALS667 | 24 | - | - | - | - | Tri-State | 5V | 8:8 | Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 79mA | 24mA | - | - | 8 | 28 ns | - | 9 ns | ALS | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | - | 20 ns | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AHCT573NG4 Texas Instruments | 8 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C | Tube | - | 74AHCT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74AHCT573 | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74ALVCH16843DGGS Nexperia USA Inc. | 37 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | - | - | -40°C~85°C | Tube | - | 74ALVCH | e4 | - | Active | 2 (1 Year) | 56 | - | - | - | - | CAN ALSO OPERATE AT VOLTAGE 3-3.6; WITH CLEAR AND PRESET | - | 2.3V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | 0.5mm | - | - | - | - | 56 | - | - | - | - | Tri-State | - | 9:9 | Non-Inverting | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 9 | - | 200nA | 2.2 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | 4.6 ns | - | - | - | - | 2 | - | - | - | - | - | - | 14mm | 6.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74ABT373APW 118 | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | 74ABT373 | 20 | R-PDSO-G20 | - | Not Qualified | - | Tri-State | - | 8:8 | - | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | 2 | - | - | - | - | 8 | - | - | - | ABT | - | 3-STATE | D-Type Transparent Latch | TRUE | - | 0.064 A | - | - | - | - | - | 30mA | - | 1 | - | - | - | 3.6ns | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74VHCT259ADTR2G ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | 74VHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74VHCT259 | - | - | - | - | - | Standard | - | 1:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ns | - | D-Type | - | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74ACT573DWG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 20 | 500.709277mg | - | - | - | Rail/Tube | - | - | e4 | - | - | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | BROADSIDE VERSION OF 373 | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 20 | - | - | - | - | - | 5V | - | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | 5.5V | 4.5V | 50pF | 2 | - | - | - | 24mA | 8 | 10.5 ns | - | 6 ns | ACT | D-Type, Latch | 3-STATE | - | - | BUS DRIVER | 0.024 A | - | -24mA | - | 32mA | - | - | - | 1 | - | - | - | - | 2.35mm | - | 12.8mm | 7.52mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC573AQDWREP Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | NOT SPECIFIED | 74LVC573 | 20 | - | - | Not Qualified | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | 2 | - | 24mA | - | - | 8 | 6.9 ns | - | 1 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | 0.024 A | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74AHC573PW 112 | 26 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2009 | 74AHC | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | 74AHC573 | 20 | R-PDSO-G20 | - | Not Qualified | - | Tri-State | - | 8:8 | - | 5.5V | - | - | 2V | - | - | - | - | 2 | - | - | - | - | 8 | - | - | - | AHC/VHC/H/U/V | - | 3-STATE | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3.9ns | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AC373PWRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | TSSOP | - | 20 | 76.997305mg | - | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | - | 20 | - | - | - | - | - | - | - | Non-Inverting | - | 3.3/5V | INDUSTRIAL | - | 8 | 6V | 2V | 50pF | 2 | - | - | - | 24mA | 8 | 15 ns | - | 7.5 ns | AC | D-Type, Latch | 3-STATE | - | - | BUS DRIVER | - | - | -24mA | - | 24mA | - | - | - | 1 | - | - | - | - | 1.15mm | - | 6.5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HCT373ADTR2 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | - | 40 | 74HCT373 | 20 | - | - | Not Qualified | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | - | 8 | 28 ns | - | 28 ns | HCT | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LCX162373MEAX ON Semiconductor | 4824 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | - | - | - | - | 74LCX162373 | - | - | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 2V | - | - | - | - | 2 | - | - | - | - | 16 | 6.2 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 4 | - | 3 | - | - | - | - | - | 15.875mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC373PW 112 | 24 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | 74HC373 | 20 | R-PDSO-G20 | - | Not Qualified | - | Tri-State | - | 8:8 | - | 6V | - | - | 2V | - | - | - | 50pF | 2 | - | - | - | - | 8 | - | - | - | HC/UH | - | 3-STATE | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12ns | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC16373ADGG-Q1J Nexperia USA Inc. | 37 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 74LVC | - | - | Active | 1 (Unlimited) | 48 | - | - | - | - | SEATED-HGT NOM | - | 1.65V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | - | - | 48 | - | - | - | - | Tri-State | - | 8:8 | - | 3.6V | - | - | 1.65V | - | - | - | - | 2 | - | - | - | - | 8 | - | - | 1 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | D-Type Transparent Latch | TRUE | - | - | - | - | 14.4 ns | - | - | - | - | 2 | - | - | - | - | - | - | - | 6.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ABTH162260DL Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | 1 | - | -40°C~85°C | Tube | - | 74ABTH | e4 | yes | Active | 1 (Unlimited) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | 74ABTH162260 | 56 | - | - | - | - | Tri-State | 5V | 12:24 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 3 | - | 64mA | - | - | 12 | 6.4 ns | - | 3.6 ns | ABT | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | D-Type Transparent Latch | - | - | - | - | - | - | - | INDEPENDENT CONTROL | 63mA | - | - | 24 | - | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT843NT Texas Instruments | 162 | - | - | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 1.753503g | 1 | - | -40°C~85°C | Tube | - | 74ABT | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND PRESET | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | 10MHz | NOT SPECIFIED | 74ABT843 | 24 | - | - | Not Qualified | - | Tri-State | 5V | 9:9 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 64mA | - | - | 9 | 6.3 ns | 24mA | 4.4 ns | ABT | D-Type, Latch | - | D-Type Transparent Latch | - | - | 0.064 A | 7.2 ns | - | - | - | - | - | - | - | 3 | - | - | - | - | 5.08mm | - | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT373DWG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 20 | 500.709277mg | - | - | - | Rail/Tube | - | - | e4 | - | - | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 20 | - | - | - | - | - | 5V | - | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | 5.5V | 4.5V | 50pF | 2 | - | - | - | 6mA | 8 | 65 ns | - | 25 ns | HCT | D-Type, Latch | 3-STATE | - | - | BUS DRIVER | 0.006 A | 44 ns | -6mA | - | 6mA | - | - | - | 1 | - | - | - | - | 2.35mm | - | 12.8mm | 7.52mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LVTH373PWRE4 Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | 74LVTH373 | 20 | - | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | - | 2.7V | - | - | - | 50pF | 2 | - | 64mA | - | - | 8 | 5.9 ns | 5mA | 2.7 ns | LVT | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | 0.064 A | 3.9 ns | - | - | - | ENABLE LOW | - | - | - | 8 | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC6259N Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | 1 | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | TPIC6259 | 20 | - | 8 | - | 45V | Standard | 5V | 1:8 | Inverting | - | 5V | - | - | - | - | - | - | - | - | 250mA | 15μA | - | 8 | 625 ns | 100μA | 625 ps | - | D-Type | OPEN-DRAIN | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPIC6B259N Texas Instruments | 33291 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | 1 | - | -40°C~125°C | Tube | - | TPIC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | TPIC6B259 | 20 | - | 8 | - | 50V | DMOS | 5V | 8:8 | Inverting | - | - | - | - | - | - | - | - | - | 300μA | 150mA | - | - | 8 | 150 ns | - | 150 ns | 6B | D-Type | OPEN-DRAIN | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEF40373BT 652 | 37 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | 1998 | 4000B | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 40373 | 20 | R-PDSO-G20 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | 3V | - | - | - | - | 2 | - | - | - | - | 8 | - | - | - | - | - | 3-STATE | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 40ns | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - |