- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Circuit
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
Attribute column
Categories
Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Translation | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHCT573D-Q100J Nexperia USA Inc. | 37 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 74AHCT | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74AHCT573 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 2 | - | - | - | 8 | - | 4μA | 3.5 ns | AHCT/VHCT/VT | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | ROHS3 Compliant | - | ||
![]() 74ACT573MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | TIN | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 74ACT573 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | 8 | 10 ns | - | 5 ns | ACT | D-Type, Latch | - | D-Type Transparent Latch | - | - | 0.024 A | - | - | - | - | - | 8 | 1 | 3 | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74LVC573AD-Q100J Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | 74LVC573 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 2 | - | - | - | 8 | - | 40μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | ROHS3 Compliant | - | ||
![]() 74LVTH573WMX ON Semiconductor | 6424 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVTH573 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 5mA | - | - | 8 | 4.4 ns | - | 1.5 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC373MELG ON Semiconductor | 10888 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74AC373 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | - | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 9.5 ns | - | 7 ns | AC | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | 7.5ns | - | 2.05mm | - | 5.275mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACTQ16373SSCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 48-SSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ16373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 2 | - | - | 5.3ns | - | - | - | - | - | - | - | - | ||
![]() 74LVC573ADB,118 Nexperia USA Inc. | 24 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC573 | 20 | R-PDSO-G20 | - | Tri-State | - | 8:8 | - | 3.6V | - | - | - | - | - | - | - | 2 | - | - | - | 8 | - | - | - | LVC/LCX/Z | - | 3-STATE | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | 1 | - | - | 1.5ns | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() 74VHC373MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74VHC373 | 20 | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | - | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 9.2 ns | - | 5 ns | AHC/VHC | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | 2.65mm | - | 7.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CD4043BPWE4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | CD4043 | 16 | - | Not Qualified | Tri-State | - | 1:1 | Non-Inverting | - | - | - | 3V | 1 | - | - | 50pF | - | - | - | - | 4 | 100 ns | - | 50 ns | - | Latch | 3-STATE | S-R Latch | - | - | - | 300 ns | HIGH LEVEL | - | - | - | 8 | 4 | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AC573DBRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SSOP | - | 20 | - | 156.687814mg | - | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | BROADSIDE VERSION OF 373 | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | 20 | - | Not Qualified | - | - | - | Non-Inverting | - | 3.3/5V | INDUSTRIAL | - | 8 | 6V | 2V | 50pF | 2 | - | - | 24mA | 8 | 10 ns | - | 2.5 ns | AC | D-Type, Latch | 3-STATE | - | - | BUS DRIVER | - | - | - | -24mA | 32mA | - | - | 1 | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LS259BDG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | 1 | - | - | Rail/Tube | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | - | - | 5V | - | Non-Inverting | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 36mA | - | 8mA | 1 | 30 ns | - | 19 ns | LS | D-Type | - | - | - | D LATCH | - | - | LOW LEVEL | -400μA | 8mA | - | - | - | 8 | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Contains Lead | ||
![]() 74AHC259PW,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | 2008 | 74AHC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 8 | 5V | 0.65mm | - | 30 | 74AHC259 | 16 | - | Not Qualified | Standard | - | 1:8 | - | 5.5V | 2/5.5V | - | 2V | - | - | - | 50pF | - | - | - | - | 1 | - | - | - | AHC | - | - | D-Type, Addressable | TRUE | - | 0.008 A | - | LOW LEVEL | - | - | - | - | 1 | - | - | 4.1ns | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() SN74ABT843DBRG4 Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74ABT843 | 24 | - | Not Qualified | Tri-State | - | 9:9 | Non-Inverting | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | 2 | - | 64mA | - | 9 | 6.3 ns | - | 4.4 ns | ABT | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | 0.064 A | 7.2 ns | - | - | - | 34mA | 9 | 1 | - | N/A | - | 2mm | - | 8.2mm | 5.3mm | 1.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() CD4043BPWG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | CD4043 | 16 | - | Not Qualified | Tri-State | - | 1:1 | Non-Inverting | - | - | - | 3V | 1 | - | - | 50pF | - | - | - | - | 4 | 100 ns | - | 50 ns | - | Latch | 3-STATE | S-R Latch | - | - | - | 300 ns | HIGH LEVEL | - | - | - | 8 | 4 | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AHC373DWG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 20 | - | 500.709277mg | - | - | - | Rail/Tube | - | - | e4 | - | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | 20 | - | - | - | - | - | Non-Inverting | - | - | INDUSTRIAL | - | 8 | 5.5V | 2V | 50pF | 2 | - | - | 8mA | 8 | 9.2 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | 3-STATE | - | - | BUS DRIVER | - | - | - | -8mA | 8mA | - | - | 1 | - | - | - | 2.35mm | - | 12.8mm | 7.52mm | - | No | RoHS Compliant | Lead Free | ||
![]() SN74ALS573CDWRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 20 | - | 500.709277mg | - | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | BROADSIDE VERSION OF 373 | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 20 | - | - | - | 5V | - | Non-Inverting | - | 5V | COMMERCIAL | - | 8 | 5.5V | 4.5V | 50pF | 2 | 24mA | - | 24mA | 8 | 20 ns | - | 2 ns | ALS | D-Type, Latch | 3-STATE | - | - | BUS DRIVER | 0.024 A | - | - | -2.6mA | 24mA | - | - | 1 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() 54FCT373ATDB Renesas Electronics America Inc. | 37 |
| Datasheet | 10 Weeks | - | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | - | - | 20-CDIP | - | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 1 | - | - | 9.8ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CY74FCT373CTSOC Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tube | - | 74FCT | - | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74FCT373 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | 200μA | 64mA | - | 8 | 4.7 ns | 100μA | 2 ns | FCT | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | 0.064 A | - | - | - | - | - | 8 | 1 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVT16373DGG,112 Nexperia USA Inc. | 37 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | -40°C~85°C | Tube | - | 74ALVT | e4 | - | Active | 1 (Unlimited) | 48 | - | - | - | - | - | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | 0.5mm | - | - | 74ALVT16373 | 48 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 2 | - | - | - | 16 | 5.5 ns | 3.5mA | 2 ns | - | D-Type, Latch | 3-STATE | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 6.1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74VHC573N ON Semiconductor | 7233 |
| Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 74VHC573 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 8.8 ns | - | 4.5 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |