- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- RoHS Status
- Schmitt Trigger Input
- Series
- Voltage - Supply
Attribute column
Categories
Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Rise Time | Output Polarity | Max I(ol) | Power Supply Current-Max (ICC) | Independent Circuits | Schmitt Trigger Input | Number of Data/Clock Inputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV14538BDTR2G ON Semiconductor | 89 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | NOT SPECIFIED | 4538 | 16 | Not Qualified | - | 18V | 5/15V | 3V | - | - | - | - | - | 95ns | 700μA | 600 ns | 4000/14000/40000 | Multivibrator | - | Halogen Free | Monostable | - | COMPLEMENTARY | - | - | 2 | Yes | 2 | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC6993MPS6-4#TRMPBF Linear Technology/Analog Devices | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LTC6993 | 6 | - | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | 11ns | - | 28 ns | - | Multivibrator | - | - | Monostable | - | TRUE | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC423MT Texas Instruments | 33 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | RETRIGGERABLE | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC423 | 16 | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | 2 | 25ns | 8μA | 54 ns | HC/UH | Multivibrator | - | - | Monostable | 400ns | COMPLEMENTARY | - | 0.08mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC6993HDCB-1#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.25V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | LTC6993 | 6 | - | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | 11ns | - | 28 ns | - | Multivibrator | - | - | Monostable | - | TRUE | - | - | 1 | No | 1 | - | 0.8mm | 3mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC123AD,118 Nexperia USA Inc. | 23591 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 74AHC123 | 16 | - | 5V | - | - | 2V | - | - | - | - | - | 5.1ns | - | 32 ns | AHC/VHC/H/U/V | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | 2 | No | 2 | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT123APW,118 Nexperia USA Inc. | 3064 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74AHCT123 | 16 | - | 5V | - | - | - | - | - | - | - | - | 5ns | - | 18.5 ns | AHCT/VHCT/VT | Multivibrator | 2 | - | Monostable | - | COMPLEMENTARY | - | - | - | No | 2 | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4538MG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC4538 | 16 | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | 2 | 21ns | 8μA | 375 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | 0.08mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV123ADGVR Texas Instruments | 24 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | 41.900595mg | - | - | -40°C~125°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.4mm | - | 74LV123 | 16 | - | 5V | - | 3.3V | 2V | - | 2 | 50pF | 12mA | 2 | 13ns | 20μA | 44 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | Yes | 2 | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC123PWRE4 Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | RETRIGGERABLE | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC123 | 16 | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | 2 | 25ns | 8μA | 54 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | 0.08mA | - | No | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC123APW-Q100J Nexperia USA Inc. | 7 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74AHC | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 500mW | 2V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74AHC123 | 16 | - | 5V | - | - | 2V | - | - | - | - | - | 5.1ns | 4μA | - | AHC/VHC/H/U/V | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | 2 | No | 2 | - | 1.1mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV221APW Texas Instruments | 379 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV221 | 16 | - | 5V | - | 3.3V | 2V | - | - | 50pF | 12mA | 2 | 13.2ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT221M Texas Instruments | 215 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT221 | 16 | - | 5V | - | 5V | - | 2 | - | 50pF | 4mA | 2 | 18ns | 8μA | 42 ns | HCT | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | 0.004 A | 0.08mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4538D-Q100,118 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 2V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | 74HC4538 | 16 | - | 5V | 6V | - | 2V | - | - | - | - | - | 25ns | 8μA | 400 ns | HC/UH | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | 2 | No | 2 | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV123APWG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | - | -40°C~125°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV123 | 16 | - | 5V | - | 3.3V | 2V | - | - | 50pF | 12mA | 2 | 13ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4538MX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 150mW | 2V~6V | - | - | - | - | - | - | - | 74HC4538 | - | - | - | - | - | - | - | - | - | 5.2mA | - | 26ns | 130mA | 47 ns | - | Multivibrator | - | - | Monostable | - | - | - | - | 2 | Yes | - | 1.5mm | - | 10mm | 4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD14538BPWRG4 Texas Instruments | 16 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | RETRIGGERABLE | TR | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD14538 | 16 | - | 12V | 18V | 5/15V | 3V | - | - | 50pF | 6.8mA | 2 | 100ns | 100μA | 600 ns | 4000/14000/40000 | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | 0.004 A | 0.3mA | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14538BFELG ON Semiconductor | 1650 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4538 | 16 | - | 12V | 18V | 5/15V | 3V | - | - | - | - | - | 95ns | 700μA | 220 ns | 4000/14000/40000 | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | 2 | Yes | 2 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4538N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 2 | - | -40°C~85°C | Tube | 2000 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74HC4538 | - | - | 5V | - | - | - | - | - | - | 5.2mA | - | 26ns | 130mA | 47 ns | - | Multivibrator | - | - | Monostable | 400ns | - | - | - | - | Yes | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LV123ADRG4 Texas Instruments | 16 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV123 | 16 | - | 5V | - | 3.3V | 2V | - | - | 50pF | 12mA | 2 | 13ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | COMPLEMENTARY | - | - | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC6993IS6-4#TRMPBF Linear Technology/Analog Devices | 450 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LTC6993 | 6 | - | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | 11ns | - | 28 ns | - | Multivibrator | - | - | Monostable | - | TRUE | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free |