- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- RoHS Status
- Schmitt Trigger Input
- Series
- Voltage - Supply
Attribute column
Categories
Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Rise Time | Output Polarity | Max I(ol) | Number of Gates | Input Capacitance | Power Supply Current-Max (ICC) | Independent Circuits | Schmitt Trigger Input | Ambient Temperature Range High | Number of Data/Clock Inputs | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G123DCTR Texas Instruments | 284069 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVC1G123 | 8 | 5V | - | - | - | - | 1 | 50pF | - | 32mA | 20μA | 1 | 18.5ns | 20μA | 18.6 ns | LVC/LCX/Z | Multivibrator | 2 | 3-STATE | - | Monostable | 2.5ns | TRUE | - | - | - | - | - | Yes | - | 2 | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4538M96 Texas Instruments | 779 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC4538 | 16 | 5V | 6V | - | 2V | - | - | 50pF | - | 5.2mA | - | 2 | 21ns | 8μA | 250 ns | HC/UH | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | - | - | - | 0.08mA | - | Yes | - | 2 | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G123DCTT Texas Instruments | 8 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVC1G123 | 8 | 5V | - | - | - | 1 | - | 50pF | - | 32mA | - | 1 | 18.5ns | 20μA | 59 ns | LVC/LCX/Z | Multivibrator | 2 | 3-STATE | - | Monostable | - | TRUE | - | - | - | - | - | Yes | 125°C | 2 | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4047BM96 Texas Instruments | 35000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 1 | -55°C~125°C | Digi-Reel® | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | RETRIGGERABLE | TR | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4047 | 14 | 12V | - | - | 3V | - | - | 50pF | - | 6.8A | 20μA | 1 | 80ns | 20μA | 300 ns | - | Multivibrator | - | - | - | Astable, Monostable | - | COMPLEMENTARY | 0.004 A | - | - | 0.06mA | - | No | - | 2 | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS123DR Texas Instruments | 29823 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | 2 | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | RETRIGGERABLE | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS123 | 16 | 5V | - | 5V | - | - | - | 15pF | - | 8mA | 12mA | 2 | 28ns | 12mA | 56 ns | LS | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | 0.008 A | - | - | - | - | No | - | 2 | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC123APWR Texas Instruments | 10000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AHC123 | 16 | 5V | - | - | 2V | - | 2 | 50pF | - | 8mA | - | 2 | 7.5ns | 4μA | 29.5 ns | AHC/VHC/H/U/V | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | 0.008 A | - | - | 0.04mA | - | Yes | - | 2 | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV123ATPWRG4Q1 Texas Instruments | 30000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | 2 | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV123 | 16 | 5V | - | 3.3V | 2V | - | - | 50pF | - | - | - | 2 | 10.5ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | Yes | - | 2 | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC123E Texas Instruments | 2 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | - | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | RETRIGGERABLE | - | - | 2V~6V | DUAL | - | - | 2 | 4.5V | - | - | 74HC123 | 16 | 5V | 6V | - | 2V | 2 | - | 50pF | - | 5.2A | - | 2 | 25ns | 8μA | 480 ns | HC/UH | Multivibrator | - | - | - | Monostable | 400ns | COMPLEMENTARY | - | - | - | 0.08mA | - | No | - | 2 | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC123AMTCX ON Semiconductor | 15683 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 173mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | RETRIGGERABLE | - | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | 74VHC123 | - | 5V | - | - | 2V | - | - | 50pF | - | 8mA | 4μA | - | 8.1ns | 4μA | 29.5 ns | AHC/VHC | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | 2 | Yes | - | 2 | 900μm | 5mm | 4.4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4538PWR Texas Instruments | 206 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC4538 | 16 | 5V | 6V | - | 2V | - | - | 50pF | - | 5.2A | - | 2 | 21ns | 8μA | 43 ns | HC/UH | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | - | - | - | 0.08mA | - | Yes | - | 2 | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G123DCUT Texas Instruments | 11157 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 9.610488mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G123 | 8 | 5V | - | - | - | 1 | - | 50pF | - | 32mA | - | 1 | 18.5ns | 20μA | 59 ns | LVC/LCX/Z | Multivibrator | - | 3-STATE | - | Monostable | 2.5ns | TRUE | 0.032 A | - | - | 0.02mA | - | Yes | - | 2 | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV123ADR Texas Instruments | 3020 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | -40°C~125°C | Cut Tape (CT) | - | 74LV | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV123 | 16 | 5V | - | 3.3V | 2V | - | 2 | 50pF | - | 12mA | - | 2 | 13ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | - | - | - | - | - | Yes | - | 2 | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4047BE Texas Instruments | 167 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | PDIP-14 | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | RETRIGGERABLE | - | 500mW | 3V~18V | DUAL | - | - | 1 | 5V | 2.54mm | - | CD4047 | 14 | 12V | - | - | 3V | 1 | - | 50pF | 500mW | 6.8A | 20μA | 1 | 80ns | 20μA | 300 ns | - | Multivibrator | - | - | - | Astable, Monostable | 20ns | COMPLEMENTARY | 0.004 A | - | 5pF | 0.06mA | - | No | - | 2 | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14538BDWR2G ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 547.485991mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Tin (Sn) | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4538 | 16 | 12V | 18V | 5/15V | 3V | - | - | - | - | 8.8mA | 700μA | - | 95ns | 700μA | 220 ns | 4000/14000/40000 | Multivibrator | - | - | Halogen Free | Monostable | 40ns | COMPLEMENTARY | - | - | - | - | 2 | Yes | - | 2 | - | 10.3mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD14538BM96 Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | 2 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | RETRIGGERABLE | TR | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD14538 | 16 | 12V | 18V | 5/15V | 3V | - | - | 50pF | - | 6.8mA | - | 2 | 100ns | 100μA | 220 ns | 4000/14000/40000 | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | 0.004 A | - | - | 0.3mA | - | Yes | - | 2 | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G123YZPR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | 2.296311mg | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | 74LVC1G123 | 8 | 5V | - | - | - | - | - | 50pF | - | - | - | 1 | 18.5ns | 20μA | 59 ns | LVC/LCX/Z | Multivibrator | - | 3-STATE | - | Monostable | - | TRUE | 0.032 A | - | - | 0.02mA | - | Yes | - | 2 | 500μm | 1.25mm | 2.25mm | 310μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD14538BNSR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | - | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | RETRIGGERABLE | TR | 500mW | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD14538 | 16 | 12V | 18V | 5/15V | 3V | - | 2 | 50pF | - | 6.8mA | - | 2 | 100ns | 100μA | 220 ns | 4000/14000/40000 | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | 0.004 A | - | - | 0.3mA | - | Yes | - | 2 | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74121N Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | - | - | 0°C~70°C | Tube | - | 7400 | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | - | - | SN74121 | 14 | 5V | - | 5V | - | - | - | - | - | 16A | 13mA | 1 | 45ns | 13mA | 80 ns | TTL/H/L | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | - | 1 | - | 40mA | 2 | No | - | 3 | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC221M96 Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | - | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC221 | 16 | 5V | 6V | - | 2V | - | 2 | 50pF | - | 5.2mA | - | 2 | 18ns | 8μA | 315 ns | HC/UH | Multivibrator | - | - | - | Monostable | - | COMPLEMENTARY | - | - | - | 0.08mA | - | Yes | - | 2 | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC123MT Texas Instruments | 181 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | RETRIGGERABLE | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC123 | 16 | 5V | 6V | - | 2V | - | - | 50pF | - | 5.2mA | - | 2 | 25ns | 8μA | 480 ns | HC/UH | Multivibrator | - | - | - | Monostable | 400ns | COMPLEMENTARY | - | - | - | 0.08mA | - | No | - | 2 | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free |