- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- RoHS Status
- Schmitt Trigger Input
- Series
- Voltage - Supply
Attribute column
Categories
Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Load Capacitance | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Output High, Low | Logic Type | Output Polarity | Logic IC Type | Propagation Delay (tpd) | Independent Circuits | Schmitt Trigger Input | Number of Data/Clock Inputs | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT423DB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | - | - | - | -40°C~125°C | Tube | - | 74HCT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22ns | - | - | - | - | 4mA 4mA | Monostable | - | - | - | 2 | No | - | - | - | - | ROHS3 Compliant | ||
![]() TC7WH123FU(TE12L) Toshiba Semiconductor and Storage | 2817 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | - | 1 | - | - | -40°C~85°C | Digi-Reel® | 2001 | 7WH | e0 | Discontinued | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 7WH123 | 8 | R-PDSO-G8 | - | 5.5V | 2/5.5V | - | 2V | 50pF | 10.3ns | 750μA | 29.5 ns | HC/UH | Multivibrator | - | Monostable | - | - | - | - | No | 2 | - | 2.9mm | 2.8mm | Non-RoHS Compliant | ||
![]() 74HCT123N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | - | - | - | - | -40°C~125°C | Tube | - | 74HCT | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77ns | - | - | - | - | 4mA 4mA | Monostable | - | - | - | 2 | No | - | - | - | - | ROHS3 Compliant | ||
![]() MC14528BF Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOEIAJ | - | - | - | - | -55°C~125°C | Tube | - | 4000B | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90ns | - | - | - | - | 8.8mA 8.8mA | Monostable | - | - | - | 2 | No | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC221DB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | - | - | - | -40°C~125°C | Tube | - | 74HC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19ns | - | - | - | - | 5.2mA 5.2mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV123N,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | - | - | - | - | -40°C~125°C | Tube | - | 74LV | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14ns | - | - | - | - | 12mA 12mA | Monostable | - | - | - | 2 | No | - | - | - | - | ROHS3 Compliant | ||
![]() MM74HC4538SJ ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOP | - | - | - | - | -40°C~85°C | Tube | 2000 | 74HC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC4538 | - | - | - | - | - | - | - | - | 26ns | - | - | - | - | - | Monostable | - | - | - | 2 | Yes | - | - | - | - | - | ||
![]() 74VHC221ASJ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOP | - | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1ns | - | - | - | - | 8mA 8mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() 74C221 MICROSS/On Semiconductor | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Tray | - | 74C | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SN74LS221DG4 Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | 0°C~70°C | Tube | - | 74LS | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45ns | - | - | - | - | 400μA 8mA | Monostable | - | - | - | 2 | No | - | - | - | - | ROHS3 Compliant | ||
![]() CD74HC221ME4 Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | -55°C~125°C | Tube | - | 74HC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ns | - | - | - | - | 5.2mA 5.2mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SN74AHC123ADG4 Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | -40°C~85°C | Tube | - | 74AHC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5ns | - | - | - | - | 8mA 8mA | Monostable | - | - | - | 2 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SN74121DR Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 7400 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45ns | - | - | - | - | 400μA 16mA | Monostable | - | - | - | 2 | No | - | - | - | - | ROHS3 Compliant | ||
![]() 74C221 Fairchild Semiconductor Corporation | In Stock | - | - | - | - | - | - | NO | - | 16 | - | 125°C | -55°C | - | - | - | - | e3 | - | - | - | EAR99 | Matte Tin (Sn) | NON-RETRIGGERABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT APPLICABLE | 2 | 5V | 2.54mm | unknown | NOT APPLICABLE | - | 16 | R-PDIP-T16 | Not Qualified | 15V | 4.5/15V | MILITARY | 4.5V | - | - | - | - | CMOS | - | - | - | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | 500 ns | - | - | 2 | 5.08mm | 19.305mm | 7.62mm | RoHS Compliant |