- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- RoHS Status
- Schmitt Trigger Input
- Series
- Voltage - Supply
Attribute column
Categories
Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Test Current | Logic Type | Rise Time | Zener Voltage | Output Polarity | Max I(ol) | Number of Gates | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Independent Circuits | Schmitt Trigger Input | Number of Data/Clock Inputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV123APW Texas Instruments | 158 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | - | -40°C~125°C | Tube | - | 74LV | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV123 | 16 | - | 5V | - | 3.3V | 2V | 2 | - | 50pF | 12mA | - | 2 | 13ns | 20μA | 36 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT123ADR Texas Instruments | 5500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | -40°C~85°C | Cut Tape (CT) | - | 74AHCT | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AHCT123 | 16 | - | 5V | - | 5V | 2V | - | 2 | 50pF | 8mA | - | 2 | 5.3ns | 4μA | 15 ns | AHCT/VHCT/VT | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | - | 0.975mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC123ADGVR Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | 41.900595mg | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.4mm | - | 74AHC123 | 16 | - | 5V | - | - | 2V | - | 2 | 50pF | 8mA | - | 2 | 7.5ns | 4μA | 14 ns | AHC/VHC/H/U/V | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | - | 0.04mA | - | Yes | 2 | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4098BM Texas Instruments | 21000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | -55°C~125°C | Tube | - | 4000B | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | RETRIGGERABLE | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | CD4098 | 16 | - | 12V | 18V | 5/15V | 3V | 2 | - | 50pF | 6.8mA | 20μA | 2 | 100ns | 20μA | 500 ns | 4000/14000/40000 | Multivibrator | - | - | Monostable | 100μs | - | COMPLEMENTARY | 0.004 A | - | - | - | 0.06mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV123ADBR Texas Instruments | 1469 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 128.593437mg | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LV | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74LV123 | 16 | - | 5V | - | 3.3V | 2V | - | - | 50pF | 12mA | - | 2 | 13ns | 20μA | 44 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | - | Yes | 2 | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4047BT,653 Nexperia USA Inc. | 200 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 259.19969mg | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | 5% | e4 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | - | - | - | 500mW | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 4047 | 14 | - | 12V | - | - | 3V | - | - | - | 2.4mA | 80μA | - | 50ns | 80μA | 320 ns | - | Multivibrator | - | 5mA | Astable, Monostable | 20ns | 12V | COMPLEMENTARY | - | 1 | -3.6mA | 3.6mA | - | - | No | 2 | - | - | 8.65mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC423D,653 Nexperia USA Inc. | 1985 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 200.686274mg | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | RETRIGGERABLE | - | - | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | - | - | 74HC423 | 16 | - | 5V | 6V | - | 2V | - | - | - | - | 8μA | - | 20ns | 8μA | 385 ns | HC/UH | Multivibrator | 4 | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | 2 | No | 2 | 1.45mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4538M96G4 Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC4538 | 16 | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 2 | 21ns | 8μA | 43 ns | HC/UH | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | 0.08mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4098BEY STMicroelectronics | 3500 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.627801g | 2 | -55°C~125°C | Tube | - | 4000B | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | RETRIGGERABLE | - | - | 3V~20V | DUAL | - | - | 2 | 5V | - | - | HCF4098 | 16 | - | 12V | - | 3/15V | 3V | - | - | 50pF | 6.8mA | 20μA | - | 100ns | 20μA | 500 ns | 4000/14000/40000 | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | - | No | 2 | 4.59mm | - | 20mm | 7.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC123ADBR Texas Instruments | 995 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 128.593437mg | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74AHC123 | 16 | - | 5V | - | - | 2V | - | 2 | 50pF | 8mA | - | 2 | 7.5ns | 4μA | 29.5 ns | AHC/VHC/H/U/V | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | - | 0.04mA | - | Yes | 2 | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS423NSR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | 2 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS423 | 16 | - | 5V | - | 5V | - | - | - | - | 8mA | - | 2 | 28ns | 12mA | 56 ns | LS | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | - | - | - | No | 2 | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74LVC1G123DP,125 Nexperia USA Inc. | 3204 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | 74LVC1G123 | 8 | - | - | 5.5V | - | - | - | - | - | 50mA | - | - | 5.3ns | - | - | LVC/LCX/Z | - | - | - | Monostable | - | - | TRUE | - | - | - | - | - | 1 | Yes | 2 | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6993HDCB-2#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | LTC®6993 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.25V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | LTC6993 | 6 | - | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | - | 11ns | - | 28 ns | - | Multivibrator | - | - | Monostable | - | - | TRUE | - | - | - | - | - | 1 | No | 1 | - | 0.8mm | 3mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC6993CS6-4#TRMPBF Linear Technology/Analog Devices | 450 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | LTC®6993 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LTC6993 | 6 | R-PDSO-G6 | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | - | 11ns | - | - | - | - | - | - | Monostable | - | - | TRUE | - | - | - | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AHCT123AD Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | -40°C~85°C | Tube | - | 74AHCT | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AHCT123 | 16 | - | 5V | - | 5V | 2V | - | - | 50pF | 8mA | - | 2 | 5.3ns | 4μA | 15 ns | AHCT/VHCT/VT | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | - | 0.975mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC6993CS6-2#TRMPBF Linear Technology/Analog Devices | 1 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | LTC®6993 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LTC6993 | 6 | R-PDSO-G6 | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | - | 11ns | - | - | - | - | - | - | Monostable | - | - | TRUE | - | - | - | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC221NSR Texas Instruments | 4833 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC221 | 16 | - | 5V | 6V | - | 2V | - | - | 50pF | 5.2mA | - | 2 | 18ns | 8μA | 36 ns | HC/UH | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | 0.08mA | - | Yes | 2 | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV221AQPWRG4Q1 Texas Instruments | 1626 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 2 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV221 | 16 | - | 5V | - | - | 2V | - | - | 50pF | - | - | 2 | 13.2ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT221E Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | -55°C~125°C | Tube | - | 74HCT | - | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74HCT221 | 16 | - | 5V | - | 5V | - | 2 | - | 50pF | 4mA | - | 2 | 18ns | 8μA | 42 ns | HCT | Multivibrator | - | - | Monostable | 400ns | - | COMPLEMENTARY | 0.004 A | - | - | - | 0.08mA | - | Yes | 2 | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS123NSRG4 Texas Instruments | 16 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | 2 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS123 | 16 | - | 5V | - | 5V | - | - | - | 15pF | 8mA | - | 2 | 28ns | 12mA | 56 ns | LS | Multivibrator | - | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | - | - | - | No | 2 | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |