- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- RoHS Status
- Schmitt Trigger Input
- Series
- Voltage - Supply
Attribute column
Categories
Logic - Multivibrators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Number of Timers/Counters | Rise Time | Output Polarity | Max I(ol) | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Independent Circuits | Schmitt Trigger Input | Number of Data/Clock Inputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC123AMX ON Semiconductor | 725 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2001 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74HC123 | - | - | 5V | - | - | - | - | 5V | - | 6V | 2V | - | - | - | - | 22ns | 8μA | 38 ns | - | Multivibrator | - | Monostable | - | - | - | - | -5.2mA | 5.2mA | - | 2 | Yes | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LTC6993CS6-1#TRMPBF Linear Technology/Analog Devices | 1754 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LTC6993 | 6 | R-PDSO-G6 | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | - | - | - | - | 11ns | - | - | - | - | - | Monostable | - | - | TRUE | - | - | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HCT4538M Texas Instruments | 140 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT4538 | 16 | - | 5V | - | 5V | - | - | - | 2 | - | - | 50pF | 4mA | - | 2 | 23ns | 8μA | 83 ns | HCT | Multivibrator | - | Monostable | - | 400ns | COMPLEMENTARY | 0.004 A | - | - | 0.08mA | - | Yes | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC423M Texas Instruments | 79 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | RETRIGGERABLE | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC423 | 16 | - | 5V | 6V | - | 2V | 2 | - | - | - | - | 50pF | 5.2mA | - | 2 | 25ns | 8μA | 54 ns | HC/UH | Multivibrator | - | Monostable | - | 400ns | COMPLEMENTARY | - | - | - | 0.08mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VHC221AMX ON Semiconductor | 56 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 143mg | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | 74VHC221 | - | - | 5V | - | - | 2V | - | - | - | - | - | 50pF | 8mA | - | - | 8.1ns | 4μA | 29.5 ns | AHC/VHC | Multivibrator | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | Yes | 2 | - | - | 10.3mm | 7.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC123D,652 Nexperia USA Inc. | 98 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | 2011 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 74HC123 | 16 | - | - | 6V | - | 2V | - | - | - | - | - | 50pF | 25mA | - | - | 65ns | - | - | HC/UH | - | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | 2 | No | 2 | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G123DCUTG4 Texas Instruments | 184524 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G123 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 18.5ns | 20μA | 59 ns | - | Multivibrator | - | Monostable | - | - | - | - | - | - | - | - | Yes | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4538RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 200.686274mg | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RETRIGGERABLE | - | 500mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 30 | M74HC45 | 16 | - | 5V | 6V | - | 2V | - | - | - | - | - | 50pF | 5.2mA | 4μA | - | 25ns | 4μA | 43 ns | HC/UH | Multivibrator | 6 | Monostable | - | 400ns | COMPLEMENTARY | - | - | - | - | - | Yes | 2 | 6.35mm | - | 6.35mm | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G123DCURG4 Texas Instruments | 5217 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | 1 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G123 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 18.5ns | 20μA | 18.6 ns | - | Multivibrator | - | Monostable | - | - | - | - | - | - | - | - | Yes | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC123RM13TR STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | - | 500mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | M74HC123 | 16 | - | 5V | 6V | - | 2V | - | - | - | - | - | 50pF | 5.2mA | - | - | 22ns | - | 36 ns | HC/UH | Multivibrator | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | 2 | No | 2 | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC123APWRG4 Texas Instruments | 18200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AHC123 | 16 | - | 5V | - | - | 2V | - | - | - | - | - | 50pF | 8mA | - | 2 | 7.5ns | 4μA | 14 ns | AHC/VHC/H/U/V | Multivibrator | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | 0.04mA | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT123MT Texas Instruments | 87 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | RETRIGGERABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT123 | 16 | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | 4mA | - | 2 | 25ns | 8μA | 102 ns | HCT | Multivibrator | - | Monostable | - | 400ns | COMPLEMENTARY | 0.004 A | - | - | 0.08mA | - | No | 2 | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC6993CS6-4#TRPBF Linear Technology/Analog Devices | 3330 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LTC6993 | 6 | R-PDSO-G6 | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | - | - | - | - | 11ns | - | - | - | - | - | Monostable | - | - | TRUE | - | - | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6993HS6-1#TRMPBF Linear Technology/Analog Devices | 519 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.25V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | LTC6993 | 6 | - | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | - | - | - | - | 11ns | - | 28 ns | - | Multivibrator | - | Monostable | - | - | TRUE | - | - | - | - | 1 | No | 1 | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS122NSR Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 208.312296mg | 1 | 0°C~70°C | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS122 | 14 | - | 5V | - | 5V | - | - | - | - | - | - | - | 8mA | - | 2 | 28ns | 6mA | 56 ns | LS | Multivibrator | - | Monostable | - | - | COMPLEMENTARY | 0.008 A | - | - | - | - | No | 4 | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT123AN Texas Instruments | 33 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | 2 | -40°C~85°C | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74AHCT123 | 16 | - | 5V | - | 5V | 2V | - | - | - | - | - | 50pF | 8mA | - | 2 | 5.3ns | 4μA | 15 ns | AHCT/VHCT/VT | Multivibrator | - | Monostable | - | 9.5ns | COMPLEMENTARY | 0.008 A | - | - | 0.975mA | - | Yes | 2 | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV221ANSR Texas Instruments | 1577 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV221 | 16 | - | 5V | - | 3.3V | 2V | - | - | 2 | - | - | 50pF | 12mA | - | 2 | 13.2ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | Yes | 2 | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC6993CDCB-1#TRMPBF Linear Technology/Analog Devices | 422 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | 6 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | LTC®6993 | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.25V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | LTC6993 | 6 | - | - | 5.5V | 2.5/5V | 2.25V | - | - | - | - | - | - | - | - | - | 11ns | - | 28 ns | - | Multivibrator | - | Monostable | 1 | - | TRUE | - | - | - | - | - | No | 1 | - | 0.8mm | 3mm | 2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SN74LS221DBR Texas Instruments | 1928 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | 2 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74LS221 | 16 | - | 5V | - | 5V | - | - | - | - | - | - | - | 8mA | - | 2 | 45ns | 4.7mA | 80 ns | LS | Multivibrator | - | Monostable | - | 15ns | COMPLEMENTARY | 0.008 A | - | - | - | - | No | 2 | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV123ATPWREP Texas Instruments | 33 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 2 | -40°C~105°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LV123 | 16 | - | 5V | - | - | 2V | - | - | - | - | - | 50pF | 12mA | - | 2 | 10.5ns | 20μA | 14 ns | LV/LV-A/LVX/H | Multivibrator | - | Monostable | - | - | COMPLEMENTARY | - | - | - | - | - | Yes | 2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |