- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Operating Supply Voltage | Circuit | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Output Polarity | Max I(ol) | On-State Resistance (Max) | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Drain to Source Resistance | Voltage - Supply (Max) | Voltage - Supply (Min) | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CBT3253PWR Texas Instruments | 1557 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | 15Ohm | - | TTL COMPATIBLE MUX/DMUX SWITCH | TR | - | 5V | DUAL | GULL WING | 260 | 2 | - | - | 74CBT3253 | 16 | 4 | 5V | 2 x 4:1 | Non-Inverting | 5V | 2 | - | - | 3μA | 50pF | - | - | - | - | 8 | SP4T | 7.9 ns | 3μA | 7.9 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | - | 7Ohm | - | 4V | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCA9543ADR Texas Instruments | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C | Tape & Reel (TR) | - | TCA | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V | DUAL | GULL WING | - | 1 | - | - | CA9543 | - | - | - | 2 x 1:2 | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | 1 ns | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZD384P5X ON Semiconductor | 16320 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1 | -40°C~85°C | Tape & Reel (TR) | - | 7SZ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 5Ohm | - | - | - | - | 5V | DUAL | GULL WING | - | 1 | - | - | 7SZD384 | - | - | 5V | 1 x 1:1 | - | 5V | - | - | - | - | - | 2 | - | - | - | 1 | SPST | 250 ps | 1.5mA | 7.5 ns | LVC/LCX/Z | - | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | No | - | RoHS Compliant | Lead Free | ||
MC74VHC157DR2G ON Semiconductor | 2300 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | Tin (Sn) | - | TR | 250mW | 3.3V | DUAL | GULL WING | 260 | 4 | - | 40 | 74VHC157 | 16 | - | - | 4 x 2:1 | - | - | - | - | - | - | 50pF | - | - | 250mW | - | - | DPST | 8.4 ns | - | - | AHC/VHC | Multiplexer, Mux | - | - | 8 | - | Halogen Free | Single | - | - | TRUE | - | - | 9.5 ns | - | - | - | 2 | Single Supply | 1 | 4 | - | - | - | - | - | 5.5V | 2V | - | 1.5mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX257MX ON Semiconductor | 58000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 143mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | Multiplexer | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | 74LCX257 | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | 4 | DPST | 6 ns | - | - | - | Multiplexer, Mux | - | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC157PWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | -40°C~125°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | TR | - | 3.3V | DUAL | GULL WING | 260 | 4 | - | - | 74AHC157 | 16 | 1 | - | 4 x 2:1 | Non-Inverting | - | 4 | - | - | - | 50pF | - | - | 2.3W | - | 2 | DPST | 8.4 ns | - | - | AHC/VHC/H/U/V | - | - | - | 8 | - | - | Single | - | - | - | 0.05 A | - | 9.5 ns | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 5.5V | 2V | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3245ARGYR Texas Instruments | 2037 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | 43.006227mg | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 5V | QUAD | - | 260 | 1 | 0.5mm | - | 74CBT3245 | 20 | - | 5V | 8 x 1:1 | Non-Inverting | 5V | - | - | - | - | 50pF | 2 | 50μA | - | 64mA | 8 | SPST | 6.4 ns | 50μA | 6.4 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | 0.25 ns | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | BIDIRECTIONAL | - | - | - | - | 4V | - | 1mm | - | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS151N Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | - | - | 5V | DUAL | - | - | 1 | 2.54mm | - | 74LS151 | 16 | 1 | 5V | 1 x 8:1 | Non-Inverting | 5V | - | - | 1 | - | - | - | 6mA | 30mW | - | 16 | - | 38 ns | 6mA | - | LS | - | - | - | 8 | - | - | Single | 35MHz | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3125RGYR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 32.205058mg | 4 | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Bus Switch | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.5V | QUAD | - | 260 | 4 | 0.5mm | - | 74CB3T3125 | 14 | - | - | 1 x 1:1 | - | 2.5/3.3V | - | - | - | - | - | 2 | - | - | 64mA | 1 | SPST | 9 ns | 20μA | 9 ns | CB3T/3VT | - | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | 0.25 ns | -128mA | 128mA | - | - | Single Supply | - | - | - | BIDIRECTIONAL | - | N/A | - | 3.6V | 2.3V | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV157APWR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | - | TR | - | 2.5V | DUAL | GULL WING | 260 | 4 | - | - | 74LV157 | 16 | 1 | - | 4 x 2:1 | Non-Inverting | 3.3V | 4 | - | - | - | 50pF | - | - | 200mW | - | 2 | DPST | 19.5 ns | - | - | LV/LV-A/LVX/H | - | - | - | 8 | - | - | Single | 70MHz | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | 5.5V | 2V | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3Q3251PW Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | 1 | -40°C~85°C | Tube | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | 11Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V | DUAL | GULL WING | 260 | 1 | - | - | 74CB3Q3251 | 16 | 8 | - | 1 x 8:1 | - | 2.5/3.3V | - | - | - | 4mA | - | - | - | - | - | 8 | - | 6.7 ns | 4mA | 6.7 ns | CB3Q/3VH/3C/2B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | - | - | TRUE | - | - | - | -64mA | 64mA | 2mA | - | Single Supply | - | - | - | - | - | - | - | 3.6V | 2.3V | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT34X245DBBR Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 80-TFSOP (0.240, 6.10mm Width) | 80 | 265.096391mg | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 80 | EAR99 | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 5V | DUAL | GULL WING | 260 | 4 | - | - | 74CBT34X245 | 80 | - | 5V | 8 x 1:1 | Non-Inverting | 5V | - | - | - | - | 50pF | 2 | 6μA | - | 64mA | 32 | SPST | 6.7 ns | 6μA | 6.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | 0.25 ns | -128mA | 128mA | 0.003mA | - | Single Supply | 4 | - | - | BIDIRECTIONAL | - | N/A | - | - | 4V | - | 1.2mm | - | 17mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC74VHC139DR2G ON Semiconductor | 1830 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | TAPE AND REEL | - | 3.3V | DUAL | GULL WING | 260 | 2 | - | 40 | 74VHC139 | 16 | 4 | - | 1 x 2:4 | Inverting | - | - | - | - | - | 50pF | - | - | - | - | - | DP4T | 16.5 ns | 4μA | 16.5 ns | AHC/VHC | Decoder, Demultiplexer | - | - | - | - | Halogen Free | Single | - | - | - | 0.008 A | - | 10.5 ns | - | - | - | 2 | Single Supply | - | - | - | - | - | - | - | 5.5V | 2V | STANDARD | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
FIN1022MTCX ON Semiconductor | 23 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 173mg | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 0.65mm | - | FIN1022 | - | - | 3.3V | 1 x 2:2 | - | - | 2 | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 800 Mbps | 3.6V | - | - | - | Single | - | 35mA | - | - | 75Ohm | - | - | - | - | - | Single Supply | 1 | - | 3.5ns | - | 3.5ns | - | - | 3.6V | 3V | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3125DR Texas Instruments | 1004 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | 27Ohm | - | - | TR | - | 2.5V | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 74CBTLV3125 | 14 | - | 3.3V | 1 x 1:1 | Non-Inverting | - | 4 | - | - | - | 50pF | 2 | 10μA | - | 64mA | 4 | SPST | 250 ps | 10μA | 4.6 ns | CBTLV/3B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | -128mA | 128mA | 0.01mA | - | Single Supply | - | - | - | BIDIRECTIONAL | - | - | - | 3.6V | 2.3V | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
74LCX257MTC ON Semiconductor | 49890 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 173mg | - | -40°C~85°C | Tube | 2000 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | Multiplexer | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | 74LCX257 | - | - | - | 4 x 2:1 | Non-Inverting | - | - | - | 4 | - | - | - | - | - | - | - | DPST | 6 ns | 10μA | 6.5 ns | - | - | - | - | 8 | - | - | Single | - | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS257BN Texas Instruments | 34 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 5V | DUAL | - | - | 4 | - | - | 74LS257 | 16 | 1 | 5V | 4 x 2:1 | Non-Inverting | 5V | 4 | - | - | - | - | - | 44mA | 55mW | - | 2 | DPST | 15 ns | 13mA | - | LS | - | - | - | 8 | 3-STATE | - | Single | 35MHz | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC74LCX257DR2G ON Semiconductor | 8000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | Tin (Sn) | - | TAPE AND REEL | - | 2.5V | DUAL | GULL WING | 260 | 4 | - | 40 | 74LCX257 | 16 | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | 4 | DPST | 6 ns | - | - | LVC/LCX/Z | - | - | - | 8 | - | Halogen Free | Single | - | - | TRUE | - | - | - | - | - | - | 2 | Single Supply | 1 | 3 | - | - | - | - | - | - | 2V | - | - | - | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4514M96 Texas Instruments | 5120 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Decoder/Demultiplexer | - | - | ADDRESS LATCHES | TR | - | 4.5V | DUAL | GULL WING | 260 | 1 | - | - | 74HC4514 | 24 | 16 | - | 1 x 4:16 | Non-Inverting | 2/6V | - | - | - | - | 50pF | - | - | - | - | 16 | - | 23 ns | 8μA | 415 ns | HC/UH | Decoder, Demultiplexer | - | - | 4 | - | - | Single | 28MHz | - | - | 0.0052 A | - | - | - | - | 0.08mA | - | Single Supply | - | - | - | - | - | - | - | 6V | 2V | LATCHED | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS156N Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | 5V | DUAL | - | - | 2 | - | - | 74LS156 | 16 | 8 | 5V | 2 x 1:4 | Inverting | 5V | - | - | - | - | - | - | - | 31mW | - | 4 | DP4T | 32 ns | 6.1mA | 51 ns | LS | Decoder, Demultiplexer | - | - | - | OPEN-COLLECTOR | - | Single | 35MHz | - | - | - | - | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | - | - | - | - | STANDARD | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools