- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Power Supplies | Number of Channels | Voltage | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Address Bus Width | Output Polarity | Max I(ol) | -3db Bandwidth | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Voltage - Supply (Max) | Voltage - Supply (Min) | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG3257BRQZ-REEL7 Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | 4.5Ohm | - | ALSO OPEARATES AT 5V VCC NOMINAL | - | 3.3V | DUAL | GULL WING | 260 | 4 | 0.635mm | 40 | ADG3257 | - | 16 | 2 | Not Qualified | 5V | 4 x 2:1 | - | - | 4 | - | - | - | - | - | - | - | - | 1μA | 8 | DPST | 100 ps | 1μA | 9 ns | - | Demultiplexer, Multiplexer | 933 Mbps | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | 610MHz | - | - | -100mA | 100mA | - | - | Single Supply | 1 | - | - | - | - | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
MM74HC138MTC ON Semiconductor | 300 | - | Datasheet | 37 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | - | 1 | - | - | 74HC138 | - | - | - | - | 2.5V | 1 x 3:8 | Inverting | - | - | 6V | - | - | 50pF | - | - | 600mW | - | - | - | - | 252 ns | 8μA | 252 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | - | - | - | Single | - | - | - | - | 0.004 A | - | 50 ns | - | - | - | - | 3 | Single Supply | 1 | 8 | - | - | - | - | - | 900μm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G139DCTR Texas Instruments | 2018 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | 23.388357mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Decoder/Demultiplexer | - | - | - | TR | 1.8V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 74LVC1G139 | - | 8 | 4 | - | - | 1 x 2:4 | Inverting | 3.3V | - | - | 1 | - | 50pF | - | - | - | - | - | 1 | DP4T | 16.7 ns | 10μA | - | LVC/LCX/Z | Decoder, Demultiplexer | - | 2 | - | 3-STATE | - | Single | - | - | - | - | - | - | 5.9 ns | - | - | - | - | - | Single Supply | - | - | - | - | 5.5V | - | STANDARD | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3126DR Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | 7Ohm | - | - | TR | 5V | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 74CBT3126 | - | 14 | - | - | 5V | 1 x 1:1 | Non-Inverting | 5V | 4 | - | - | - | 50pF | 2 | 3μA | - | 64mA | - | 4 | SPST | 250 ps | 3μA | 5.4 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | 200MHz | - | - | - | - | - | 0.25 ns | - | -128mA | 128mA | 0.006mA | - | Single Supply | - | - | BIDIRECTIONAL | N/A | - | 4V | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT1G384DBVR Texas Instruments | 4253 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 5V | DUAL | GULL WING | 260 | 1 | - | - | 74CBT1G384 | - | 5 | - | - | 5V | 1 x 1:1 | Non-Inverting | 5V | - | - | - | - | - | 2 | 1μA | - | - | - | 1 | SPST | 5.5 ns | 1μA | 5.5 ns | - | - | - | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | N/A | - | 4V | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV139ADR Texas Instruments | 700 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | TR | 2.5V | DUAL | GULL WING | 260 | 2 | - | - | 74LV139 | - | 16 | 4 | - | - | 1 x 2:4 | Inverting | 3.3V | - | - | - | - | 50pF | - | - | - | - | - | 4 | - | 26.5 ns | 20μA | 26.5 ns | LV/LV-A/LVX/H | Decoder, Demultiplexer | - | - | - | - | - | Single | 70MHz | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | 5.5V | 2V | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
SN74CB3Q16245DGGR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 223.195796mg | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Bus Switch | 6Ohm | - | ALSO OPERATES AT 3.3V SUPPLY | TR | 2.5V | DUAL | GULL WING | 260 | 2 | 0.5mm | - | 74CB3Q16245 | - | 48 | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | 2 | - | - | - | - | 16 | SPST | 8 ns | 2mA | 8 ns | - | - | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | 0.3 ns | AEC-Q100 | -64mA | 64mA | 3mA | - | Single Supply | 2 | - | BIDIRECTIONAL | N/A | 3.6V | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F153N Texas Instruments | 268 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 5V | DUAL | - | - | 2 | - | - | 74F153 | - | 16 | 1 | - | 5V | 2 x 4:1 | Non-Inverting | 5V | 2 | - | - | - | 50pF | - | - | - | - | - | 1 | 4PST | 7 ns | 12mA | - | F/FAST | - | - | 8 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB6L72MNG ON Semiconductor | 1000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | -40°C~85°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | 16 | - | Crosspoint Switch | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | 2.5V | QUAD | - | 260 | 1 | 0.5mm | 40 | 6L72 | - | 16 | - | - | 3.3V | 1 x 2:2 | - | - | 2 | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Gbps | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 3.63V | 2.375V | - | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL56DWR2G ON Semiconductor | 584 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Differential Digital Multiplexer | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | TAPE AND REEL | 3.3V | - | GULL WING | 260 | 2 | - | 40 | 100LVEL56 | - | 20 | 2 | - | - | 2 x 2:1 | - | -3.3V | - | - | - | - | - | - | - | - | - | - | - | SPDT | 620 ps | - | - | - | Multiplexer, Mux | - | 4 | 2.42V | - | Halogen Free | Dual | - | - | - | COMPLEMENTARY | - | - | - | - | -50mA | 50mA | - | - | Dual Supply | 1 | - | - | - | 3.8V | 3V | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVCP408PAPR Texas Instruments | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 64-PowerTQFP | YES | 64 | 258.207457mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 65LVCP | e4 | yes | Active | 3 (168 Hours) | 64 | - | Crosspoint Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.14V~3.47V | QUAD | GULL WING | 260 | 1 | 0.5mm | - | 65LVCP408 | SEPARATE OUTPUT | 64 | - | - | 3.3V | 1 x 8:8 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.25 Gbps | - | - | - | - | Single | - | 440mA | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | 3.465V | - | - | 1.2mm | 10mm | 10mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC138RGYR Texas Instruments | 1052 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 37.194574mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 3.3V | QUAD | - | 260 | 1 | 0.5mm | - | 74AHC138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 2/5.5V | - | - | 1 | - | 50pF | - | - | 600mW | - | - | 8 | - | 18.5 ns | 4μA | 18.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | - | 3 | - | - | - | Single | 110MHz | - | - | - | 0.05 A | - | - | - | - | - | 0.04mA | - | Single Supply | - | - | - | - | 5.5V | 2V | STANDARD | 1mm | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74S257N Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | 0°C~70°C | Tube | - | 74S | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 5V | DUAL | - | - | 4 | - | - | 74S257 | - | 16 | 1 | - | 5V | 4 x 2:1 | - | 5V | 4 | - | - | - | - | - | - | 320mW | - | - | - | - | 7.5 ns | - | - | S | Multiplexer, Mux | - | 8 | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | - | - | - | - | 93mA | 2 | Single Supply | 1 | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS156NSR Texas Instruments | 2775 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 5V | DUAL | GULL WING | 260 | 2 | - | - | 74LS156 | - | 16 | - | - | 5V | 2 x 1:4 | Inverting | 5V | 2 | - | - | - | - | - | - | - | - | - | 4 | - | 27 ns | - | 51 ns | LS | Decoder, Demultiplexer | - | - | - | OPEN-COLLECTOR | - | Single | - | - | - | - | 0.008 A | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | STANDARD | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC139D Texas Instruments | 13 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~125°C | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.3V | DUAL | GULL WING | 260 | 2 | - | - | 74AHC139 | - | 16 | 4 | - | - | 1 x 2:4 | Inverting | - | - | - | 2 | - | 50pF | - | - | 600mW | - | - | 4 | DP4T | 16.5 ns | 4μA | 16.5 ns | AHC/VHC/H/U/V | Decoder, Demultiplexer | - | - | - | - | - | Single | 110MHz | - | - | - | 0.05 A | - | 10.5 ns | - | - | - | - | - | Single Supply | - | - | - | - | 5.5V | 2V | STANDARD | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP56DTR2G ON Semiconductor | 1200 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 10EP | e4 | yes | Active | 1 (Unlimited) | 20 | - | Differential Digital Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | NECL MODE OPERATING RANGE: VCC = 0 V WITH VEE = -3.0 V TO -5.5 V | TAPE AND REEL | 3.3V | - | GULL WING | 260 | 2 | 0.65mm | 40 | 10EP56 | - | 20 | 1 | - | - | 2 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 470 ps | - | 500 ps | 10E | Multiplexer, Mux | - | 4 | 2.48V | SERIES-RESISTOR | Halogen Free | Dual | - | - | - | COMPLEMENTARY | - | - | - | - | -50mA | 50mA | 78mA | 2 | Dual Supply | 1 | - | - | - | 5.5V | 3V | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3345PW Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 20 | - | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 74CBT3345 | - | 20 | - | - | 5V | 8 x 1:1 | - | 5V | - | - | - | - | 50pF | 2 | 50μA | - | 64mA | - | 8 | - | 250 ps | 50μA | 9.1 ns | CBT/FST/QS/5C/B | - | - | - | - | 3-STATE | - | Single | - | - | - | TRUE | - | - | 0.25 ns | - | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC14028BDR2G ON Semiconductor | 5000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder | - | Tin (Sn) | - | TAPE AND REEL | 5V | - | GULL WING | 260 | 1 | - | 40 | 4028 | - | 16 | - | - | - | 1 x 4:10 | Non-Inverting | - | - | - | - | - | 50pF | - | - | - | - | - | 3 | - | 600 ns | 20μA | 600 ns | - | Decoder, Demultiplexer, Demux | - | - | - | - | Halogen Free | Dual, Single | - | - | - | - | - | - | - | - | - | - | - | 4 | Single Supply | 1 | 10 | - | - | - | 3V | STANDARD | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3251DR Texas Instruments | 233 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74CBTLV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | 40Ohm | - | - | TR | 2.5V | DUAL | GULL WING | 260 | 1 | - | - | 74CBTLV3251 | - | 16 | 8 | - | - | 1 x 8:1 | Non-Inverting | 2.5/3.3V | 1 | - | - | 10μA | - | - | - | - | - | - | - | - | 7.2 ns | 10μA | 7.2 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | -128mA | 128mA | - | - | Single Supply | - | - | - | - | 3.6V | 2.3V | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
NC7SZ384M5X ON Semiconductor | 14408 | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 20Ohm | Tin (Sn) | - | - | 4.5V | DUAL | GULL WING | - | 1 | - | - | 7SZ384 | - | - | - | - | 5V | 1 x 1:1 | Non-Inverting | 5V | 1 | - | - | - | - | 2 | - | - | - | - | 1 | SPST | 250 ps | 10μA | 5.5 ns | LVC/LCX/Z | - | - | - | - | 3-STATE | - | Single | - | - | 1b | - | - | - | - | - | - | 128mA | - | - | Single Supply | - | - | - | - | - | 4V | - | 1.25mm | 3mm | 1.7mm | - | No | No SVHC | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools