- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Battery Chemistry
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Adjustable Threshold | Max Output Voltage | Min Input Voltage | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Threshold Voltage | Switching Frequency-Max | Fault Protection | Battery Chemistry | Number of Cells | Drain to Source Resistance | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Max Charge Current | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BQ24170RGYT Texas Instruments | 191 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 1.6MHz | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | - | - | 8542.39.00.01 | - | QUAD | - | 260 | 1 | - | 0.5mm | - | BQ24170 | 24 | - | - | 13.5V | 4A | - | - | - | - | - | 17V | 4.5V | BATTERY CHARGE CONTROLLER | - | - | - | 4A | - | 13.5V | 4V | - | PULSE WIDTH MODULATION | 5mA | 17V | - | BUCK | +3.6V | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 ~ 3 | - | - | Current | Constant - Programmable | - | 4.2V | - | 1mm | 5.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP73223-C2SI/MF Microchip Technology | 1 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | Industrial grade | 7.243V | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 3 (168 Hours) | 10 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | DUAL | - | 260 | 1 | 4.6V | 0.5mm | 40 | MCP73223 | 10 | - | - | 7.2V | 1.1A | - | - | - | 1 | - | 13V | 4.2V | POWER SUPPLY SUPPORT CIRCUIT | 700μA | - | - | 1.1A | NO | 7.243V | - | 18V | - | - | 4V | 7.157V | - | - | - | Over Temperature, Over Voltage, Reverse Current | Lithium Iron Phosphate | 1 ~ 2 | 350mOhm | 16V | Current, Timer | Constant - Programmable | - | - | - | 939.8μm | 2.9972mm | 2.9972mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC4010CFE#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 16 | - | - | - | - | 0°C~85°C TA | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | LTC4010 | 16 | - | - | - | 2A | - | 12V | - | - | - | 34V | 4.5V | BATTERY CHARGE CONTROLLER | - | - | - | - | - | 5.5V | 4.5V | 34V | PULSE WIDTH MODULATION | - | 34V | 4.5V | PUSH-PULL | - | 615kHz | - | Multi-Chemistry | 1 ~ 16 | - | - | Timer | Constant - Programmable | - | - | 4A | 950μm | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP73833T-AMI/UN Microchip Technology | 39476 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.5mm | 40 | MCP73833 | 10 | - | - | 4.5V | - | - | - | 3.8/5.5V | 1 | - | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.2A | YES | - | - | - | - | 3mA | 6V | - | - | - | - | Over Temperature | Lithium Ion/Polymer | 1 | - | - | Current | Constant - Programmable | 1.1A | 4.2V | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP73833-AMI/MF Microchip Technology | 2500 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | Industrial grade | - | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | - | DUAL | - | 260 | 1 | 5.2V | 0.5mm | 40 | MCP73833 | 10 | - | - | 4.5V | 1A | - | - | 3.8/5.5V | 1 | - | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.2A | YES | 4.533V | - | - | - | 3mA | 6V | 4.168V | - | - | - | Over Temperature | Lithium Ion/Polymer | 1 | - | - | Current | Constant - Programmable | 1.1A | 4.2V | - | 950μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP73833T-FCI/MF Microchip Technology | 29342 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | - | 0.5mm | 40 | MCP73833 | 10 | - | - | 4.2V | - | - | - | 3.8/5.5V | 1 | - | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | 2mA | - | - | 1A | YES | - | - | - | - | 3mA | 6V | - | - | - | - | Over Temperature | Lithium Ion/Polymer | 1 | - | - | Current | Constant - Programmable | - | 4.2V | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BQ2057WSNTR Texas Instruments | 3366 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | BQ2057 | 8 | - | - | 8.4V | - | - | - | - | 1 | - | 15V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 2A | YES | - | 4.5V | - | - | 4mA | 15V | - | - | - | - | - | Lithium Ion/Polymer | 2 | - | - | Current | Constant - Programmable | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BQ24075RGTT Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | 22.906415mg | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | SMD/SMT | EAR99 | - | - | - | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | BQ24075 | 16 | - | - | 4.2V | 4.5A | - | - | 4.5/6.3V | 1 | USB | 6.4V | 4.35V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.5A | YES | 5.6V | 4.3V | 26V | - | - | 6.4V | 5.4V | - | 6.6 | - | Over Temperature, Over Voltage, Reverse Current, Short Circuit | Lithium-Ion | 1 | - | - | Current, Timer | Constant - Programmable | - | 4.2V | - | 1mm | 3mm | 3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP73831T-3ACI/OT Microchip Technology | 4347 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5.35V | - | 40 | MCP73831 | 5 | - | Not Qualified | 4.35V | - | - | - | - | 1 | - | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | 510μA | - | - | 505mA | YES | - | - | - | - | - | 6V | - | - | - | - | Over Voltage | Lithium Ion/Polymer | 1 | - | - | Current | Constant - Programmable | 500mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MCP73832T-3ACI/OT Microchip Technology | 25888 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP73832 | 5 | - | - | 4.35V | - | - | - | - | 1 | - | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 10mA | YES | - | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium Ion/Polymer | 1 | - | - | Current | Constant - Programmable | 500mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP73837-FCI/UN Microchip Technology | 33000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Industrial grade | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5.2V | 0.5mm | 40 | MCP73837 | 10 | - | - | 4.2V | - | - | - | 5V | 1 | USB | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.2A | YES | - | - | 7V | - | 3mA | 6V | - | - | - | - | Over Voltage | Lithium Ion/Polymer | 1 | 350mOhm | - | - | Constant - Programmable | 1.1A | - | - | 939.8μm | 2.9972mm | 2.9972mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP73811T-420I/OT Microchip Technology | 9350 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | 4.2V | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5.2V | - | 40 | MCP73811 | 5 | - | - | 4.2V | - | - | - | 5V | 1 | - | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | 1mA | - | - | 450mA | NO | 4.2V | - | 7V | - | - | 6V | - | - | - | - | - | Lithium Ion/Polymer | 1 | 400mOhm | - | - | Constant | - | - | - | 1.3mm | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BQ2057CTSTR Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 33.594185mg | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | BQ2057 | 8 | - | - | 4.2V | - | - | - | - | 1 | - | 15V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 2A | YES | - | 4.5V | - | - | 4mA | 15V | - | - | - | - | - | Lithium Ion/Polymer | 1 | - | - | Current | Constant - Programmable | - | - | 2A | 1.2mm | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BQ24075TRGTT Texas Instruments | 26750 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | 50.008559mg | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | DETECTION THRESHOLD VOLTAGE IS 0.08V; I/P ACCEPTS UP TO 26V WITHOUT DAMAGE, BUT OPERATN IS SUSPENDED | - | 2.3W | QUAD | - | 260 | 1 | 5V | 0.5mm | - | BQ24075 | 16 | - | - | 4.2V | 4.5A | - | - | 4.5/6.3V | 1 | USB | 6.4V | 4.35V | POWER SUPPLY SUPPORT CIRCUIT | 1.5mA | - | - | 1.5A | YES | 5.6V | 4.3V | - | - | - | 6.4V | 5.4V | - | 6.6 | - | Over Temperature, Over Voltage, Reverse Current, Short Circuit | Lithium-Ion | 1 | - | - | Current, Timer | Constant - Programmable | - | 4.2V | - | 1mm | 3mm | 3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BQ2004SN Texas Instruments | 90 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 141.690917mg | 300kHz | - | - | -20°C~70°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | BQ2004 | 16 | - | - | 4.5V | - | 5V | - | 5V | 1 | - | 5.5V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 3mA | - | - | 2A | NO | - | 4.5V | - | - | - | 5.5V | - | - | - | - | - | Multi-Chemistry | 1234 | - | - | Voltage | Constant Pulsed | - | - | 2A | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP73871-2AAI/ML Microchip Technology | 2888 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | Industrial grade | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | QUAD | - | 260 | 1 | 5.35V | 0.5mm | 40 | MCP73871 | 20 | - | - | 4.2V | 1A | - | - | 5V | 1 | USB | 6V | 4.5V | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | 1A | YES | - | - | - | - | 3.75mA | 6V | - | - | - | - | Over Temperature | Lithium Ion/Polymer | 1 | 200mOhm | - | Timer | Constant - Programmable | 1.1A | - | - | 880μm | 4mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BQ24072RGTR Texas Instruments | 91925 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | 22.906415mg | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | - | - | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | BQ24072 | 16 | - | - | 4.2V | - | - | - | 4.5/6.3V | 1 | USB | 6.4V | 4.35V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.5A | YES | - | 4.3V | - | - | - | 26V | - | - | 6.6 | - | Over Temperature, Over Voltage, Reverse Current, Short Circuit | Lithium-Ion | 1 | - | - | Current, Timer | Constant - Programmable | - | 4.2V | - | 1mm | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STC4054GR STMicroelectronics | 15000 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | STC4054 | 5 | - | - | 4.2V | 800mA | - | - | 5V | 1 | - | 6.5V | 4.25V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 800mA | YES | - | 4.2V | 6.5V | - | - | 6.5V | - | - | - | - | - | Lithium-Ion | 1 | - | - | Current | Constant - Programmable | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP73828-4.2VUA Microchip Technology | 9800 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -20°C~85°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5.2V | 0.65mm | 40 | MCP73828 | 8 | - | - | 4.2V | 75mA | - | - | 5V | 1 | - | 5.5V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 560mA | 560mA | - | - | YES | 4.242V | - | - | - | 0.56mA | - | 4.158V | - | - | - | - | Lithium-Ion | 1 | - | - | - | Constant - Programmable | - | - | - | 1.18mm | 3.1mm | 5.08mm | - | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() MCP73834-FCI/UN Microchip Technology | 2500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Industrial grade | 4.533V | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | 1.54W | DUAL | GULL WING | 260 | 1 | 5.2V | 0.5mm | 40 | MCP73834 | 10 | 2 | - | 4.5V | - | - | - | 3.8/5.5V | 1 | - | 6V | 3.75V | POWER SUPPLY SUPPORT CIRCUIT | - | - | 1.54W | 1A | YES | 4.5V | - | 6V | - | 3mA | 6V | 4.168V | - | - | - | Over Temperature | Lithium Ion/Polymer | 1 | 300mOhm | - | Current | Constant - Programmable | 1.1A | 4.2V | - | 850μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |