- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Output Voltage 1 | Min Input Voltage | Max Input Voltage | Supply Type | Supply Current-Max (Isup) | Threshold Voltage | Interface IC Type | Switching Frequency-Max | Dropout Voltage1-Max | Fault Protection | Battery Chemistry | Number of Cells | Consumer IC Type | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Number of Batteries | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BQ20Z70PW-V150 Texas Instruments | 23 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | -40°C~85°C TA | Tube | - | Impedance Track™ | e4 | - | Not For New Designs | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | BQ20Z70 | - | Battery Monitor | - | - | - | 2.5V | - | - | - | - | 1 | SMBus | 2.6V | 2.4V | POWER SUPPLY MANAGEMENT CIRCUIT | 475μA | - | - | NO | - | - | - | 2V | - | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 2 ~ 4 | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC2941IDCB#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | 6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | DUAL | NO LEAD | NOT SPECIFIED | 4.2V | 0.5mm | NOT SPECIFIED | LTC2941 | - | Battery Monitor | - | Not Qualified | - | - | - | - | 3/5V | - | 1 | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | 2.7V | 5.5V | - | - | - | - | - | - | - | Lithium-Ion | 1 | - | - | - | - | - | - | - | - | 0.8mm | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BQ28550DRZT Texas Instruments | 11152 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 12-VFDFN Exposed Pad | YES | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 12 | - | EAR99 | - | - | DUAL | - | 260 | 3.6V | - | - | BQ28550 | - | Multi-Function Controller | - | - | 2.5V | 3.6V | - | 5.5V | - | 2.45V | 1 | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | 1 | - | - | - | - | - | - | - | 1mm | - | 4mm | 2.5mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1579CGN-3.3#PBF Linear Technology/Analog Devices | 35 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C~125°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | - | 0.635mm | 30 | LT1579 | - | Power Management | - | Not Qualified | 3.3V | - | Positive | - | - | - | - | - | - | - | - | - | 300mA | - | - | - | 3.3V | 2.7V | - | - | - | - | - | - | 0.75V | Over Current, Over Temperature, Reverse Battery, Reverse Current | Multi-Chemistry | 1 | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BQ771611DPJT Texas Instruments | 25750 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~110°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | DUAL | NO LEAD | 260 | - | 0.65mm | NOT SPECIFIED | BQ771611 | - | Battery Protection | - | Not Qualified | 30V | 20V | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 14mA | - | - | - | - | - | - | - | 0.002mA | 4.35 | - | - | - | Over Voltage | Lithium-Ion | 2 ~ 4 | - | - | - | - | - | - | - | 800μm | - | 4mm | 3mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS650231YFFR Texas Instruments | 1541 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 49-UFBGA, DSBGA | - | 49 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 2 (1 Year) | 49 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | - | 3.6V | 0.4mm | - | TPS650231 | - | Power Management | - | - | - | - | - | 6V | 3.6V | 2.5V | 1 | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | 85μA | - | - | - | - | 3mA | - | - | 2550kHz | - | Over Temperature | Lithium Ion/Polymer | 1 | - | - | - | - | - | - | - | 625μm | - | 0m | 0m | 425μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BQ27505YZGT-J2 Texas Instruments | 111 |
| - | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 12-UFBGA, DSBGA | - | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Impedance Track™ | e1 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | BQ27505 | - | Battery Monitor | - | - | - | 2.5V | - | - | - | - | 1 | I2C | 2.6V | 2.4V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 1 | - | - | - | - | - | - | - | 625μm | - | 0m | 0m | 375μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BQ2085DBTR Texas Instruments | 117 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | 124.000814mg | -20°C~85°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 2 (1 Year) | 38 | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 3.3V | 0.5mm | - | BQ2085 | - | Battery Monitor | - | - | - | 3.3V | - | 3.6V | - | 3V | 1 | SMBus | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Lithium Ion/Polymer | - | - | - | - | - | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6041GUL-E2 ROHM Semiconductor | 110 |
| - | 10 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 9-UFBGA, CSPBGA | - | 9 | - | -35°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 5V | 0.5mm | NOT SPECIFIED | BD604* | - | Battery Protection | - | Not Qualified | - | 28V | - | - | - | - | - | - | - | - | - | - | - | 90μA | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | Over Current, Over/Under Voltage | - | - | - | 4000 µs | 1.2A | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE | SINK | - | - | 0.55mm | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BQ26501PWG4 Texas Instruments | 36 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 33.594185mg | -20°C~70°C TA | Tube | - | bqJUNIOR™ | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | DUAL | GULL WING | 260 | 3V | 0.65mm | - | BQ26501 | - | Battery Monitor | - | - | - | - | - | - | - | - | 1 | HDQ | 4.5V | 2.6V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Lithium Ion/Polymer | 1 | - | - | - | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BQ30Z554DBT-R1 Texas Instruments | 7560 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 30-TFSOP (0.173, 4.40mm Width) | - | 30 | 97.49401mg | -40°C~85°C TA | Tube | - | Impedance Track™ | e4 | yes | Active | 2 (1 Year) | 30 | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 14.4V | 0.5mm | - | BQ30Z554 | - | Battery Monitor | - | - | 3.3V | - | - | - | - | 3.8V | 1 | SMBus | 25V | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | 2mA | - | YES | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 2 ~ 4 | - | - | - | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP9101CAK6-CITRG1 Diodes Incorporated | In Stock | - | Datasheet | 23 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 6 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 3.5V | 0.95mm | 30 | - | R-PDSO-G6 | Battery Protection | - | - | - | - | - | 5.5V | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Over Current, Over Voltage | Lithium Ion/Polymer | 1 | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC2942CDCB#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | 6 | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | DUAL | - | 260 | 2.8V | 0.5mm | - | LTC2942 | - | Battery Monitor | - | - | - | - | - | - | 3/5V | - | 1 | I2C | 5.5V | 2.7V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | 2.7V | 5.5V | - | 0.42mA | - | - | - | - | - | Lithium-Ion | 1 | - | - | - | - | - | - | - | - | 0.8mm | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BQ29449DRBT Texas Instruments | 44 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | -40°C~110°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | DUAL | - | 260 | 17V | 0.65mm | - | BQ29449 | - | Battery Protection | - | - | 4.3V | - | - | - | - | - | 1 | - | 25V | 4V | POWER SUPPLY SUPPORT CIRCUIT | 2μA | - | - | NO | - | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium-Ion | 2 ~ 4 | - | - | - | - | - | - | 4 | 1mm | - | 3mm | 3mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BQ29702DSET Texas Instruments | 38 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | DUAL | NO LEAD | 260 | 3.6V | 0.5mm | NOT SPECIFIED | BQ29702 | - | Battery Protection | - | - | - | 28V | - | 8V | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 1 | - | - | - | - | - | - | - | 800μm | - | 1.5mm | 1.5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BQ2040SN-C408 Texas Instruments | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 4.25V | 1.27mm | - | BQ2040 | - | Battery Monitor | - | - | 3.65V | 4.25V | - | - | - | - | 1 | SMBus | 6.5V | 3V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage | Multi-Chemistry | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP9211SA-AN-HAC-7 Diodes Incorporated | 2778 | - | Datasheet | 23 Weeks | - | - | - | Surface Mount | 6-UDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 260 | - | - | 30 | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Voltage | Lithium-Ion | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP9101CAK6-CKTRG1 Diodes Incorporated | 687 | - | Datasheet | 22 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 6 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 3.5V | 0.95mm | 30 | - | R-PDSO-G6 | Battery Protection | - | - | - | - | - | 5.5V | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Over Current, Over Voltage | Lithium Ion/Polymer | 1 | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD7284WBSWZ Analog Devices Inc. | 240 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 64-LQFP Exposed Pad | YES | 64 | - | -40°C~150°C TJ | Tray | - | - | - | no | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | 260 | - | 0.5mm | 30 | AD7284 | - | Battery Monitor | - | - | - | - | - | 40V | - | 10V | 8 | SPI | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Over/Under Voltage | Lithium-Ion | 8 | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() FSA881UMX ON Semiconductor | 13632 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | 6.54mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | QUAD | - | - | - | 0.4mm | - | FSA881 | - | Multi-Function Controller | 1 | - | - | - | - | - | - | - | - | I2C, USB | 4.4V | 3V | - | - | - | - | - | - | - | 3V | 4.4V | Single | - | - | - | - | - | Over Voltage | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 475μm | - | 1.8mm | 2.6mm | - | No | - | RoHS Compliant | - |