- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Switcher Configuration | Threshold Voltage | Switching Frequency-Max | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6847KARD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 714mW | DUAL | GULL WING | 260 | 3.6V | 0.65mm | - | - | MAX6847 | - | Battery Monitor | - | - | - | - | - | 1 | - | 5.5V | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | 0.007mA | 600mV | 630mV | - | +2.625V | - | - | Multi-Chemistry | 1 | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAPTZD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.6V AND 2.1V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6439UTEIRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 695mW | DUAL | GULL WING | 260 | - | 0.95mm | - | - | MAX6439 | - | Battery Monitor | - | - | - | 1.2/5V | - | 1 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 3.413V | 3.588V | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABGYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABHTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACGVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABISD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFGWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.1V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KADJZD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.9V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFGYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFHRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.1V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KADJWD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.9V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() LC05511Z04XATBG ON Semiconductor | 45000 |
| Datasheet | 4 Weeks | - | Surface Mount | - | - | - | 6-WLCSP (0.85x1.17) | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Voltage | Lithium-Ion | 1 | - | - | - | - | - | ||
![]() LTC2941IDCB#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 6-WFDFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 4.2V | 0.5mm | - | NOT SPECIFIED | LTC2941 | R-PDSO-N6 | Battery Monitor | Not Qualified | - | 5.5V | 3/5V | 2.7V | 1 | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | Lithium-Ion | 1 | 0.8mm | 3mm | 2mm | ROHS3 Compliant | - | ||
![]() LTC2942CDCB-1#TRPBF Linear Technology/Analog Devices | 20 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-WFDFN Exposed Pad | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 3.6V | 0.5mm | - | NOT SPECIFIED | LTC2942 | R-PDSO-N6 | Battery Monitor | Not Qualified | - | 5.5V | 3/5V | 2.7V | 1 | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | 0.45mA | - | - | - | - | - | - | Lithium-Ion | 1 | 0.8mm | 3mm | 2mm | ROHS3 Compliant | - | ||
![]() LTC4078EDD#TRPBF Linear Technology/Analog Devices | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | 12-WFDFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 5V | 0.5mm | - | 30 | LTC4078 | - | Power Management | Not Qualified | - | 5.5V | 5V | 4.3V | 1 | USB | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | 0.8mA | - | - | - | - | - | Over Voltage | Lithium Ion/Polymer | 1 | 0.8mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() LTC1559CS8-3.3#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1559 | - | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Short Circuit | Nickel Cadmium | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4098EUDC#TRPBF Linear Technology/Analog Devices | 20 |
| Datasheet | 16 Weeks | - | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | PowerPath™ | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | - | 0.5mm | - | NOT SPECIFIED | LTC4098 | R-PQCC-N20 | Multi-Function Controller | Not Qualified | 5V | - | - | - | - | USB | - | - | BATTERY CHARGE CONTROLLER | - | 4.35V | CURRENT-MODE | - | 5.5V | PULSE WIDTH MODULATION | - | - | - | BUCK-BOOST | - | 2650kHz | Over Voltage | Lithium Ion/Polymer | - | 0.8mm | 4mm | 3mm | ROHS3 Compliant | - | ||
![]() LTC4066EUF#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | QUAD | NO LEAD | 260 | - | 0.5mm | - | 30 | LTC4066 | S-PQCC-N24 | Multi-Function Controller | Not Qualified | 5V | - | - | - | - | USB | - | - | BATTERY CHARGE CONTROLLER | - | 4.35V | VOLTAGE-MODE | 0.525A | 5.5V | - | - | - | - | SINGLE | - | - | Over Current | Lithium-Ion | 1 | 0.8mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() LTC1559CS-5#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | - | - | - | 30 | LTC1559 | - | Power Management | Not Qualified | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 4.4V | VOLTAGE-MODE | - | 5.5V | - | - | - | - | SINGLE | - | - | Over Temperature, Short Circuit | Nickel Cadmium | 1 | - | 9.9mm | 3.9mm | ROHS3 Compliant | - |