- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Interface IC Type | Fault Protection | Battery Chemistry | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KAKRZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMSVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKSSD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.5V AND 1.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | - | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAOTSD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.6V AND 2.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAIYD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEGVD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFHRD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.1V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEGZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEIVD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAJYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABJYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABJZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEHVD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFGZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.1V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KADJTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.9V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEHYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEHTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | 1.2/5V | - | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14655EWC T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | MAX14655 | Battery Protection | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Over Current, Over Temperature, Over Voltage | Lithium-Ion | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX14671EWL T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Reverse | Surface Mount | 15-WFBGA, WLBGA | 15 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | 15 | EAR99 | Tin/Silver/Copper - with Nickel barrier | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 5V | 0.4mm | - | MAX14671 | Battery Protection | 28V | 3/28V | 3V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | YES | - | Over Temperature, Over Voltage, Reverse Battery | - | 0.69mm | 2.137mm | 1.567mm | No | ROHS3 Compliant | - |