- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Interface IC Type | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KAAJYD3+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAGWD7+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAJRD7+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACGWD7+T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX14654EWC+T Maxim Integrated | 12183 | - | Datasheet | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | - | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX14654 | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Over Current, Over Temperature, Over Voltage | Lithium-Ion | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6870-PLQW Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-VQFN (7x7) | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | ATA6870 | - | Battery Monitor | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | Over/Under Voltage | Multi-Chemistry | 3 ~ 6 | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6433UK/GG8 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6442KAFJVD7+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 3.1V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6429BGUR+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429NQUR+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6430FGUS+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6430 | - | Battery Monitor | - | 5.5V | - | - | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | 2 | - | - | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6432AGUS+T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQVD7+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6429EHUR+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 0.95mm | NOT SPECIFIED | MAX6429 | R-PDSO-G3 | Battery Monitor | Not Qualified | - | 5.5V | 1.2/5V | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | - | - | - | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6429MQUR+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429AJUR+T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432PSUS+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6432CGUS+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX16914AUB/V+ Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | No | -40°C~125°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | MATTE TIN | - | - | 707mW | DUAL | GULL WING | 260 | 14V | 0.5mm | - | MAX16914 | - | Battery Protection | - | - | - | - | - | 1 | - | 19V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 29μA | YES | 1 | 0.057mA | - | - | 1.164V | 1.236V | - | Over Voltage, Reverse Battery | - | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX6442KAEGYD3+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free |