- Manufacturer
- Display Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Terminal Position
- Base Part Number
- Number of Pins
Attribute column
Categories
PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Current - Supply | Max Output Voltage | Input Voltage (Min) | Family | Min Input Voltage | Logic Function | Number of Inputs | Max Input Voltage | Halogen Free | Converter Type | Supply Type | Control Technique | Bandwidth | Supply Current-Max (Isup) | Resolution | Sampling Rate | Logic IC Type | Number of Analog In Channels | Max I(ol) | Max Dual Supply Voltage | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Display Type | Integral Nonlinearity (INL) | Interface IC Type | Min Dual Supply Voltage | Screening Level | Number of A/D Converters | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Conversion Rate | Number of LEDs | Analog Input Voltage-Max | Power Supply Current-Max (ICC) | Output Format | Negative Supply Voltage-Nom | fmax-Min | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Number of Segments | Analog Input Voltage-Min | Multiplexed Display Capability | Display Mode | Touchscreen | Input Conditioning | Data Input Mode | Digits or Characters | Number of Backplanes | Number of Digits/Characters | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM3914N-1 Texas Instruments | 100 | - | Datasheet | - | - | - | Surface Mount, Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | - | 0°C~70°C | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 18 | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | SELECTABLE DOT MODE | 8542.39.00.01 | - | 1.365W | 3V~20V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 40 | LM3914 | 18 | - | 1.34V | - | - | - | - | - | - | Dot/Bar Display | - | - | - | - | 6.1mA | - | 9.2mA | 1.365W | 30mA | 9.2mA | - | - | - | - | - | - | 1.34V | - | - | 1.2V | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | NO | BAR GRAPH | - | - | - | - | - | - | 3.3mm | - | 22.86mm | 6.35mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TC7106CKW Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | 1 | - | - | 0°C~70°C | Tray | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1W | - | QUAD | GULL WING | 260 | 1 | 4.5V | 0.8mm | - | - | 40 | TC7106 | 44 | - | 700mV | 9V | - | Unipolar | - | - | - | 7 Segment | - | Parallel | - | - | 800μA | - | 1.8mA | 1W | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | 0.4375 B | - | - | 1 | - | - | BINARY | - | - | LCD | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | -4.5V | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4511M Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 141.690917mg | 1 | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | 114mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | - | 74HC4511 | 16 | 7 | - | - | - | Non-Inverting | 6V | - | 2V | 7 Segment | - | BCD | - | - | 8μA | 50pF | - | - | 4mA | - | 7 | 60 ns | 8μA | - | 450 ns | - | - | - | HC/UH | 2V | Decoder, Demultiplexer | 4 | 6V | - | - | - | - | 28MHz | - | - | - | SEVEN SEGMENT DECODER/DRIVER | - | 0.0052 A | - | - | - | - | LED | - | - | - | - | - | -10mA | - | 5.2mA | - | - | - | 0.08mA | - | - | - | - | - | - | - | - | - | - | LATCHED | - | 1 Digit | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14511BDR2G ON Semiconductor | 1119 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MC14511B | 16 | 7 | - | - | - | Non-Inverting | - | - | 3V | 7 Segment | - | BCD | - | - | 10μA | - | - | - | - | - | - | 1.44 μs | 20μA | - | 1.44 μs | - | - | - | CMOS | - | Decoder, Latch | 4 | - | Halogen Free | - | - | - | - | - | - | - | SEVEN SEGMENT DECODER/DRIVER | - | - | - | - | - | - | LED, LCD, Vacuum Fluorescent (VF) | - | - | - | - | - | -25mA | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LATCHED | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM3914V Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | 0°C~70°C | Tube | - | - | e0 | - | Obsolete | 2A (4 Weeks) | 20 | - | EAR99 | Tin/Lead (Sn/Pb) | SELECTABLE DOT MODE | - | - | 1.365W | 3V~20V | QUAD | J BEND | 250 | 1 | 5V | - | - | - | 30 | LM3914 | 20 | - | 1.34V | - | - | - | - | - | - | Dot/Bar Display | 10 | - | 1 | - | 6.1mA | - | 9.2mA | 1.365W | 30mA | 9.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED, LCD, Vacuum Fluorescent (VF) | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | NO | BAR GRAPH | - | - | ANALOG | 10 Steps | - | - | - | 4.57mm | - | 8.89mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AY0438-I/P Microchip Technology | 2500 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount, Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | - | - | - | -40°C~85°C | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | EAR99 | - | - | 8542.39.00.01 | - | 250mW | 3V~8.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 1.5MHz | - | AY0438 | 40 | - | 12V | - | - | - | - | 5V | - | 32 Segment | - | Parallel | - | - | - | - | 60μA | 250mW | - | 60μA | - | - | - | - | - | 25μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | NO | - | No | - | SERIAL | 16 Characters | 1-BP | - | 5.207mm | - | 52.58mm | 14.1478mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM5453V Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | -40°C~85°C | Tube | - | COPS™ | e0 | no | Obsolete | 2A (4 Weeks) | 44 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | 350mW | 3V~10V | QUAD | J BEND | 220 | 1 | 5V | 1.27mm | - | 1MHz | - | MM5453 | 44 | - | - | - | - | - | - | 3/10V | - | 7 Segment + DP, Alphanumeric and Bar Graph | - | Serial | - | - | - | - | 40μA | 350mW | - | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | NO | - | - | - | - | 4.5 Digits | 1-BP | - | - | 4.57mm | 16.51mm | 16.51mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC7117CLW Microchip Technology | 12 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | 1 | - | - | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | QUAD | J BEND | 245 | 1 | 5V | - | - | - | 40 | TC7117 | 44 | - | - | 5V | - | Unipolar | - | 9V | - | 7 Segment | - | - | - | - | 800μA | - | - | 1.23W | - | 1.8mA | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | - | - | - | 1 | - | - | BINARY | - | 0.05% | LED | - | - | - | - | - | - | 5V | - | - | 7 | - | - | PARALLEL, WORD | - | - | - | - | 24 | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC7135CDW Texas Instruments | 3 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | 730.794007mg | 1 | - | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TLC7135 | 28 | - | 5V | 5.25V | - | Bipolar | - | - | - | - | - | BCD | - | - | 1mA | - | 1mA | 5mW | - | 3mA | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | 1.75 B | 3 ksps | - | 1 | - | - | BINARY CODED DECIMAL | 5mW | 0.005% | LED, LCD | 0.5 LSB | - | - | - | - | - | 5V | - | - | - | 6V | - | PARALLEL, 4 BITS | -5V | - | 6V | 4V | - | -7V | - | - | - | - | - | A/D 4.5 Digits | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM5450YV-TR Microchip Technology | 5178 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | 500kHz | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 3 (168 Hours) | 44 | - | EAR99 | - | - | 8542.39.00.01 | - | - | 4.75V~11V | QUAD | J BEND | 245 | 1 | - | 1.27mm | 15mA | - | 40 | MM5450 | - | 35 | 1.8V | - | - | - | - | - | - | - | - | Serial | - | - | 10mA | - | 10mA | 1W | 15mA | 10mA | - | - | - | - | - | - | - | - | - | 4.75V | - | - | 11V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | TS 16949 | - | - | - | 25mA | - | - | - | - | - | - | 0.5 MHz | - | - | 34 | - | NO | SEGMENT | - | - | - | - | - | 4-DIGIT | - | 4.57mm | 16.56mm | 16.56mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STOD2540PUR STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | NRND (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 3V~5.5V | QUAD | - | - | 1 | - | 0.65mm | - | - | - | STOD2540 | 8 | - | 25V | 5.5V | 3.6V | - | - | 3.3/5V | - | Display Matrix | - | - | - | SWITCHING REGULATOR | 400μA | - | - | - | 40mA | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | PULSE FREQUENCY MODULATION | - | 1.2mA | - | - | - | - | - | - | - | - | - | PMOLED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM3914VX Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 2A (4 Weeks) | 20 | - | EAR99 | Tin/Lead (Sn/Pb) | SELECTABLE DOT MODE | 8542.39.00.01 | - | 1.365W | 3V~20V | QUAD | J BEND | 250 | 1 | 5V | 1.27mm | - | - | - | LM3914 | 20 | - | 1.28V | - | - | - | - | - | - | Dot/Bar Display | 10 | - | - | - | 6.1mA | - | 9.2mA | 1.365W | - | 9.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED, LCD, Vacuum Fluorescent (VF) | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | NO | BAR GRAPH | - | - | ANALOG | 10 Steps | - | - | - | 4.57mm | - | 8.89mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC14433COG Microchip Technology | 4 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | 0°C~70°C | Tube | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | - | - | - | - | 940W | 4.5V~8V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | TC14433 | 24 | - | 5V | 8V | - | Unipolar | - | - | - | 7 Segment | 1 | BCD | - | - | 1.8mA | - | - | 940mW | - | - | - | - | - | 7.4mA | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | 0.4375 B | 25 sps | - | 1 | - | 8V | BINARY CODED DECIMAL | - | 0.05% | LED | - | - | 4.5V | - | - | - | 5V | - | 25 sps | - | 0.2V | - | SERIAL | -5V | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7106ACKW Microchip Technology | 11200 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | 1 | - | - | 0°C~70°C | Tray | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1W | 9V | QUAD | GULL WING | 260 | 1 | 4.5V | 0.8mm | - | - | 40 | TC7106A | 44 | - | 700mV | 5V | - | Unipolar | - | - | - | 7 Segment | - | - | - | - | 800μA | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | - | - | - | 1 | - | - | BINARY | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | -4.5V | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7116ACKW Microchip Technology | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | - | - | - | 0°C~70°C | Tray | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1W | - | QUAD | GULL WING | 260 | 1 | 9V | 0.8mm | - | - | 40 | TC7116A | 44 | - | 700mV | 9V | - | Unipolar | - | 9V | - | 7 Segment | 1 | - | - | - | 800μA | - | - | 1W | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | 0.4375 B | - | - | 1 | - | - | BINARY | 10mW | 0.05% | LCD | - | - | - | - | - | - | - | - | - | - | 3.35V | - | PARALLEL, WORD | - | - | - | - | - | 2.7V | - | - | - | - | - | A/D 3.5 Digits | - | - | 2.1mm | - | 10.1mm | 10.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7126ACPL Microchip Technology | 379 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | - | - | - | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.23W | - | DUAL | - | - | 1 | 9V | 2.54mm | - | - | - | TC7126A | 40 | - | - | 9V | - | Unipolar | - | 9V | - | 7 Segment | - | Parallel | - | - | 55μA | - | 55μA | 1.23W | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | 0.4375 B | - | - | 1 | - | - | BINARY | - | - | LCD | - | - | - | - | 1 | - | - | - | - | - | 0.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.06mm | - | 52.45mm | 14.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC7106CPL Microchip Technology | 50000 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | 1 | - | Commercial grade | 0°C~70°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.23W | - | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | TC7106 | 40 | - | 700mV | 9V | - | Unipolar | - | - | - | 7 Segment | - | Parallel | - | - | 800μA | - | 800μA | 1.23W | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | Single | - | - | - | 0.4375 B | - | - | 1 | - | - | BINARY | 1.23W | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | -4.5V | - | - | - | - | 2.7V | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.95mm | - | 53.21mm | 14.73mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM5452N Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | - | - | - | -40°C~85°C | Tube | - | COPS™ | e0 | no | Obsolete | 1 (Unlimited) | 40 | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | DATA ENABLE INPUT | 8542.39.00.01 | - | 350mW | 3V~10V | DUAL | - | - | 1 | 5V | 2.54mm | - | 1MHz | - | MM5452 | 40 | - | 50mV | - | - | - | - | 3/10V | - | 7 Segment + DP, Alphanumeric and Bar Graph | - | Serial | - | - | - | - | 40μA | 350mW | 500mA | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | NO | - | - | - | - | 4.5 Digits | 1-BP | - | - | 5.334mm | 52.235mm | 15.24mm | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() TC7106ACPL Microchip Technology | 1052 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | 1 | - | - | 0°C~70°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | EAR99 | Matte Tin (Sn) | - | - | 10W | 1.23W | - | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | - | TC7106A | 40 | - | - | 9V | - | Unipolar | - | - | - | 7 Segment | - | Parallel | - | - | 800μA | - | 800μA | 1.23W | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | 0.4375 B | - | - | 1 | - | - | BINARY | 1.23W | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | -4.5V | - | - | - | - | 2.7V | - | - | - | - | - | A/D 3.5 Digits | - | - | 4.95mm | - | 53.21mm | 14.73mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14543BDR2G ON Semiconductor | 450 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MC14543B | 16 | 7 | - | - | - | Inverting, Non-Inverting | - | - | 3V | 7 Segment | - | BCD | - | - | 10μA | - | - | 500mW | - | - | - | 1.65 μs | 20μA | - | 1.65 μs | - | - | - | - | - | Decoder, Latch | 4 | - | Halogen Free | - | - | - | - | - | - | - | SEVEN SEGMENT DECODER/DRIVER | - | - | - | - | - | - | LCD | - | - | - | - | - | -4.2mA | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LATCHED | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |