- Manufacturer
- Display Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Terminal Position
- Base Part Number
- Number of Pins
Attribute column
Categories
PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Current - Supply | Max Output Voltage | Family | Min Input Voltage | Logic Function | Slew Rate | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Converter Type | Bandwidth | Resolution | Sampling Rate | Logic IC Type | Number of Analog In Channels | Max I(ol) | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Display Type | Max Frequency | Interface IC Type | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Number of LEDs | Power Supply Current-Max (ICC) | Number of Input Lines | Consumer IC Type | fmax-Min | Supply Voltage1-Nom | Number of Segments | Analog Input Voltage-Min | Multiplexed Display Capability | Display Mode | Touchscreen | Input Conditioning | Data Input Mode | Digits or Characters | Number of Backplanes | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC75827W-E ON Semiconductor | 32 |
| Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | - | - | -40°C~85°C | Tray | 2014 | - | - | - | Not For New Designs | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | 200mW | 2.7V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | 153 Segment, 200 Segment | - | Serial | - | - | - | 250μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | 45.6kHz | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LC75857W-E ON Semiconductor | 409 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | - | LQFP | - | 64 | - | - | - | - | Tray | 2004 | - | e6 | yes | Active | 4 (72 Hours) | 64 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | - | 8542.39.00.01 | - | - | 200mW | - | QUAD | GULL WING | - | - | - | 0.5mm | - | - | - | - | 64 | - | - | - | - | - | - | - | - | 3/5V | INDUSTRIAL | - | - | - | Serial | - | 6V | 2.7V | 300μA | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | 76kHz | - | - | - | - | - | - | - | - | - | - | 164 | - | - | SEGMENT | - | - | - | - | 4-BP | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM3915N-1/NOPB Texas Instruments | 33258 | - | Datasheet | - | - | Tin | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | 4.535924g | - | - | 0°C~70°C | Tube | - | - | - | no | Obsolete | 1 (Unlimited) | 18 | Through Hole | EAR99 | - | - | - | SELECTABLE DOT MODE | 8542.39.00.01 | - | - | 1.365W | 3V~25V | DUAL | - | - | 1 | - | 2.54mm | - | - | - | LM3915 | 18 | - | 10 | - | 1.28V | - | - | - | - | - | - | - | Dot/Bar Display | - | - | - | - | - | - | - | 9.2mA | 1.365W | 30mA | 9.2mA | - | - | - | - | 6.1mA | 1.34V | - | 3V | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | LED, LCD, Vacuum Fluorescent (VF) | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | 10 | - | NO | BAR GRAPH | - | - | - | 10 Steps | - | 3.9mm | - | 22.86mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC7117CPL Microchip Technology | 50000 |
| Datasheet | 1 Weeks | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | 1 | Commercial grade | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 10W | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | TC7117 | 40 | - | - | - | 700mV | - | - | Unipolar | - | 9V | - | - | 7 Segment | - | Parallel | - | - | - | 800μA | - | - | 1.23W | - | 1.8mA | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | 0.4375 B | - | - | 1 | - | BINARY | 1.23W | 0.05% | LED | - | - | - | 5V | - | 7 | - | - | - | - | - | 24 | 2.4V | - | - | - | - | - | A/D 3.5 Digits | - | 4.572mm | - | 52.4256mm | 14.097mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU9794AKV-E2 ROHM Semiconductor | 1000 |
| - | 12 Weeks | - | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 750mW | 2.5V~5.5V | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | - | 64 | - | - | Not Qualified | - | - | - | - | - | 3/5V | - | - | 140 Segment | - | 3-Wire Serial | - | - | - | 5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | 5V | 200 | - | NO | - | - | - | - | - | 4-BP | - | 1.6mm | 10mm | 10mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SN74LS47D Texas Instruments | 195 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 141.690917mg | 1 | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | RIPPLE BLANKING; LAMP TEST INPUT | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74LS47 | 16 | - | 7 | - | - | - | 5V | Inverting | - | 5V | - | - | 7 Segment | - | BCD | - | - | - | 7mA | - | - | - | - | - | 7 | 100 ns | 7mA | 100 ns | - | - | LS | 4.75V | Decoder, Demultiplexer | - | 4 | 5.25V | OPEN-COLLECTOR | - | - | 35MHz | - | - | SEVEN SEGMENT DECODER/DRIVER | - | 0.0032 A | - | - | - | LED | - | - | -50μA | - | 3.2mA | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2405T Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-11 (Formed Leads) | - | - | - | - | - | -20°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 60V~85V | - | - | - | - | - | - | unknown | - | - | LM2405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRT | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM3916N-1/NOPB Texas Instruments | 35238 | - | Datasheet | - | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | 113.398093g | - | - | 0°C~70°C | Tube | - | - | - | no | Obsolete | 1 (Unlimited) | 18 | - | EAR99 | - | - | - | SELECTABLE DOT MODE | 8542.39.00.01 | - | - | 1.365W | 3V~25V | DUAL | - | - | 1 | - | 2.54mm | - | - | - | LM3916 | 18 | - | 10 | - | 1.28V | - | - | - | - | - | - | - | Dot/Bar Display | - | - | - | - | - | - | - | 9.2mA | 1.365W | 30mA | 9.2mA | - | - | - | - | 6.1mA | - | - | 3V | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | LED, LCD, Vacuum Fluorescent (VF) | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | 10 | - | NO | BAR GRAPH | - | - | - | 10 Steps | - | 3.9mm | - | 22.86mm | 6.35mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4511PWT Texas Instruments | 12 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 61.887009mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | NOT SPECIFIED | 74HC4511 | 16 | - | 7 | Not Qualified | - | - | - | Non-Inverting | 6V | - | - | 2V | 7 Segment | 1 | BCD | - | - | - | 8μA | 50pF | - | - | 4mA | - | 7 | 60 ns | 8μA | 450 ns | - | - | HC/UH | 2V | Decoder, Demultiplexer | - | - | 6V | - | - | - | - | - | - | SEVEN SEGMENT DECODER/DRIVER | - | 0.0052 A | - | - | - | LED | - | - | -10mA | - | 5.2mA | - | 0.08mA | 4 | - | - | - | - | - | - | - | - | LATCHED | - | 1 Digit | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA85133U/2DA/Q1Z NXP USA Inc. | 12 |
| - | 7 Weeks | - | - | - | Surface Mount | Die | - | - | - | - | - | -40°C~95°C | Tray | 2008 | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Characters, 40 Characters, 320 Elements | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC75890W-2H ON Semiconductor | 6250 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | -40°C~85°C | Tray | 2011 | - | e6 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 8542.39.00.01 | - | - | - | 2.7V~3.6V | QUAD | GULL WING | - | - | - | 0.5mm | - | - | - | - | 48 | - | - | Not Qualified | - | - | 3.6V | - | - | 3/3.3V | - | - | 37 Segment, 148 Segment | - | Serial | - | - | - | 135μA | - | - | - | - | 270μA | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | 148 | - | - | - | - | - | - | - | 4-BP | 1.5mm | - | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM3915N-1 Texas Instruments | 280 | - | Datasheet | - | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | SELECTABLE DOT MODE | - | - | - | 1.365W | 3V~25V | DUAL | - | - | 1 | - | 2.54mm | - | - | - | LM3915 | 18 | - | 10 | - | 1.28V | - | - | - | - | - | - | - | Dot/Bar Display | - | - | 1 | - | - | 6.1mA | - | 9.2mA | 1.365W | 30mA | 9.2mA | - | - | - | - | - | 1.34V | - | 3V | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | LED, LCD, Vacuum Fluorescent (VF) | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | 10 | - | NO | BAR GRAPH | - | - | - | 10 Steps | - | 3.3mm | - | 22.86mm | 6.35mm | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() BU97501KV-E2 ROHM Semiconductor | 152 |
| - | 5 Weeks | - | - | Surface Mount | - | LQFP | - | 64 | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | 85°C | -40°C | - | 8542.39.00.01 | - | - | 1W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | 6V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PCA8561AHN/AY NXP USA Inc. | 3000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | - | 32 | S-PQCC-N32 | - | - | - | - | - | - | - | - | - | - | 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | 0.4 MHz | - | 18 | - | YES | - | - | - | SERIAL | 4 Characters, 9 Characters, 72 Elements | - | - | 0.85mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() HV66PG-G Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | 498.611413mg | - | - | -40°C~85°C | Tray | 2013 | - | e3 | - | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | 1.2W | 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | 5MHz | 40 | HV66 | - | - | - | - | - | - | 5.5V | - | - | 5V | - | - | - | - | Serial | - | - | - | 15mA | - | 15mA | 1.2W | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | 32 | - | YES | - | No | - | - | - | 1-BP | 2mm | - | 10mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() HV508LG-G Microchip Technology | 2662 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 142.994995mg | - | - | -5°C~60°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 700mW | 5V~10V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | HV508 | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | 700mW | - | 2.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Liquid Crystal Shutter | - | - | - | - | - | - | - | - | - | 0.0001 MHz | - | 2 | - | NO | - | No | - | - | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() BU9795AKV-E2 ROHM Semiconductor | 3000 |
| - | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | 35 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | yes | Not For New Designs | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 600mW | 2.5V~5.5V | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | - | BU9795A | 48 | - | - | - | - | - | - | - | - | 3/5V | - | - | 140 Segment | - | 3-Wire Serial | - | - | - | 20μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | 140 | - | NO | - | - | - | - | - | 4-BP | - | 1.6mm | 7mm | 7mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LM3916N-1 Texas Instruments | 4 | - | Datasheet | - | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | SELECTABLE DOT MODE | 8542.39.00.01 | - | - | 1.365W | 3V~25V | DUAL | - | - | 1 | - | 2.54mm | - | - | - | LM3916 | 18 | - | 10 | - | 17V | - | - | - | - | - | - | - | Dot/Bar Display | - | - | - | - | - | 6.1mA | - | 9.2mA | 1.365W | 30mA | 9.2mA | - | - | - | - | - | 1.34V | - | 3V | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | LED, LCD, Vacuum Fluorescent (VF) | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | 10 | - | NO | BAR GRAPH | - | - | - | 10 Steps | - | - | 4.32mm | 22.86mm | 6.35mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD8387JSVZ Analog Devices Inc. | 1203 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 80-TQFP Exposed Pad | - | 80 | - | - | - | 0°C~75°C | Tray | - | DecDriver™ | e3 | no | Active | 3 (168 Hours) | 80 | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | 3V~3.6V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | 80 | - | - | Not Qualified | - | 100mA | - | - | - | 3.315V | - | - | - | - | - | - | - | - | 100mA | - | 100mA | - | 100mA | - | - | - | - | - | - | - | - | - | - | 420 V/μs | - | - | - | - | - | - | 1.5 B | 110 Msps | - | - | - | - | - | - | LCD | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | 12 | - | - | SEGMENT | - | - | - | - | 0-BP | - | 1.2mm | 12mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74LS47DG4 Texas Instruments | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 141.690917mg | - | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RIPPLE BLANKING; LAMP TEST INPUT | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 74LS47 | 16 | - | 7 | - | - | - | 5V | Inverting | - | 5V | - | - | 7 Segment | 1 | BCD | - | - | - | 7mA | - | - | - | - | - | 7 | 100 ns | - | 100 ns | - | - | LS | 4.75V | Decoder, Demultiplexer | - | - | 5.25V | OPEN-COLLECTOR | - | - | 35MHz | - | - | SEVEN SEGMENT DECODER/DRIVER | - | 0.0032 A | - | - | - | LED | - | - | -50μA | - | 3.2mA | - | - | 4 | - | - | - | - | - | - | - | - | STANDARD | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |