- Manufacturer
- Display Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Terminal Position
- Base Part Number
- Number of Pins
Attribute column
Categories
PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Current - Supply | Topology | Family | Min Input Voltage | Logic Function | Control Mode | Number of Inputs | Max Input Voltage | Output Characteristics | Converter Type | Control Technique | Bandwidth | Resolution | Output Polarity | Logic IC Type | Number of Analog In Channels | Input Characteristics | Max I(ol) | Output Bit Code | Linearity Error-Max (EL) | Display Type | Max Frequency | Switching Frequency-Max | Prop. Delay@Nom-Sup | Screening Level | Number of A/D Converters | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Power Supply Current-Max (ICC) | Output Format | Number of Input Lines | Consumer IC Type | fmax-Min | Supply Voltage1-Nom | Number of Segments | Analog Input Voltage-Min | Multiplexed Display Capability | Display Mode | Touchscreen | Number of Analog Inputs | Input Conditioning | Resolution (height) | Resolution (width) | Digits or Characters | Number of Backplanes | Negative Input Voltage-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7117CKW Microchip Technology | 50000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | - | Commercial grade | 0°C~70°C | Tray | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | - | - | 10W | - | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | - | 40 | TC7117 | 44 | - | - | - | 700mV | - | - | Unipolar | - | 9V | - | 7 Segment | - | Parallel | - | - | 800μA | - | 800μA | 1W | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | 0.4375 B | - | - | 1 | - | - | BINARY | 0.05% | LED | - | - | - | - | 1 | - | 5V | - | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM5453V/NOPB Texas Instruments | 10804 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | - | - | -40°C~85°C | Tube | - | COPS™ | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 350mW | 3V~10V | QUAD | J BEND | 245 | 1 | 5V | 1.27mm | - | 1MHz | - | MM5453 | 44 | - | - | - | - | - | - | - | - | 3/10V | - | 7 Segment + DP, Alphanumeric and Bar Graph | - | Serial | - | - | - | - | 40μA | 350mW | - | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | NO | - | - | - | - | - | - | 4.5 Digits | 1-BP | - | 4.57mm | - | 16.59mm | 16.59mm | 4.06mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC75834W-E ON Semiconductor | 7500 |
| Datasheet | - | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | -40°C~85°C | Tray | 2014 | - | e6 | yes | Not For New Designs | 4 (72 Hours) | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | 150mW | 2.7V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | 136 Segment | - | Serial | - | - | 230μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | 60kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 136 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC7107ACKW713 Microchip Technology | 8000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | - | 40 | TC7107A | 44 | - | - | - | 700mV | - | 5V | Unipolar | - | - | - | 7 Segment | - | - | - | - | 800μA | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | - | 1 | - | - | BINARY | - | LED | - | - | - | - | - | - | 5V | - | - | PARALLEL | - | - | - | - | - | 2.7V | - | - | - | 1 | - | - | - | A/D 3.5 Digits | - | - | - | 2.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM5452V/NOPB Texas Instruments | 2036 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | - | - | -40°C~85°C | Tube | - | COPS™ | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | DATA ENABLE INPUT | 8542.39.00.01 | - | - | 350mW | 3V~10V | QUAD | J BEND | 245 | 1 | 5V | 1.27mm | - | 1MHz | - | MM5452 | 44 | - | - | - | 50mV | - | - | - | - | 3/10V | - | 7 Segment + DP, Alphanumeric and Bar Graph | - | Serial | - | - | - | - | 40μA | 350mW | 500mA | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | NO | - | - | - | - | - | - | 4.5 Digits | 1-BP | - | 4.57mm | - | 16.59mm | 16.59mm | 4.06mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX7219CNG Maxim Integrated | 153 | - | Datasheet | - | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C | Tube | 1997 | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | Tin/Lead (Sn/Pb) | COMMON-CATHODE | 8542.39.00.01 | - | - | - | 4V~5.5V | DUAL | - | 245 | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | MAX7219 | 24 | R-PDIP-T24 | - | Not Qualified | - | - | - | - | - | 5V | - | 7 Segment + DP | - | 4-Wire Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mA | - | - | - | - | - | - | - | TOTEM-POLE | - | - | - | - | TRUE | - | - | STANDARD | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 MHz | - | 7 | - | YES | - | - | - | - | - | - | 8 Digits | - | - | - | 4.572mm | 30.545mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4543BPWR Texas Instruments | 3688 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 61.887009mg | 1 | - | -55°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | CD4543 | 16 | - | 7 | Not Qualified | - | - | - | Non-Inverting | - | - | 3V | 7 Segment | - | BCD | - | - | 40nA | 50pF | - | - | - | - | 7 | 400 ns | 100μA | - | 1.2 μs | - | - | - | 3V | Decoder, Demultiplexer | - | 4 | - | - | - | - | 8MHz | - | - | SEVEN SEGMENT DECODER/DRIVER | - | - | - | - | - | LCD | - | - | - | - | - | -3.33mA | - | 4.2mA | 0.3mA | - | - | - | - | - | - | - | - | - | - | - | LATCHED | - | - | 1 Digit | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS65132T6YFFR Texas Instruments | 6000 | - | - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 15-UFBGA, DSBGA | YES | 15 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 15 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.4mm | - | - | NOT SPECIFIED | TPS65132 | 15 | - | - | - | - | - | - | - | 5.5V | - | 2.5V | - | - | I2C | - | - | - | - | - | - | - | - | - | - | 540μA | - | - | - | Boost | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD, OLED | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625μm | - | 0m | 0m | 400μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC7129CKW Microchip Technology | 11200 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | 1 | - | 0°C~70°C | Tray | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1W | 6V~12V | QUAD | GULL WING | 260 | 1 | 9V | 0.8mm | - | - | 40 | TC7129 | 44 | - | - | - | - | - | 9V | - | - | 9V | - | 7 Segment | - | - | - | - | 800μA | - | - | 1W | - | 1.3mA | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC, DUAL-SLOPE | - | - | - | - | - | 1 | - | - | BINARY CODED DECIMAL | - | LCD | 360kHz | - | - | - | - | - | 5V | - | - | PARALLEL | - | - | - | - | 7 | -3V | - | - | No | - | - | - | - | A/D 4.5 Digits | - | - | 2.1mm | - | 10mm | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DLPC3430ZVBR Texas Instruments | 1086 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 176-TFBGA | - | 176 | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 176 | - | - | - | - | - | - | - | - | 1.1V | BOTTOM | BALL | - | 1 | - | 0.4mm | - | - | - | DLPC3430 | - | - | - | - | - | - | - | - | 1.155V | - | 1.045V | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DLP | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | 480 pixel | 854 pixel | - | - | - | - | 1mm | 7mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MM5483N Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | - | - | -40°C~85°C | Tube | - | COPS™ | e0 | no | Obsolete | 1 (Unlimited) | 40 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | 350mW | 3V~10V | DUAL | - | - | 1 | 5V | 2.54mm | - | 500kHz | - | MM5483 | 40 | - | - | - | - | - | - | - | - | 3/10V | - | 7 Segment + DP, Alphanumeric and Bar Graph | - | Serial | - | - | - | - | 40μA | 350mW | - | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 MHz | - | 31 | - | NO | - | - | - | - | - | - | 4.5 Digits | 1-BP | - | - | 5.334mm | 52.235mm | 15.24mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MC14543BCPG ON Semiconductor | In Stock | - | Datasheet | 99 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | - | - | -55°C~125°C | Tube | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | - | - | 1 | 5V | - | - | - | - | MC14543B | 16 | - | 7 | - | - | - | - | Non-Inverting | - | - | 3V | 7 Segment | - | BCD | 1 | - | 10μA | - | - | 500mW | - | - | - | 1.65 μs | 20μA | - | 1.65 μs | - | - | - | - | Decoder, Latch | - | 4 | - | - | - | - | - | - | - | SEVEN SEGMENT DECODER/DRIVER | - | - | - | - | - | LCD | - | - | - | - | - | -4.2mA | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | LATCHED | - | - | - | - | - | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HV518PJ-G-M903 Microchip Technology | 1997 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | J BEND | - | 1 | 5V | 1.27mm | - | - | - | HV518 | - | - | - | - | - | 25mA | 5V | - | - | - | - | - | - | Serial | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vacuum Fluorescent (VF) | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | 6 MHz | - | 32 | - | NO | DIG; DM; SEG | - | - | - | - | - | - | - | - | - | 4.572mm | 16.5862mm | 16.5862mm | - | No | - | ROHS3 Compliant | - | ||
![]() LC75808WS-E ON Semiconductor | 88 |
| Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | -40°C~85°C | Tray | 2007 | - | e6 | yes | Not For New Designs | 3 (168 Hours) | 100 | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | 8542.39.00.01 | - | - | 200mW | 4.5V~6V | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | 6V | - | - | 5V | - | 480 Segment, 540 Segment, 600 Segment | - | Serial | - | - | 250μA | - | - | - | - | - | - | - | - | 0.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | 60kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 10-BP | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS65138DRCR Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | - | -40°C~95°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | - | 2.9V~4.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | - | TPS65138 | - | - | - | - | 4.62V | 300mA | 3.7V | - | - | - | - | Display Matrix | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 300mA | - | - | - | 13mA | - | - | - | - | - | 2.9V | - | VOLTAGE-MODE | - | 4.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | - | AMOLED | - | 1600kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -2.2V | 1mm | - | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC75832ES-E ON Semiconductor | 32 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 64-BQFP | - | 64 | - | - | - | -40°C~105°C | Tray | 2013 | - | e6 | yes | Active | 4 (72 Hours) | 64 | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | 8542.39.00.01 | - | - | 100mW | 2.7V~6V | QUAD | GULL WING | - | 1 | 3.3V | 0.8mm | - | - | - | - | 64 | - | - | - | - | - | 6V | - | - | 3/5V | - | 54 Segment, 108 Segment | - | Serial | - | - | 250μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | 76kHz | - | - | - | - | - | - | - | - | - | - | - | - | 5V | 108 | - | NO | - | - | - | - | - | - | - | 2-BP | - | - | 3mm | 14mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM145453V/NOPB Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 350mW | 3V~10V | QUAD | J BEND | 245 | 1 | 5V | - | - | 1MHz | - | MM145453 | 44 | - | - | - | - | - | - | - | - | - | - | 7 Segment + DP, Alphanumeric and Bar Graph | - | Serial | 1 | - | - | - | 40μA | 350mW | - | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | NO | - | No | - | - | - | - | 4.5 Digits | - | - | 4.57mm | - | 16.59mm | 16.59mm | 4.06mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS65138ADRCR Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | - | -40°C~95°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | EAR99 | Integrated Circuit (IC) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | - | 2.9V~4.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | - | TPS65138 | - | - | - | - | 4.62V | 300mA | 3.7V | - | - | - | - | Display Matrix | - | - | - | - | 13mA | - | - | - | 300mA | - | - | - | 13mA | - | - | - | - | - | 2.9V | - | VOLTAGE-MODE | - | 4.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | - | AMOLED | - | 1600kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -2.2V | 1mm | - | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU91600FUV-ME2 ROHM Semiconductor | 63 |
| - | 12 Weeks | - | - | - | Surface Mount | 48-VFSOP (0.240, 6.10mm Width) | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 2.7V~6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | 148 Segment | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC4511PWR Texas Instruments | 20 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 61.887009mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | - | 74HC4511 | 16 | - | 7 | - | - | - | - | Non-Inverting | 6V | - | 2V | 7 Segment | 1 | BCD | - | - | 8μA | 50pF | - | - | - | - | 7 | 450 ns | 8μA | - | 450 ns | - | - | HC/UH | 2V | Decoder, Demultiplexer | - | - | 6V | - | - | - | - | - | - | SEVEN SEGMENT DECODER/DRIVER | - | - | 0.0052 A | - | - | LED | - | - | 60 ns | - | - | -10mA | - | 5.2mA | 0.08mA | - | 4 | - | - | - | - | - | - | - | - | - | LATCHED | - | - | 1 Digit | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |