- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Current - Output | Throw Configuration | Max Output Voltage | Voltage - Output | Min Input Voltage | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Coil Type | Voltage - Load | Current - Output / Channel | Power Consumption | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Current - Peak Output | Load Type | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL99140IRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | - | QFN | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ::4.75 5.25 | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LA6597FMC-AH ON Semiconductor | 56 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | -30°C~110°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | Integrated Circuit (IC) | - | Tin (Sn) | - | - | DC Motors, General Purpose | - | - | - | 2.2V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | LA6597 | 10 | - | 1 | Not Qualified | 15V | - | - | - | - | - | 2.2V | - | Logic | - | - | - | 8.5mA | Half Bridge (2) | 750mW | 1A | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | 2.2V~14V | - | - | Over Temperature, Short Circuit | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33186VW1 NXP USA Inc. | 2890 | - | Datasheet | - | - | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | DC Motors, General Purpose, Solenoids | - | - | - | 5V~28V | - | - | - | - | - | - | - | - | MC33186 | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~28V | - | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 150m Ω | - | - | - | - | - | - | Inductive | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6836C-PXQW 19 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 24-VQFN Exposed Pad | - | - | 24-VQFN (5x5) | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | ATA6836C | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V~40V | - | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | 1Ohm LS, 1Ohm HS | - | - | - | - | - | 650mA | Inductive, Capacitive, Resistive | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33HB2000ES NXP USA Inc. | 43 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 28-VQFN Exposed Pad | - | - | - | - | -40°C~125°C TJ | Tray | 2017 | - | - | - | Active | - | - | - | - | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic, PWM, SPI | - | - | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~28V | - | - | Over Temperature, Short Circuit, UVLO | - | - | 235m Ω LS + HS (Max) | - | - | - | - | - | - | Inductive | Charge Pump, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | - | - | ||
![]() STK681-050-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-SIP Formed Leads | - | 16 | - | - | 150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 4.75V~7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 18V~42V | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK57FU394A-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 35-SSIP, 25 Leads, Formed Leads | NO | - | - | - | 150°C TJ | Tube | - | - | - | yes | Obsolete | Not Applicable | 35 | - | - | - | - | - | - | - | AC Motors | ALSO OPERATES AT PFC VOLTAGE VCC 280V NOMINAL AND 400V MAX | - | - | 12.5V~17V | SINGLE | - | - | 1 | 15V | - | - | - | - | - | R-XSFM-T35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V Max | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BTN7973BAUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | NovalithIC™ | - | no | Obsolete | 3 (168 Hours) | 7 | - | EAR99 | - | - | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.5V~28V | SINGLE | GULL WING | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | BTN7973 | 4 | R-PSSO-G7 | - | Not Qualified | - | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~28V | - | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | 14A | 9m Ω LS, 7m Ω HS | - | - | - | - | SOURCE SINK | - | Inductive | Latch Function, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCS700LG Power Integrations | 100 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | - | 13 | - | - | -40°C~150°C TJ | Tube | 2015 | HiperLCS™ | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 1.53Ohm | MATTE TIN | - | - | General Purpose | - | - | - | 11.4V~15V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 5.2A | - | - | - | - | - | - | On/Off | - | - | - | - | Half Bridge | - | - | 5.2mA | - | - | - | - | - | - | - | - | - | - | - | - | 11.4V~15V | - | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 1.53 Ω | - | - | - | - | - | - | Inductive | Auto Restart, Slew Rate Controlled | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VN772K-E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | e4 | - | Obsolete | 1 (Unlimited) | 28 | SMD/SMT | EAR99 | - | 60mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DC Motors, General Purpose, Relays | - | - | 6W | 5.5V~36V | DUAL | GULL WING | - | 4 | 13V | 1.27mm | - | - | VN772 | 28 | - | 4 | - | - | 9A | - | - | - | - | - | - | Logic | - | - | - | 5mA | Half Bridge (2) | 6W | 9A | 5mA | - | - | - | - | 5.5V | 36V | - | 9A | - | - | - | - | 5.5V~36V | - | - | Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | 2.3 μs | 9A | 120m Ω (Max) | - | - | 16 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Inductive | Status Flag | 2.35mm | - | 18.1mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STK5F1U3C3D-E ON Semiconductor | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 44-DIP Module, 37 Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2017 | - | e2 | yes | Obsolete | 1 (Unlimited) | 37 | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | AC Motors | SEATED HGT-NOM | - | - | 12.5V~17.5V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | - | - | R-XDMA-T37 | - | - | - | 49A | - | 16.5V | - | - | 13.5V | - | Logic | - | - | AC MOTOR CONTROLLER | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | 450V Max | - | - | Current Limiting | - | - | - | - | - | - | - | - | - | Inductive | Status Flag | - | 6mm | 76mm | 45mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LB1668M-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOP (0.173, 4.40mm Width) | - | - | - | - | -30°C~80°C TA | Tube | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 6.4V~7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | 12V 24V | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB1933M-TRM-E ON Semiconductor | 749 | - | Datasheet | 41 Weeks | LAST SHIPMENTS (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14 | - | - | -30°C~75°C TA | Tape & Reel (TR) | 2007 | - | e6 | yes | Obsolete | 3 (168 Hours) | 14 | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose, Stepper Motors | - | 8542.39.00.01 | - | 2.2V~7.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | 7.5V | - | 3V | - | 1.8V | - | Logic | - | - | STEPPER MOTOR CONTROLLER | 10μA | Half Bridge (4) | 550mW | 1A | - | - | - | - | - | - | - | - | 1A | - | 25mA | - | - | 1.8V~7.5V | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | Inductive | - | - | 1.7mm | 8mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() E-L6207N STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-PowerDIP (0.300, 7.62mm) | - | 24 | - | - | -25°C~125°C TJ | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | - | - | TIN LEAD | - | - | DC Motors, Stepper Motors, Voltage Regulators | - | - | - | 8V~52V | DUAL | - | - | 1 | 48V | - | - | - | L6207 | 24 | - | - | - | - | 5.6A | 48V | - | - | - | 8V | 2 | Logic | - | - | STEPPER MOTOR CONTROLLER | 50mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 2.8A | - | - | - | - | 8V~52V | - | - | Current Limiting, Over Temperature, UVLO | - | - | 300m Ω | - | - | - | - | - | - | Inductive | Bootstrap Circuit | 3.3mm | - | 31.75mm | 6.6mm | 4.32mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SCM1243MF Sanken | 238 | - | - | 36 Weeks | - | - | Through Hole | Through Hole | 33-PowerDIP (1.307, 33.20mm) Exposed Pad | - | - | - | - | 125°C TJ | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | AC Motors | - | - | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 30A | - | - | - | - | - | - | Logic | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | 400V Max | 15A | - | Current Limiting, Over Temperature, UVLO | - | - | - | - | - | - | - | - | - | Inductive | Auto Restart, Bootstrap Circuit | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK531U36AA-E ON Semiconductor | 43 | - | - | 4 Weeks | - | - | - | - | Module | - | - | - | - | - | Tube | 2016 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LA6584JA-ZH ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-LSSOP (0.154, 3.90mm Width) | - | 20 | - | - | -30°C~90°C TA | Tube | 2012 | - | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 2.8V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | - | - | 14V | 12V | - | 2.8V | - | Logic | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | Halogen Free | 1.2A | - | 9mA | - | - | 2.8V~14V | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | 1.5mm | 6.5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() STK621-061-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 22-SIP, 18 Leads, Formed Leads | - | - | - | - | -20°C~150°C TJ | Tray | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 18 | - | - | - | - | Tin/Nickel (Sn/Ni) | - | - | AC Motors | - | 8542.39.00.01 | - | 12.5V~17.5V | SINGLE | PIN/PEG | - | 1 | 280V | - | - | - | STK621 | 22 | R-XSFM-P18 | - | - | - | - | 280V | 400V | 15V | - | - | - | Logic | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | 400V Max | - | - | Current Limiting, Over Temperature, UVLO | - | - | - | - | - | - | - | - | - | Inductive | Auto Restart, Bootstrap Circuit, Status Flag | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ISL55110IVZ-T7A Intersil (Renesas Electronics America) | 1611 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | TSSOP | - | 8 | - | - | - | - | 2003 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.6V | 0.65mm | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 3.5A | - | - | - | INDUSTRIAL | - | - | Logic | 13.2V | 5V | - | 4mA | - | - | - | - | 300mA | - | - | 5.5V | - | - | - | 100mA | 1.5ns | - | 1.5 ns | - | - | - | - | - | - | 3.5A | - | 12V | NO | - | - | - | - | - | - | - | - | 4.4mm | 3mm | - | - | - | RoHS Compliant | - | ||
![]() VS5-24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | Surface Mount | Through Hole | Module | - | 5 | - | 700mg | -20°C~80°C TA | - | 2001 | - | - | - | Obsolete | Not Applicable | - | Through Hole | - | - | - | - | 80°C | -20°C | Relays | - | - | - | 4V~30V | - | - | - | - | - | - | - | - | VS5-24V | - | - | 2 | - | - | 100mA | - | - | - | - | - | - | Logic | 24V | 5V | - | - | Half Bridge | - | 100mA | - | - | SPST | 30V | - | - | - | - | - | - | - | - | Latching, Dual Coil | - | - | 520mW | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free |