- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitors series | Certificates | Kind of capacitor | Mounting | Operating current | Service life | Type of capacitor | Tolerance | Capacitance | Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCM1V151MCS1GS NICHICON | 733 |
| - | UCM | RoHS compliant | low ESR | SMD | 0.6A | 2000h | electrolytic | ±20% | 150µF | 0.9Ω | ||
![]() UCM1K330MCS1GS NICHICON | In Stock | - | - | UCM | RoHS compliant | low ESR | SMD | 0.19A | 2000h | electrolytic | ±20% | 33µF | 0.9Ω | ||
![]() UCV1C152MNL1GS NICHICON | In Stock | - | - | UCV | RoHS compliant | low ESR | SMD | 1.19A | 2000h | electrolytic | ±20% | 1.5mF | - | ||
![]() UCM1E152MNS1MS NICHICON | 217 |
| - | UCM | RoHS compliant | low ESR | SMD | 1.42A | 5000h | electrolytic | ±20% | 1.5mF | 0.2Ω | ||
![]() UCM1H331MNS1GS NICHICON | 13 |
| - | UCM | RoHS compliant | low ESR | SMD | 0.9A | 2000h | electrolytic | ±20% | 330µF | 0.5Ω | ||
![]() UCM1E221MCS1GS NICHICON | 711 |
| - | UCM | RoHS compliant | low ESR | SMD | 0.6A | 2000h | electrolytic | ±20% | 220µF | 0.9Ω | ||
![]() UCM1J911MNS1MS NICHICON | 92 |
| - | UCM | RoHS compliant | low ESR | SMD | 2.33A | 5000h | electrolytic | ±20% | 910µF | 75mΩ | ||
![]() UCM0J152MNS1GS NICHICON | 492 |
| - | UCM | RoHS compliant | low ESR | SMD | 0.85A | 2000h | electrolytic | ±20% | 1.5mF | 0.5Ω | ||
![]() UCM1K680MNL1GS NICHICON | In Stock | - | - | UCM | RoHS compliant | low ESR | SMD | 0.3A | 2000h | electrolytic | ±20% | 68µF | 0.5Ω | ||
![]() UCV1C471MCL1GS NICHICON | 100000 |
| - | UCV | RoHS compliant | low ESR | SMD | 0.6A | 2000h | electrolytic | ±20% | 470µF | - | ||
![]() UCM1V222MNS1MS NICHICON | 113 |
| - | UCM | RoHS compliant | low ESR | SMD | 2.06A | 5000h | electrolytic | ±20% | 2.2mF | 0.125Ω | ||
![]() UCM1V182MNS1MS NICHICON | 155 |
| - | UCM | RoHS compliant | low ESR | SMD | 1.91A | 5000h | electrolytic | ±20% | 1.8mF | 0.125Ω | ||
![]() UCM1V362MNS1MS NICHICON | 73 |
| - | UCM | RoHS compliant | low ESR | SMD | 2.64A | 5000h | electrolytic | ±20% | 3.6mF | 75mΩ | ||
![]() UCM2A241MNS1MS NICHICON | 61 |
| - | UCM | RoHS compliant | low ESR | SMD | 1.5A | 5000h | electrolytic | ±20% | 240µF | 0.125Ω | ||
![]() UCM1H112MNS1MS NICHICON | 13 |
| - | UCM | RoHS compliant | low ESR | SMD | 1.98A | 5000h | electrolytic | ±20% | 1.1mF | 0.125Ω | ||
![]() UCM1A102MNS1GS NICHICON | 413 |
| - | UCM | RoHS compliant | low ESR | SMD | 0.85A | 2000h | electrolytic | ±20% | 1mF | 0.5Ω | ||
![]() UCM1E362MNS1MS NICHICON | 142 |
| - | UCM | RoHS compliant | low ESR | SMD | 2.06A | 5000h | electrolytic | ±20% | 3.6mF | 0.125Ω | ||
![]() UCM1V561MNS1GS NICHICON | 474 |
| - | UCM | RoHS compliant | low ESR | SMD | 1.19A | 2000h | electrolytic | ±20% | 560µF | 0.5Ω | ||
![]() UCM1E272MNS1MS NICHICON | 142 |
| - | UCM | RoHS compliant | low ESR | SMD | 1.91A | 5000h | electrolytic | ±20% | 2.7mF | 0.125Ω | ||
![]() UCM1H821MNS1MS NICHICON | 113 |
| - | UCM | RoHS compliant | low ESR | SMD | 1.82A | 5000h | electrolytic | ±20% | 820µF | 0.125Ω |