- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Capacitors series | Certificates | Heatsink shape | Kind of capacitor | Material finishing | Max. forward impulse current | Mounting | Plate thickness | Service life | Type of capacitor | Type of heatsink | Operating Temperature | Packaging | Tolerance | Part Status | Applications | Capacitance | Voltage - Supply | Interface | Impedance | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | 2nd Connector Number of Positions Loaded | Load Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCD1C331MNS1GS NICHICON | 413 |
| - | - | - | - | - | UCD | RoHS compliant | - | low ESR | - | 0.6A | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 330µF | - | - | 0.5Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() UCD2A330MNS1GS NICHICON | 517 |
| - | - | - | - | - | UCD | RoHS compliant | - | low ESR | - | 0.2A | SMD | - | 2000h | electrolytic | - | - | - | ±20% | - | - | 33µF | - | - | 0.5Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() UCD2A151MNS1MS NICHICON | 196 |
| - | - | - | - | - | UCD | RoHS compliant | - | low ESR | - | 793mA | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 150µF | - | - | 0.125Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() UCD1K471MNS1MS NICHICON | 113 |
| - | - | - | - | - | UCD | RoHS compliant | - | low ESR | - | 917mA | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 470µF | - | - | 0.125Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() UCD1A221MCS1GS NICHICON | 517 |
| - | - | - | - | - | UCD | RoHS compliant | - | low ESR | - | 290mA | SMD | - | 2000h | electrolytic | - | - | - | ±20% | - | - | 220µF | - | - | 0.9Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() TPM8837C-DF4R 3PEAK | 3386 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-DFN (2x2) | aluminium | - | - | grilled | - | anodized | - | for back plate | 1.8mm | - | - | extruded | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | DC Motors, Relays, Solenoids, Stepper Motors | - | 2.5V ~ 17V | PWM | - | Half Bridge (2) | 2.5V ~ 17V | 1A | Current Limiting, ESD, Over Temperature, Short Circuit, UVLO | 850mOhm LS + HS | universal | Inductive | 6mm | 50mm | 33mm | ||
![]() CM0J337M0806BVR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 3000h | electrolytic | - | - | - | ±20% | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1V476M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 3000h | electrolytic | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1E108M1213MVR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 1mF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1J227M1213MVR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZ1C107M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 2000h | electrolytic | - | - | - | ±20% | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZ1E476M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 2000h | electrolytic | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CK2A336M10010VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 2000h | electrolytic | - | - | - | ±20% | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM0J477M08010VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CK2A106M08010VR SAMWHA | 134840 | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 2000h | electrolytic | - | - | - | ±20% | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1C108M1213MVR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 1mF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CK2A226M08010VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 2000h | electrolytic | - | - | - | ±20% | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1A477M08010VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1H227M1213MVR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 5000h | electrolytic | - | - | - | ±20% | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1A336M05005VR SAMWHA | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | SMD | - | 3000h | electrolytic | - | - | - | ±20% | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - |