- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body dimensions | Capacitors series | Certificates | Gross weight | Kind of capacitor | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Operating current | Package | Product Status | Service life | Supply Voltage-Max | Supply Voltage-Min | Type of capacitor | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Part Status | Applications | Capacitance | Technology | Voltage - Supply | Number of Outputs | Interface | Impedance | Output Configuration | Rise Time | Voltage - Load | Current - Output / Channel | Fault Protection | Number of Drivers | Rds On (Typ) | Current - Peak Output | Load Type | Product | Features | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRSM505-055PATRAUMA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3550MTRPBF/ International Rectifier | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 55 |
| - | - | - | - | - | - | - | - | - | - | - | EPC | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25256ATBA/V Analog Devices | 480 | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | Tube | Active | - | 36 V | 8 V | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | General Purpose | - | - | 8V ~ 36V | 1 Output | I²C, Logic, SPI | - | Half Bridge | 100 ns | 8V ~ 36V | 300mA | Current Limiting, Over Current, Over Temperature, Shoot-Through, UVLO | 1 Driver | 1Ohm LS, 1.8Ohm HS | 300mA | Inductive, Capacitive, Resistive | Half-Bridge Drivers | - | - | ||
![]() LB1836MTLME Sanyo | 308 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA6584MTLMH Sanyo | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1868MTLME Sanyo | 1329 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BRD1167C-TL Power Integrations | In Stock | - | Datasheet | Surface Mount | 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads | InSOP-24C | BRD1167 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | BridgeSwitch | - | Active | DC Motors, General Purpose | - | - | - | - | Logic, PWM | - | Half Bridge | - | 600V | 11.5A | Current Limiting, Over Temperature, UVLO | - | 470mOhm LS + HS | - | Capacitive and Resistive | - | Bootstrap Circuit | - | ||
![]() UCV1C821MNL1GS NICHICON | In Stock | - | - | - | - | - | - | Ø8x10mm | UCV | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.85A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 820µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V DC | ||
![]() UCM1C102MNS1GS NICHICON | 517 |
| - | - | - | - | - | Ø10x10mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 1.19A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 1mF | - | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | - | - | - | 16V DC | ||
![]() UCM0J471MCS1GS NICHICON | 717 |
| - | - | - | - | - | Ø6.3x7.7mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.6A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 470µF | - | - | - | - | 0.9Ω | - | - | - | - | - | - | - | - | - | - | - | 6.3V DC | ||
![]() UCM1V151MCS1GS NICHICON | 733 |
| - | - | - | - | - | Ø6.3x7.7mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.6A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 150µF | - | - | - | - | 0.9Ω | - | - | - | - | - | - | - | - | - | - | - | 35V DC | ||
![]() UCM1K330MCS1GS NICHICON | In Stock | - | - | - | - | - | - | Ø6.3x7.7mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.19A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 33µF | - | - | - | - | 0.9Ω | - | - | - | - | - | - | - | - | - | - | - | 80V DC | ||
![]() UCV1C152MNL1GS NICHICON | In Stock | - | - | - | - | - | - | Ø10x10mm | UCV | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 1.19A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 1.5mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V DC | ||
![]() UCM1E152MNS1MS NICHICON | 217 |
| - | - | - | - | - | Ø12.5x13.5mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 1.42A | - | - | 5000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 1.5mF | - | - | - | - | 0.2Ω | - | - | - | - | - | - | - | - | - | - | - | 25V DC | ||
![]() UCM1H331MNS1GS NICHICON | 13 |
| - | - | - | - | - | Ø10x10mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.9A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | - | - | - | 50V DC | ||
![]() UCM1E221MCS1GS NICHICON | 711 |
| - | - | - | - | - | Ø6.3x7.7mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.6A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 220µF | - | - | - | - | 0.9Ω | - | - | - | - | - | - | - | - | - | - | - | 25V DC | ||
![]() UCM1J911MNS1MS NICHICON | 92 |
| - | - | - | - | - | Ø16x21.5mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 2.33A | - | - | 5000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 910µF | - | - | - | - | 75mΩ | - | - | - | - | - | - | - | - | - | - | - | 63V DC | ||
![]() UCM0J152MNS1GS NICHICON | 492 |
| - | - | - | - | - | Ø8x10mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.85A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 1.5mF | - | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | - | - | - | 6.3V DC | ||
![]() UCM1K680MNL1GS NICHICON | In Stock | - | - | - | - | - | - | Ø8x10mm | UCM | RoHS compliant | 0.913g | low ESR | - | - | - | SMD | - | - | 0.3A | - | - | 2000h | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 68µF | - | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | - | - | - | 80V DC |