- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body dimensions | Capacitors series | Certificates | Gross weight | Kind of capacitor | Mounting | Operating current | Service life | Type of capacitor | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Part Status | Applications | Capacitance | Voltage - Supply | Interface | Impedance | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZSC00AG3311VARL VISHAY | In Stock | - | - | - | - | - | - | Ø10x10mm | - | RoHS compliant | 0.853g | low ESR | SMD | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | 35V DC | ||
![]() ZSC00AG1511HARL VISHAY | In Stock | - | - | - | - | - | - | Ø10x10mm | - | RoHS compliant | 0.88g | low ESR | SMD | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 150µF | - | - | - | - | - | - | - | - | - | - | - | 50V DC | ||
![]() ZSC00AE1511CARL VISHAY | In Stock | - | - | - | - | - | - | Ø8x6.5mm | - | RoHS compliant | 0.613g | low ESR | SMD | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 150µF | - | - | - | - | - | - | - | - | - | - | - | 16V DC | ||
![]() ZSC00AF2201KARL VISHAY | In Stock | - | - | - | - | - | - | Ø8x10mm | - | RoHS compliant | 0.613g | low ESR | SMD | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | - | 80V DC | ||
![]() ZSC00AF4701JARL VISHAY | In Stock | - | - | - | - | - | - | Ø8x10mm | - | RoHS compliant | 0.606g | low ESR | SMD | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | 63V DC | ||
![]() ZSC00AF4711CARL VISHAY | In Stock | - | - | - | - | - | - | Ø8x10mm | - | RoHS compliant | 0.627g | low ESR | SMD | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | 16V DC | ||
![]() MAL214699906E3 VISHAY | 200 |
| - | - | - | - | - | Ø12.5x16mm | - | RoHS compliant | 3.99g | - | SMD | - | - | electrolytic | -55...125°C | - | - | - | ±20% | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | 100V DC | ||
![]() MAL215299704E3 VISHAY | 162 |
| - | - | - | - | - | 16x16x16mm | - | RoHS compliant | 7.135g | - | SMD | - | - | electrolytic | -40...105°C | - | - | - | ±20% | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | 450V DC | ||
![]() MAL214097805E3 VISHAY | 2795 |
| - | - | - | - | - | 8x8x10mm | - | RoHS compliant | 1.128g | - | SMD | - | - | electrolytic | -55...125°C | - | - | - | ±20% | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | 63V DC | ||
![]() MAL214099111E3 VISHAY | In Stock | - | - | - | - | - | - | 12.5x12.5x13mm | - | RoHS compliant | 4.368g | - | SMD | - | - | electrolytic | -55...125°C | - | - | - | ±20% | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | 50V DC | ||
![]() MAL215099908E3 VISHAY | 61 |
| - | - | - | - | - | 12.5x12.5x16mm | - | RoHS compliant | 4.158g | - | SMD | - | - | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 150µF | - | - | - | - | - | - | - | - | - | - | - | 100V DC | ||
![]() AP1016AEN Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Surface Mount | 16-UFQFN Exposed Pad | 16-QFN (3x3) | AP1016 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | Not For New Designs | General Purpose, Stepper Motors | - | 2.7V ~ 5.5V | Logic | - | Half Bridge (4) | 2V ~ 9V | 1A | Over Temperature, UVLO | 270mOhm LS, 270mOhm HS | 1.4A | Inductive | - | - | ||
![]() BRD1167C-TL Power Integrations | In Stock | - | Datasheet | Surface Mount | 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads | InSOP-24C | BRD1167 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | BridgeSwitch | - | Active | DC Motors, General Purpose | - | - | Logic, PWM | - | Half Bridge | 600V | 11.5A | Current Limiting, Over Temperature, UVLO | 470mOhm LS + HS | - | Capacitive and Resistive | Bootstrap Circuit | - | ||
![]() MAX20781AAFC T Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 12-PowerVFQFN | 12-FC2QFN (3.25x7.4) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | Active | Synchronous Buck Converters | - | 1.71V ~ 1.98V, 4.5V ~ 16V | PWM | - | Half Bridge | 0.25V ~ 2.3V | 86A | Current Limiting, Over Temperature, Over Voltage, UVLO | - | 130A | Inductive, Capacitive | Bootstrap Circuit, Diode Emulation, Status Flag | - | ||
![]() MAX20781AAFC T Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 12-PowerVFQFN | 12-FC2QFN (3.25x7.4) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | Active | Synchronous Buck Converters | - | 1.71V ~ 1.98V, 4.5V ~ 16V | PWM | - | Half Bridge | 0.25V ~ 2.3V | 86A | Current Limiting, Over Temperature, Over Voltage, UVLO | - | 130A | Inductive, Capacitive | Bootstrap Circuit, Diode Emulation, Status Flag | - | ||
![]() UCV1C821MNL1GS NICHICON | In Stock | - | - | - | - | - | - | Ø8x10mm | UCV | RoHS compliant | 0.913g | low ESR | SMD | 0.85A | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 820µF | - | - | - | - | - | - | - | - | - | - | - | 16V DC | ||
![]() UCM1C102MNS1GS NICHICON | 517 |
| - | - | - | - | - | Ø10x10mm | UCM | RoHS compliant | 0.913g | low ESR | SMD | 1.19A | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 1mF | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 16V DC | ||
![]() UCM0J471MCS1GS NICHICON | 717 |
| - | - | - | - | - | Ø6.3x7.7mm | UCM | RoHS compliant | 0.913g | low ESR | SMD | 0.6A | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 470µF | - | - | 0.9Ω | - | - | - | - | - | - | - | - | 6.3V DC | ||
![]() UCM1V151MCS1GS NICHICON | 733 |
| - | - | - | - | - | Ø6.3x7.7mm | UCM | RoHS compliant | 0.913g | low ESR | SMD | 0.6A | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 150µF | - | - | 0.9Ω | - | - | - | - | - | - | - | - | 35V DC | ||
![]() UCM1K330MCS1GS NICHICON | In Stock | - | - | - | - | - | - | Ø6.3x7.7mm | UCM | RoHS compliant | 0.913g | low ESR | SMD | 0.19A | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 33µF | - | - | 0.9Ω | - | - | - | - | - | - | - | - | 80V DC |