- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body dimensions | Capacitors series | Certificates | Gross weight | Kind of capacitor | Max. forward impulse current | Mfr | Mounting | Package | Product Status | Service life | Type of capacitor | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Part Status | Applications | Capacitance | Technology | Voltage - Supply | Interface | Impedance | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCD0J681MNS1GS NICHICON | 413 |
| - | - | - | - | - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 680µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 6.3V DC | ||
![]() UCD1V331MNS1GS NICHICON | 405 |
| - | - | - | - | - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 850mA | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 35V DC | ||
![]() UCD1C681MNS1GS NICHICON | 517 |
| - | - | - | - | - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 850mA | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 680µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 16V DC | ||
![]() UCD2A221MNS1MS NICHICON | 155 |
| - | - | - | - | - | Ø18x16.5mm | UCD | RoHS compliant | 0.913g | low ESR | 917mA | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 220µF | - | - | - | 0.125Ω | - | - | - | - | - | - | - | - | 100V DC | ||
![]() UCD1K220MNS1GS NICHICON | 373 |
| - | - | - | - | - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 130mA | - | SMD | - | - | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 22µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 80V DC | ||
![]() UCD0J102MNS1GS NICHICON | 413 |
| - | - | - | - | - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 1mF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 6.3V DC | ||
![]() UCD1K470MNS1GS NICHICON | 487 |
| - | - | - | - | - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.2A | - | SMD | - | - | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 47µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 80V DC | ||
![]() UCD0J471MNS1GS NICHICON | 492 |
| - | - | - | - | - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 470µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 6.3V DC | ||
![]() UCD1A331MNS1GS NICHICON | 413 |
| - | - | - | - | - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 10V DC | ||
![]() UCD2A680MNS1MS NICHICON | 197 |
| - | - | - | - | - | Ø12.5x13.5mm | UCD | RoHS compliant | 0.913g | low ESR | 0.5A | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 68µF | - | - | - | 0.2Ω | - | - | - | - | - | - | - | - | 100V DC | ||
![]() UCD1H391MNS1MS NICHICON | In Stock | - | - | - | - | - | - | Ø12.5x13.5mm | UCD | RoHS compliant | 0.913g | low ESR | 0.9A | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 390µF | - | - | - | 0.2Ω | - | - | - | - | - | - | - | - | 50V DC | ||
![]() UCD1C331MNS1GS NICHICON | 413 |
| - | - | - | - | - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 16V DC | ||
![]() UCD2A330MNS1GS NICHICON | 517 |
| - | - | - | - | - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.2A | - | SMD | - | - | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 33µF | - | - | - | 0.5Ω | - | - | - | - | - | - | - | - | 100V DC | ||
![]() UCD2A151MNS1MS NICHICON | 196 |
| - | - | - | - | - | Ø16x16.5mm | UCD | RoHS compliant | 0.913g | low ESR | 793mA | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 150µF | - | - | - | 0.125Ω | - | - | - | - | - | - | - | - | 100V DC | ||
![]() UCD1K471MNS1MS NICHICON | 113 |
| - | - | - | - | - | Ø18x16.5mm | UCD | RoHS compliant | 0.913g | low ESR | 917mA | - | SMD | - | - | 5000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 470µF | - | - | - | 0.125Ω | - | - | - | - | - | - | - | - | 80V DC | ||
![]() UCD1A221MCS1GS NICHICON | 517 |
| - | - | - | - | - | Ø6.3x7.7mm | UCD | RoHS compliant | 0.913g | low ESR | 290mA | - | SMD | - | - | 2000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 220µF | - | - | - | 0.9Ω | - | - | - | - | - | - | - | - | 10V DC | ||
![]() SMA2404M Sanken | 23 |
| - | Through Hole | 15-SIP Exposed Tab, Formed Leads | 15-SIP | - | - | - | - | - | - | - | Sanken | - | Tube | Not For New Designs | - | - | - | -40°C ~ 150°C | - | - | - | - | General Purpose | - | Power MOSFET | 15V | - | - | Half Bridge (2) | - | 7A | - | 1Ohm | - | - | - | - | ||
![]() AP1016AEN Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Surface Mount | 16-UFQFN Exposed Pad | 16-QFN (3x3) | AP1016 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | Not For New Designs | General Purpose, Stepper Motors | - | - | 2.7V ~ 5.5V | Logic | - | Half Bridge (4) | 2V ~ 9V | 1A | Over Temperature, UVLO | 270mOhm LS, 270mOhm HS | 1.4A | Inductive | - | - | ||
Tiny WHSL | 4431 |
| - | Surface Mount, Wettable Flank | 13-PowerWFQFN | 13-WQFN-HR (3.5x5) | - | - | - | - | - | - | - | EPC | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 125°C (TJ) | - | ePower™ | - | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | - | NMOS | 4.5V ~ 5.5V | Logic, PWM | - | Half Bridge | 10V ~ 80V | 35A | Current Limiting, ESD, Over Voltage, UVLO | 5.2mOhm LS, 5.2mOhm HS | - | Inductive, Capacitive, Resistive | Bootstrap Circuit | - | ||
![]() AP1014AEC Asahi Kasei Microdevices/AKM | In Stock | - | - | Surface Mount | 16-UFBGA, WLCSP | 16-WLCSP (1.96x1.96) | AP1014 | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | Not For New Designs | General Purpose | - | - | 2.7V ~ 5.5V | Logic | - | Half Bridge (4) | 2V ~ 7V | 1.1A | Over Temperature, UVLO | 350mOhm LS + HS | 2A | Inductive | - | - |