- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Capacitors series | Certificates | Gross weight | Kind of capacitor | Max. forward impulse current | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Impedance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCD1K100MCS1GS NICHICON | 733 |
| - | Ø6.3x7.7mm | UCD | RoHS compliant | 0.913g | low ESR | 60mA | SMD | 2000h | electrolytic | -55...105°C | ±20% | 10µF | 0.9Ω | 80V DC | ||
![]() UCD1J220MCS1GS NICHICON | 843 |
| - | Ø6.3x7.7mm | UCD | RoHS compliant | 0.913g | low ESR | 120mA | SMD | 2000h | electrolytic | -55...105°C | ±20% | 22µF | 0.9Ω | 63V DC | ||
![]() UCD2A331MNS1MS NICHICON | 113 |
| - | Ø18x16.5mm | UCD | RoHS compliant | 0.913g | low ESR | 917mA | SMD | 5000h | electrolytic | -55...105°C | ±20% | 330µF | 0.125Ω | 100V DC | ||
![]() UCD1J330MNS1GS NICHICON | 405 |
| - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.25A | SMD | 2000h | electrolytic | -55...105°C | ±20% | 33µF | 0.5Ω | 63V DC | ||
![]() UCD1E221MNS1GS NICHICON | In Stock | - | - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 220µF | 0.5Ω | 25V DC | ||
![]() UCD1V102MNS1MS NICHICON | 106 |
| - | Ø16x16.5mm | UCD | RoHS compliant | 0.913g | low ESR | 1.8A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 1mF | 0.125Ω | 35V DC | ||
![]() UCD0J331MCS1GS NICHICON | 733 |
| - | Ø6.3x7.7mm | UCD | RoHS compliant | 0.913g | low ESR | 290mA | SMD | 2000h | electrolytic | -55...105°C | ±20% | 330µF | 0.9Ω | 6.3V DC | ||
![]() UCD0J681MNS1GS NICHICON | 413 |
| - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 680µF | 0.5Ω | 6.3V DC | ||
![]() UCD1V331MNS1GS NICHICON | 405 |
| - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 850mA | SMD | 5000h | electrolytic | -55...105°C | ±20% | 330µF | 0.5Ω | 35V DC | ||
![]() UCD1C681MNS1GS NICHICON | 517 |
| - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 850mA | SMD | 5000h | electrolytic | -55...105°C | ±20% | 680µF | 0.5Ω | 16V DC | ||
![]() UCD2A221MNS1MS NICHICON | 155 |
| - | Ø18x16.5mm | UCD | RoHS compliant | 0.913g | low ESR | 917mA | SMD | 5000h | electrolytic | -55...105°C | ±20% | 220µF | 0.125Ω | 100V DC | ||
![]() UCD1K220MNS1GS NICHICON | 373 |
| - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 130mA | SMD | 2000h | electrolytic | -55...105°C | ±20% | 22µF | 0.5Ω | 80V DC | ||
![]() UCD0J102MNS1GS NICHICON | 413 |
| - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 1mF | 0.5Ω | 6.3V DC | ||
![]() UCD1K470MNS1GS NICHICON | 487 |
| - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.2A | SMD | 2000h | electrolytic | -55...105°C | ±20% | 47µF | 0.5Ω | 80V DC | ||
![]() UCD0J471MNS1GS NICHICON | 492 |
| - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 470µF | 0.5Ω | 6.3V DC | ||
![]() UCD1A331MNS1GS NICHICON | 413 |
| - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 330µF | 0.5Ω | 10V DC | ||
![]() UCD2A680MNS1MS NICHICON | 197 |
| - | Ø12.5x13.5mm | UCD | RoHS compliant | 0.913g | low ESR | 0.5A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 68µF | 0.2Ω | 100V DC | ||
![]() UCD1H391MNS1MS NICHICON | In Stock | - | - | Ø12.5x13.5mm | UCD | RoHS compliant | 0.913g | low ESR | 0.9A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 390µF | 0.2Ω | 50V DC | ||
![]() UCD1C331MNS1GS NICHICON | 413 |
| - | Ø8x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.6A | SMD | 5000h | electrolytic | -55...105°C | ±20% | 330µF | 0.5Ω | 16V DC | ||
![]() UCD2A330MNS1GS NICHICON | 517 |
| - | Ø10x10mm | UCD | RoHS compliant | 0.913g | low ESR | 0.2A | SMD | 2000h | electrolytic | -55...105°C | ±20% | 33µF | 0.5Ω | 100V DC |