- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitors series | Certificates | Kind of capacitor | Max. forward impulse current | Mounting | Operating current | Service life | Type of capacitor | Tolerance | Capacitance | Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCM1J470MCS1GS NICHICON | 844 |
| - | UCM | RoHS compliant | low ESR | - | SMD | 0.19A | 2000h | electrolytic | ±20% | 47µF | 0.9Ω | ||
![]() UCD1H221MNS1GS NICHICON | 64 |
| - | UCD | RoHS compliant | low ESR | 0.7A | SMD | - | 5000h | electrolytic | ±20% | 220µF | 0.5Ω | ||
![]() UCD1E222MNS1MS NICHICON | In Stock | - | - | UCD | RoHS compliant | low ESR | 1.8A | SMD | - | 5000h | electrolytic | ±20% | 2.2mF | 0.125Ω | ||
![]() UCM1J621MNS1MS NICHICON | 113 |
| - | UCM | RoHS compliant | low ESR | - | SMD | 1.74A | 5000h | electrolytic | ±20% | 620µF | 0.125Ω | ||
![]() UCD1V681MNS1MS NICHICON | 212 |
| - | UCD | RoHS compliant | low ESR | 1.1A | SMD | - | 5000h | electrolytic | ±20% | 680µF | 0.2Ω | ||
![]() UCD1E101MCS1GS NICHICON | 733 |
| - | UCD | RoHS compliant | low ESR | 290mA | SMD | - | 2000h | electrolytic | ±20% | 100µF | 0.9Ω | ||
![]() UCD1H331MNS1MS NICHICON | 220 |
| - | UCD | RoHS compliant | low ESR | 0.9A | SMD | - | 5000h | electrolytic | ±20% | 330µF | 0.2Ω | ||
![]() UCM1H122MNS1MS NICHICON | 73 |
| - | UCM | RoHS compliant | low ESR | - | SMD | 2.44A | 5000h | electrolytic | ±20% | 1.2mF | 75mΩ | ||
![]() UCD1E102MNS1MS NICHICON | In Stock | - | - | UCD | RoHS compliant | low ESR | 1.1A | SMD | - | 5000h | electrolytic | ±20% | 1mF | 0.2Ω | ||
![]() UCD1H330MCS1GS NICHICON | 897 |
| - | UCD | RoHS compliant | low ESR | 195mA | SMD | - | 2000h | electrolytic | ±20% | 33µF | 0.9Ω | ||
![]() UCM1J101MNS1GS NICHICON | 31 |
| - | UCM | RoHS compliant | low ESR | - | SMD | 0.3A | 2000h | electrolytic | ±20% | 100µF | 0.5Ω | ||
![]() UCD1H101MNS1GS NICHICON | 107 |
| - | UCD | RoHS compliant | low ESR | 350mA | SMD | - | 5000h | electrolytic | ±20% | 100µF | 0.5Ω | ||
![]() UCD2A101MNS1MS NICHICON | 196 |
| - | UCD | RoHS compliant | low ESR | 793mA | SMD | - | 5000h | electrolytic | ±20% | 100µF | 0.125Ω | ||
![]() UCD1C471MNS1GS NICHICON | 517 |
| - | UCD | RoHS compliant | low ESR | 0.6A | SMD | - | 5000h | electrolytic | ±20% | 470µF | 0.5Ω | ||
![]() UCD1V680MCS1GS NICHICON | 917 |
| - | UCD | RoHS compliant | low ESR | 290mA | SMD | - | 2000h | electrolytic | ±20% | 68µF | 0.9Ω | ||
![]() UCD1V471MNS1MS NICHICON | In Stock | - | - | UCD | RoHS compliant | low ESR | 1.1A | SMD | - | 5000h | electrolytic | ±20% | 470µF | 0.2Ω | ||
![]() UCD1H151MNS1GS NICHICON | 515 |
| - | UCD | RoHS compliant | low ESR | 0.7A | SMD | - | 5000h | electrolytic | ±20% | 150µF | 0.5Ω | ||
![]() UCD0J152MNS1GS NICHICON | 413 |
| - | UCD | RoHS compliant | low ESR | 850mA | SMD | - | 5000h | electrolytic | ±20% | 1.5mF | 0.5Ω | ||
![]() UCD2A220MNS1GS NICHICON | 483 |
| - | UCD | RoHS compliant | low ESR | 130mA | SMD | - | 2000h | electrolytic | ±20% | 22µF | 0.5Ω | ||
![]() UCD1V221MNS1GS NICHICON | 373 |
| - | UCD | RoHS compliant | low ESR | 0.6A | SMD | - | 5000h | electrolytic | ±20% | 220µF | 0.5Ω |