- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Current - Output | Turn On Delay Time | Input Voltage (Min) | Min Input Voltage | Output Current-Max | Input Voltage (Max) | Max Input Voltage | Halogen Free | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Continuous Drain Current (ID) | Voltage - Load | Current - Output / Channel | Interface IC Type | Switching Frequency-Max | Fault Protection | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | High Side Driver | Turn Off Time | Built-in Protections | Motor Type | Output Current Flow Direction | Load Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-L298N STMicroelectronics | 1157 | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | DC Motors, Relays, Solenoids, Stepper Motors | - | - | - | - | 4.5V~7V | - | - | - | - | - | - | - | - | - | L298 | - | - | - | - | - | 2A | 5.5V | - | - | - | - | - | 2 | Logic | - | - | - | 30mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8V~46V | - | - | - | Current Limiting, Over Temperature | - | - | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8068V-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | -40°C~90°C TA | Tube | 2012 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | - | - | - | - | 6V~16V | DUAL | GULL WING | - | - | 12V | 0.635mm | unknown | - | - | - | 16 | - | - | Not Qualified | - | - | - | - | - | 12V | - | - | - | PWM | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | Halogen Free | 1.2A | - | - | 8mA | - | - | 6V~16V | - | - | - | Current Limiting, Over Temperature | - | - | - | - | - | - | - | - | - | - | Inductive | 5V Regulated Output, Status Flag | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() E-L6202 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | DC Motors, General Purpose | - | - | - | - | 12V~48V | DUAL | - | - | 1 | 36V | - | - | - | - | L6202 | 18 | - | - | - | 60V | - | 36V | - | - | - | - | - | 2 | Logic | - | - | - | 128mA | Half Bridge (2) | - | 5A | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 12V~48V | - | - | - | Over Temperature | - | - | - | 300m Ω | - | - | - | THERMAL | - | - | Inductive | Bootstrap Circuit | - | 5.1mm | - | 8.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VN770P13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | - | DC Motors, General Purpose, Relays | - | 8542.39.00.01 | - | - | 6V~26V | DUAL | GULL WING | - | 1 | 13V | 1.27mm | unknown | - | - | VN770 | 28 | - | - | Not Qualified | - | - | 3.6V | - | 26V | - | - | 6V | - | Logic | - | - | BRUSH DC MOTOR CONTROLLER | 4mA | Half Bridge (2) | - | - | - | - | - | - | - | 9A | - | - | - | 9A | - | - | - | - | - | 36V Max | - | - | - | Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | 270m Ω (Max) | - | - | - | - | - | - | Inductive | Status Flag | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() VN771K-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SO | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 1 (Unlimited) | - | - | 60mOhm | - | 150°C | -40°C | DC Motors, General Purpose, Relays | - | - | - | 6W | 5.5V~36V | - | - | - | - | - | - | - | - | - | VN771 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Logic | 36V | 5.5V | - | - | Half Bridge (2) | - | 9A | 12μA | - | - | - | 5.5V | - | - | 36V | - | 9A | - | - | - | - | - | 5.5V~36V | - | - | - | Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | 95mOhm (Max) | - | - | - | - | - | - | Inductive | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P67001EXG Renesas Electronics America Inc. | 5050 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~125°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Synchronous Buck Converters, Voltage Regulators | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8V~13.2V | - | - | - | Shoot-Through, UVLO | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Diode Emulation | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AAT4901IJS-1-T1 Skyworks Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | - | 8 | - | -40°C~150°C TJ | Cut Tape (CT) | 2014 | ASPM™, FastSwitch™ | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | DC Motors, Solenoids, Transformers | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | 2V~5.5V | - | - | - | Over Temperature, Shoot-Through | - | - | - | 200m Ω LS, 240m Ω HS | - | - | - | - | - | - | Inductive | - | 850μm | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() LV8011V-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20 | - | -20°C~75°C TA | Tube | 2013 | - | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | ALSO OPERATES IN 2 TO 6.5V SUPPLY | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | 20 | - | - | - | - | 5A | 6.5V | - | 5.5V | - | - | 4.5V | - | Logic | - | - | BRUSH DC MOTOR CONTROLLER | 1μA | Half Bridge (2) | 800mW | 1A | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 2V~6.5V | - | - | - | Over Temperature | - | - | - | 370m Ω | - | - | - | - | - | - | Inductive | - | - | 1.5mm | 6.5mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() ISL55110IRZ-T Intersil (Renesas Electronics America) | 2800 |
| Datasheet | 18 Weeks | - | Surface Mount | - | QFN EP | - | 16 | - | - | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 3Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | - | - | QUAD | NO LEAD | 260 | 2 | 12V | 0.5mm | - | - | 30 | - | - | - | - | Not Qualified | - | 3.5A | - | - | - | 3/5V | INDUSTRIAL | - | - | - | 5.5V | 2.7V | - | - | - | - | - | - | 3.5A | - | - | - | - | - | - | - | 100mA | - | 6.2ns | - | 6.9 ns | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2 | - | 3.5A | - | - | NO | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | - | RoHS Compliant | - | ||
![]() LV8014T-TLM-E ON Semiconductor | 7605 | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | -20°C~75°C TA | Cut Tape (CT) | 2013 | - | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | - | - | LV8014 | 24 | - | 2 | - | - | - | - | - | 5.5V | 5V | - | - | - | Logic | - | - | AC MOTOR CONTROLLER | 700μA | Half Bridge (4) | - | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~7V | - | - | - | Over Temperature | - | - | - | 750m Ω | - | - | - | - | Stepper | - | Inductive | - | - | - | 6.5mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AAT4900IGV-T1 Skyworks Solutions Inc. | 100000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | ASPM™ | - | - | Obsolete | 1 (Unlimited) | 5 | - | 145MOhm | - | - | - | DC Motors, DC-DC Converters | - | - | - | 526mW | 2V~5.5V | DUAL | GULL WING | - | - | 5V | - | unknown | 2A | - | - | - | - | - | Not Qualified | 6.3V | - | - | - | - | 5V | - | - | - | On/Off | - | - | - | 4mA | Half Bridge | 526mW | - | - | - | 40 ns | - | - | - | - | - | - | 2A | - | 5ns | - | 5 ns | 2A | 2V~5.5V | - | - | - | Over Temperature, Shoot-Through | 1 | - | - | 105m Ω LS, 130m Ω HS | 130mOhm | - | - | - | - | - | Inductive | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BH6584KV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | - | - | -10°C~70°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 48 | EAR99 | - | - | - | - | DC-DC Converters | - | - | - | - | 1.5V~4.5V | QUAD | GULL WING | NOT SPECIFIED | 1 | 2.4V | 0.5mm | - | - | NOT SPECIFIED | BH6584 | 48 | - | 4 | Not Qualified | - | - | - | - | - | - | - | 1.5V | - | Logic | - | - | DISK DRIVE MOTOR CONTROLLER | - | Half Bridge (8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V~4.5V | - | - | - | Short Circuit | - | - | - | - | - | - | - | - | - | - | Inductive | Slew Rate Controlled | - | 1.625mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() E-L6204D STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | - | 2V~7V | DUAL | GULL WING | - | 2 | - | 1.27mm | - | - | - | L6204 | 28 | - | - | - | - | 3A | 42V | - | - | - | - | - | - | Logic | - | - | - | 10mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | 12V~48V | - | - | - | Over Temperature | - | - | - | 1.2 Ω | - | - | - | TRANSIENT; THERMAL | - | SOURCE | Inductive | Bootstrap Circuit | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV7703D2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -40°C~150°C TJ | Tube | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | EAR99 | - | Tin (Sn) | - | - | DC Motors, General Purpose | ALSO REQUIRES DRIVER SUPPLY 5.5 TO 40 VOLTS | - | - | - | 3V~5.25V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | NCV7703 | 14 | - | 3 | - | - | 1A | - | - | 5.25V | - | - | 3V | - | SPI | - | - | BRUSH DC MOTOR CONTROLLER | 3mA | Half Bridge (3) | - | - | 3mA | - | - | - | - | - | - | - | - | 500mA | - | 25ns | - | 25 ns | - | 5.5V~40V | - | - | - | Current Limiting, ESD, Over Temperature, Over Voltage, UVLO | 6 | - | - | 800m Ω LS, 800m Ω HS | - | - | - | - | - | - | Inductive | - | - | 1.75mm | - | - | No | - | RoHS Compliant | - | ||
![]() TDA21201B7T Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | PG-TO263-7-2 | -25°C~125°C TJ | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -25°C | Synchronous Buck Converters | - | - | 20V | - | 9V~15V | - | - | - | - | - | - | - | 30A | - | TDA21201 | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | 9V~15V | - | - | - | Over Temperature, Shoot-Through, UVLO | - | - | - | 4.8mOhm LS, 13.3mOhm HS | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PIP202-12M-2,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 68-VFQFN Exposed Pad | YES | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e0 | - | Obsolete | 3 (168 Hours) | 68 | EAR99 | - | TIN LEAD | - | - | Synchronous Buck Converters | - | 8542.39.00.01 | - | - | 3.3V~12V | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | unknown | - | 20 | PIP202-12M | 68 | S-PQCC-N68 | - | Not Qualified | - | - | - | 12V | - | - | - | - | - | PWM | - | - | SWITCHING REGULATOR | - | Half Bridge | - | - | - | - | - | 7V | - | - | 14V | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | 25V Max | - | - | 1000kHz | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | 1mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() BTS7751GNUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | TrilithIC™ | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | - | DC Motors, General Purpose | - | - | - | - | 1.8V~42V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | BTS7751 | - | - | - | - | - | 14A | - | - | - | - | - | - | - | Logic | - | - | - | - | Half Bridge (2) | - | - | 8.4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V~42V | - | - | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | 4 | 180 μs | 28A | 45m Ω LS, 70m Ω HS | - | - | 180 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | Inductive | Status Flag | - | 2.65mm | 18.1mm | 7.6mm | No | - | Non-RoHS Compliant | - | ||
![]() FX021 Texas Instruments | 14 | - | - | - | - | Surface Mount | Surface Mount | 8-PowerVFDFN | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | NexFET™ | e3 | yes | Not For New Designs | 2 (1 Year) | 8 | - | - | Matte Tin (Sn) | - | - | Synchronous Buck Converters | ULTRA LOW QUIESCENT (ULQ) CURRENT MODE | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | - | - | - | - | - | FX02 | - | - | - | - | - | 60A | - | 5V | - | - | - | - | - | PWM | - | - | SWITCHING REGULATOR | - | Half Bridge | - | - | - | - | - | 4.5V | - | - | 5.5V | - | - | 25A | PULSE WIDTH MODULATION | - | - | - | - | 4.5V~24V | - | - | 2000kHz | Shoot-Through, UVLO | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Diode Emulation | - | 1mm | 4.5mm | 3.5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SIM6812M Sanken | 1800 |
| Datasheet | 36 Weeks | - | Through Hole | Through Hole | 40-DIP (0.657, 16.70mm), 29 Leads | - | - | - | -20°C~100°C TA | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 40 | - | - | - | - | - | AC Motors | - | - | - | - | 13.5V~16.5V | DUAL | - | NOT SPECIFIED | 1 | 15V | 1.778mm | - | - | NOT SPECIFIED | - | - | R-XDMA-T40 | - | - | - | 3.75A | - | - | 16.5V | - | - | 13.5V | - | Logic | - | - | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | - | - | - | 400V Max | 2.5A | - | - | Current Limiting, Over Temperature, UVLO | - | - | - | 2 Ω | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | 4.2mm | 36mm | 14.8mm | - | - | RoHS Compliant | - | ||
![]() PIP201-12M-3,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 68-VFQFN Exposed Pad | YES | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 3 (168 Hours) | 68 | EAR99 | - | - | - | - | Synchronous Buck Converters | - | 8542.39.00.01 | - | - | 12V | QUAD | NO LEAD | - | 1 | - | 0.5mm | unknown | - | - | PIP201-12M | 68 | S-PQCC-N68 | - | Not Qualified | - | - | - | 12V | - | - | - | - | - | PWM | - | - | SWITCHING REGULATOR | - | Half Bridge | - | - | - | - | - | 7V | - | - | 14V | - | - | - | - | - | - | - | - | 25V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | 1mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - |