- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Operating Mode | Transistor Application | Supply Current-Max (Isup) | Polarity/Channel Type | Voltage - Load | Current - Output / Channel | Drain Current-Max (Abs) (ID) | Fault Protection | Screening Level | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Rds On (Typ) | Current - Peak Output | Load Type | Features | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7073AT/N4,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SO | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 3V~18V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (4) | - | - | - | - | 3V~18V | 600mA | - | ESD, Over Temperature, Short Circuit | - | - | - | - | - | Inductive | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
LB1836M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14-MFPS | - | - | - | -40°C~85°C TA | Tape & Box (TB) | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 2.5V~9V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (4) | - | - | - | - | 1.8V~9V | 1A | - | Over Temperature | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
LB1837M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14-SOIC / 14MFPS | - | - | - | -20°C~80°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 3V~9V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 3V~9V | 250mA | - | Over Temperature | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() LA6581MC-BH Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -30°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | DC Motors, General Purpose | - | 2.2V~16V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 2.2V~16V | 500mA | - | Over Temperature | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
LB1641-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 10-SIP | - | 10-SIP | - | - | - | -25°C~75°C TA | Box | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 5V~18V 7V~18V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 5V~18V 7V~18V | 1.6A | - | - | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() LV8011V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSOP | - | - | - | -20°C~75°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 2V~6.5V | 1A | - | Over Temperature | - | - | - | 370mOhm | 5A | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() LA6581MC-DH Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -30°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 2.2V~16V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 2.2V~16V | 500mA | - | Over Temperature | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() TND523SS-TL-2H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | On/Off | - | Half Bridge | - | - | - | - | 600V Max | - | - | - | - | - | - | - | 200mA 400mA | Inductive | - | - | - | - | ROHS3 Compliant | ||
LV8012T-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (4) | - | - | - | - | 2V~7V | 1.4A | - | Over Temperature | - | - | - | 750mOhm | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
LB1933M-TRM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14-MFPS | - | - | - | -30°C~75°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose, Stepper Motors | - | 2.2V~7.5V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (4) | - | - | - | - | 1.8V~7.5V | 1A | - | Over Temperature | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
STK57FU394A-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 35-SSIP, 25 Leads, Formed Leads | - | 35-SIP | - | - | - | 150°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors | - | 12.5V~17V | - | - | - | - | - | - | - | - | - | - | - | - | Half Bridge (3) | - | - | - | - | 400V Max | 15A | - | - | - | - | - | - | 30A | Inductive | - | - | - | - | Non-RoHS Compliant | ||
![]() STK5F4U3E2D-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 44-DIP Module, 37 Leads | - | 44-DIP | - | - | - | -20°C~150°C TJ | Bulk | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors | - | 12.5V~17.5V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V Max | 50A | - | Current Limiting, Shoot-Through, UVLO | - | - | - | - | 100A | Inductive | Bootstrap Circuit, Status Flag | - | - | - | ROHS3 Compliant | ||
STK57FU391A-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 35-SSIP, 25 Leads, Formed Leads | - | 35-SIP | - | - | - | -20°C~150°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors | - | 12.5V~17.5V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V Max | 15A | - | UVLO | - | - | - | - | 30A | Inductive | Bootstrap Circuit | - | - | - | ROHS3 Compliant | ||
LV8013T-A-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | -20°C~75°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 2V~15V | 1.2A | - | Over Temperature | - | - | - | 300mOhm | 2A 3.8A | Inductive | - | - | - | - | ROHS3 Compliant | ||
LB1867M-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14-MFPS | - | - | - | -30°C~80°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 6.4V~7V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 12V 24V | 1A | - | Over Temperature | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() LMG3411R050RWHR Texas Instruments | 1664 | - | - | 12 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 32 | - | Synchronous Buck Converters, Voltage Regulators | - | 9.5V~18V | QUAD | NO LEAD | - | - | - | - | S-PQCC-N32 | - | - | - | Logic, PWM | - | Half Bridge (2) | DEPLETION MODE | SWITCHING | - | N-CHANNEL | 400V | 34A | 12A | Over Current, Over Temperature, UVLO | - | 130A | 480V | 57m Ω | - | Inductive, Capacitive, Resistive | Bootstrap Circuit, 5V Regulated Output | - | - | - | ROHS3 Compliant | ||
LA6584M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-LSOP (0.213, 5.40mm Width) + 4 Heat Tabs | - | 16MFPFS | - | - | - | -30°C~90°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose | - | 2.8V~14V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 2.8V~14V | 1.6A | - | - | - | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() IRS2007MPBFAUMA1 Infineon Technologies | 22 | - | Datasheet | 7 Weeks | Surface Mount | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | - | - | - | DC Motors, General Purpose | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (2) | - | - | - | - | 10V~20V | - | - | UVLO | - | - | - | - | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | - | ||
![]() VT1677SBFQX Maxim Integrated | 5000 | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DRV8906QPWPRQ1 Texas Instruments | 2000 | - | - | 42 Weeks | - | - | YES | - | 125°C | -40°C | Automotive grade | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO REQUIRED MAIN SUPPLY 4.5V TO 32V | - | DUAL | GULL WING | 1 | 3.3V | 0.65mm | compliant | R-PDSO-G24 | 5.5V | AUTOMOTIVE | 3V | - | BRUSH DC MOTOR CONTROLLER | - | - | - | 5mA | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant |


Product
Brand
Articles
Tools