- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Voltage - Supply | Terminal Position | Terminal Form | JESD-30 Code | Interface | Output Configuration | Operating Mode | Transistor Application | Polarity/Channel Type | Voltage - Load | Current - Output / Channel | Drain Current-Max (Abs) (ID) | Fault Protection | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | FET Technology | Rds On (Typ) | Current - Peak Output | Load Type | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX15566GTG T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 111-4178PBF Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-4175PBF Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDMF6823C_SN00248 ON Semiconductor | In Stock | - | - | - | Surface Mount | 40-PowerTFQFN | - | 40-PQFN (6x6) | - | - | - | -40°C~150°C TJ | Bulk | XS™ DrMOS | - | - | Obsolete | Not Applicable | - | - | Synchronous Buck Converters | 4.5V~5.5V | - | - | - | PWM | Half Bridge | - | - | - | 3V~16V | - | - | Over Temperature, Shoot-Through, UVLO | - | - | - | 1Ohm LS, 1Ohm HS | - | Inductive | Bootstrap Circuit, Status Flag | - | ||
![]() VT1697SBFQ CN9 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV8014T-TLM-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() VT1697SBFQ CNR Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1861M-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 111-4181PBF Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
TND301S-TL-E Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8-SOP | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | 4.5V~25V | - | - | - | Logic | Half Bridge (2) | - | - | - | 4.5V~25V | - | - | - | - | - | - | 3Ohm LS, 4Ohm HS | 2A | Inductive | - | Non-RoHS Compliant | ||
![]() LB1939T-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | -20°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | DC Motors, General Purpose, Stepper Motors | 1.9V~6.5V | - | - | - | Logic | Half Bridge (4) | - | - | - | 1.6V~7.5V | 400mA | - | - | - | - | - | - | - | Inductive | - | ROHS3 Compliant | ||
TND303S-TL-E Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8-SOP | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | 4.5V~25V | - | - | - | Logic | Half Bridge (2) | - | - | - | 4.5V~25V | - | - | - | - | - | - | 3Ohm LS, 4Ohm HS | 2A | Inductive | - | Non-RoHS Compliant | ||
![]() IR3742MTRPBF Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 17-PowerVQFN | - | 17-PQFN (5x6) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | PowIRstage® | - | - | Obsolete | 2 (1 Year) | - | - | Synchronous Buck Converters | 4.5V~7.5V | - | - | - | PWM | Half Bridge | - | - | - | 1V~21V | 20A | - | Current Limiting, Over Temperature, UVLO | - | - | - | 4mOhm LS, 8mOhm HS | - | Inductive | Bootstrap Circuit, Status Flag | Non-RoHS Compliant | ||
![]() TND314S-TL-2H Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | DC Motors, General Purpose | 4.5V~25V | - | - | - | Logic | Half Bridge (2) | - | - | - | 4.5V~25V | - | - | - | - | - | - | 6Ohm LS, 8Ohm HS | 1A | Inductive | - | Non-RoHS Compliant | ||
![]() STK621-041A-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 22-SIP, 18 Leads, Formed Leads | - | 22-SIP | - | - | - | -20°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors | 12.5V~17.5V | - | - | - | Logic | Half Bridge (3) | - | - | - | 400V Max | 20A | - | Current Limiting, Over Temperature, UVLO | - | - | - | - | 25A | Inductive | Bootstrap Circuit, Status Flag | ROHS3 Compliant | ||
![]() STK611-721-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | - | 19-SIP | - | - | - | -20°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors | 12.5V~17.5V | - | - | - | Logic | Half Bridge (3) | - | - | - | 400V Max | 2A | - | UVLO | - | - | - | - | 4A | Inductive | - | ROHS3 Compliant | ||
![]() STK625-728-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 29-SSIP Module, 21 Leads, Formed Leads | - | 21-SIP | - | - | - | -20°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | AC Motors | 12.5V~17.5V | - | - | - | Logic | Half Bridge (3) | - | - | - | 400V Max | 10A | - | Current Limiting, UVLO | - | - | - | - | 20A | Inductive | Bootstrap Circuit | ROHS3 Compliant | ||
![]() BTS7811KDTMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-263-18 (15 Leads + 3 Tabs) | - | P-TO263-15-1 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | TrilithIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | DC Motors, General Purpose | 1.8V~42V | - | - | - | Logic | Half Bridge (2) | - | - | - | 1.8V~42V | - | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | - | 14mOhm LS, 26mOhm HS | 42A | Inductive | Status Flag | Non-RoHS Compliant | ||
![]() STK5F1U3E0D-E Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | Module | - | Module | - | - | - | -20°C~100°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 12.5V~17.5V | - | - | - | Logic | Half Bridge (3) | - | - | - | 400V Max | 50A | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LMG3410R150RWHR Texas Instruments | 498 | - | - | 26 Weeks | - | - | YES | - | GALLIUM NITRIDE | 125°C | -40°C | - | - | - | e4 | yes | Active | 3 (168 Hours) | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | NO LEAD | S-PQCC-N32 | - | - | DEPLETION MODE | SWITCHING | N-CHANNEL | - | - | 6A | - | 43A | 480V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | ROHS3 Compliant |


Product
Brand
Articles
Tools