- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Halogen Free | Rise Time | Fall Time (Typ) | Continuous Drain Current (ID) | Output Polarity | Release Time | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP1406-E/SN Microchip Technology | 6 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1406 | 8 | - | 1 | - | 25mV | 6A | - | - | - | - | - | - | - | 250μA | - | 6A | 250μA | 55 ns | Inverting | 55 ns | - | - | 30ns | 30 ns | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.065 μs | 6A | - | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | - | NO | 0.065 μs | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR25604STRPBF Infineon Technologies | 36000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | Half-Bridge | 0.8V 2.9V | 280 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | - | 15V | - | - | - | IR25604SPBF | - | - | - | - | 20V | 350mA | - | 15V | - | - | - | 180μA | - | - | 625mW | 350mA | - | 300 ns | Non-Inverting | 30 ns | - | - | 220ns | 80 ns | - | - | - | 150ns 50ns | - | - | Independent | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | - | 600V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2130PBF Infineon Technologies | 1 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | Half-Bridge | 0.8V 2.2V | 425 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 28 | EAR99 | 75Ohm | - | - | - | - | 1.5W | 10V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IR2130PBF | - | - | 3 | - | 300mV | 500mA | 15V | - | - | - | - | - | - | 30μA | 1.5W | 200mA | - | 850 ns | Inverting | 850 ps | - | - | 125ns | 55 ns | - | - | - | 80ns 35ns | - | - | 3-Phase | 6 | - | 0.85 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.55 μs | - | 600V | - | 5.969mm | - | 39.7256mm | 14.73mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ZXGD3006E6TA Diodes Incorporated | 155 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | SOT26 (SC74R) | Low-Side | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2011 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | 1.1W | 40V Max | - | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | ZXGD3006 | 6 | - | 1 | - | - | 10A | - | 5/30V | - | - | - | 50nA | Dual | 50nA | 1.1W | 10A | - | - | Non-Inverting | - | - | - | 48ns | 35 ns | 4A | - | - | 48ns 35ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | - | - | - | IGBT, SiC MOSFET | 10A 10A | 150°C | NO | - | - | - | - | 1.4mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NCP5901BDR2G ON Semiconductor | 6412 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | 1V 2V | 30 ns | - | 0°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | 4.5V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | NCP5901 | 8 | - | - | Not Qualified | 35V | - | - | - | - | - | - | - | - | 12.2mA | - | - | - | 35 ns | Non-Inverting | 30 ns | - | Halogen Free | 16ns | 11 ns | - | - | - | 16ns 11ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - | - | YES | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2128SPBF Infineon Technologies | 4 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | High-Side or Low-Side | 0.8V 3V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 125Ohm | Matte Tin (Sn) | - | - | - | 625mW | 12V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IR2128SPBF | - | - | 1 | - | 20V | 500mA | - | - | - | - | - | - | - | 120μA | 625mW | 200mA | - | 250 ns | Inverting | 250 ns | - | - | 130ns | 65 ns | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.25 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | 0.2 μs | - | 600V | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4426YM Microchip Technology | 1 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Low-Side | 0.8V 2.4V | 40 ns | Industrial grade | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4426 | - | - | 2 | - | 25mV | 1.5A | - | - | 2 | 18V | 4.5V | - | - | 1.5mA | - | 1.5A | - | 50 ns | Inverting | 40 ns | - | - | 30ns | 20 ns | - | - | - | 20ns 29ns | - | - | Independent | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4420YM-TR Microchip Technology | 20000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Low-Side | 0.8V 2.4V | 18 ns | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | 1.04W | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4420 | - | - | 1 | - | 25mV | 6A | - | - | 1 | 18V | 4.5V | - | - | 450μA | 1.04W | 6A | - | 75 ns | Non-Inverting | 18 ns | - | - | 35ns | 35 ns | - | - | - | 12ns 13ns | - | - | Single | 1 | - | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2109STRPBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Half-Bridge | 0.8V 2.9V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2109SPBF | - | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 150ns 50ns | - | - | Synchronous | 2 | - | 0.95 µs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | - | - | 600V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC4427COA Microchip Technology | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | 0.8V 2.4V | 30 ns | - | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4427 | 8 | - | 2 | - | 18V | 1.5A | - | - | - | - | - | - | - | 4.5mA | 470mW | 1.5A | 4.5mA | 50 ns | Non-Inverting | 30 ns | 25mV | - | 30ns | 30 ns | - | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 10μA | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.06 μs | - | - | - | 1.42mm | - | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4424YN Microchip Technology | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | MIC4424 | - | - | 2 | - | 18V | 3A | - | - | - | - | - | - | - | 3.5mA | - | 3A | - | 75 ns | Non-Inverting | 75 ns | - | - | 23ns | 35 ns | - | - | - | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | - | NO | 0.1 μs | - | - | - | 3.43mm | - | 9.65mm | 6.48mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4452ZT Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | - | - | - | 1 | 5V | - | - | - | MIC4452 | - | - | 1 | - | - | 12A | - | - | - | - | - | - | - | 450μA | 2W | 12A | - | 60 ns | Non-Inverting | 60 ns | - | - | 40ns | 50 ns | - | - | - | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.08 μs | 12A | - | IGBT, N-Channel MOSFET | 12A 12A | - | NO | 0.04 μs | - | - | - | 15.11mm | - | 10.67mm | 4.83mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7080MX-GF085 ON Semiconductor | 3158 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | Half-Bridge | 0.8V 2.7V | 60 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 625mW | 5.5V~20V | DUAL | GULL WING | - | - | 15V | - | 200kHz | - | FAN7080 | - | - | - | Not Qualified | - | 600mA | - | 15V | - | - | - | - | - | 350μA | 625mW | 300mA | - | 1.5 μs | Non-Inverting | 110 ns | - | - | 40ns | 25 ns | - | - | - | 40ns 25ns | - | - | Synchronous | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 300mA 600mA | - | - | - | - | 600V | - | 1.5mm | - | 5mm | 4.01mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427VOA713 Microchip Technology | 10 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4427 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | 470mW | - | 4.5mA | 50 ns | Non-Inverting | 50 ns | - | - | 30ns | 30 ns | - | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.06 μs | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27201ADDAR Texas Instruments | 8754 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7W | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | UCC27201 | 8 | - | 2 | - | 250mV | 3A | 12V | - | - | - | - | - | - | 3.8mA | 2.7W | 3A | 5.5mA | 50 ns | Non-Inverting | 7 ns | - | - | 8ns | 7 ns | - | TRUE | - | 8ns 7ns | - | 2 | Independent | - | - | 0.007 µs | 3A | - | N-Channel MOSFET | 3A 3A | - | - | 0.007 µs | UNDER VOLTAGE | 120V | - | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428ACPA Microchip Technology | 2500 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4428A | 8 | - | 2 | - | 17.975V | 1.5A | 15V | - | - | - | - | - | - | 4.5mA | 730mW | 1.5A | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 10μA | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | 0.04 μs | - | - | - | 4.06mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21864STRPBF Infineon Technologies | 4748 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | High-Side or Low-Side | 0.8V 2.5V | - | - | -40°C~150°C TJ | Cut Tape (CT) | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | EAR99 | - | Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IRS21864SPBF | - | R-PDSO-G14 | - | Not Qualified | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 22ns 18ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | 4A | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | SOURCE SINK | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() L6386ED STMicroelectronics | 3303 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Half-Bridge | 1.5V 3.6V | 150 ns | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 14 | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 750mW | 17V Max | DUAL | GULL WING | 260 | 1 | 15V | - | 400kHz | 40 | L6386 | 14 | - | 2 | - | 580V | 650mA | - | 15V | - | - | - | - | - | - | 750mW | - | - | 150 ns | Inverting | 150 ps | - | - | 50ns | 30 ns | - | - | - | 50ns 30ns | - | - | Independent | - | - | 0.15 µs | 0.65A | - | IGBT, N-Channel MOSFET | 400mA 650mA | - | YES | 0.15 µs | - | 600V | - | 1.65mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4126YME Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tube | 2005 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~20V | DUAL | GULL WING | 260 | 1 | 18V | - | - | 40 | MIC4126 | - | - | 2 | Not Qualified | - | 1.5A | - | - | - | - | - | - | - | 1.4mA | - | 1.5A | - | 60 ns | Inverting | 60 ns | - | - | 13ns | 15 ns | - | - | - | 20ns 18ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | - | - | - | 1.5A | 18V | N-Channel MOSFET | 1.5A 1.5A | - | - | - | TRANSIENT | - | - | 1.5mm | - | 4.93mm | 3.94mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21814SPBF Infineon Technologies | 4 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Half-Bridge | 0.8V 2.5V | 35 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | EAR99 | - | Tin (Sn) | - | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21814SPBF | - | - | 2 | - | 20V | 2.3A | - | 15V | - | - | - | - | - | 240μA | 1W | 1.9A | 240μA | 330 ns | Non-Inverting | 35 ns | - | - | 60ns | 35 ns | - | - | 220 ns | 40ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | - | - | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |