- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAN5009MPX ON Semiconductor | 134240 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | 8-MLP (5x6) | - | Half-Bridge | 0.8V 2.5V | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | 0°C | - | 715mW | 10V~13.5V | - | - | - | - | - | - | - | 500kHz | - | FAN5009 | - | - | 2 | - | - | - | 12V | - | - | - | 13.5V | 10V | - | 8mA | 715mW | - | - | 65 ns | Inverting, Non-Inverting | - | - | - | - | - | - | 40ns 20ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | 15V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UC3710NG4 Texas Instruments | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 528.605208mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1W | 4.7V~18V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | - | UC3710 | 8 | - | 1 | - | 4.5V | 6A | - | - | - | - | - | - | - | 35mA | 1W | 6A | 35mA | 30 ns | Inverting, Non-Inverting | 30 ns | TOTEM-POLE | 70ns | 80 ns | TRUE AND INVERTED | STANDARD | 85ns 85ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.07 µs | 0.5A | IGBT, N-Channel MOSFET | 6A 6A | NO | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP5109BMNTWG ON Semiconductor | 2840 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 10-VFDFN Exposed Pad | YES | - | - | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | 10V~20V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 15V | 0.5mm | - | - | NOT SPECIFIED | - | - | S-PDSO-N10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 85ns 35ns | - | Independent | 2 | 0.17 µs | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | 0.17 µs | UNDER VOLTAGE | 200V | SOURCE SINK | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() IXDN604SITR IXYS Integrated Circuits Division | 2300 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SOIC-EP | 540.001716mg | Low-Side | 0.8V 3V | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 4A | - | - | - | - | 35V | 4.5V | 10μA | - | - | 4A | - | 50 ns | Non-Inverting | - | - | 9ns | 8 ns | - | - | 9ns 8ns | - | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SC1405DITSTRT Semtech Corporation | 4000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Half-Bridge | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | 660mW | 4.6V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | SC1405 | 14 | - | - | Not Qualified | - | 3A | - | 5V | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 14ns 12ns | - | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | YES | - | - | 30V | - | - | - | 5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LT1336IN#PBF Analog Devices, Inc. | 1000 | - | Datasheet | - | PRODUCTION (Last Updated: 4 months ago) | - | - | N | - | 16 | - | - | - | - | 600 ns | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1.5A | 12V | - | - | - | 15V | 10V | - | - | - | - | - | - | - | 500 ns | - | 200ns | 140 ns | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCP14A0451-E/MS Microchip Technology | 202 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 4.5A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC4426AVMF713 Microchip Technology | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | - | 40 | TC4426A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | 2mA | 35 ns | Inverting | 35 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27222PWPG4 Texas Instruments | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | Half-Bridge | 0.7V 2.6V | - | - | -55°C~115°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3W | 3.7V~20V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | - | UCC27222 | 14 | - | 2 | - | - | 3.3mA | - | - | - | - | - | - | - | 100mA | 3W | 3A | 100mA | - | Non-Inverting | - | - | 25ns | 35 ns | - | - | 17ns 17ns | - | Synchronous | - | - | 3.3A | N-Channel MOSFET | 4A 4A | YES | 0.11 μs | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426VMF713 Microchip Technology | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | - | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | - | - | 4.5mA | 50 ns | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33152D ON Semiconductor | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 560mW | 6.1V~18V | DUAL | GULL WING | 240 | 2 | 12V | - | not_compliant | - | 30 | MC33152 | 8 | - | - | Not Qualified | - | - | - | - | - | 20V | - | - | - | 10.5mA | - | - | - | - | Non-Inverting | - | - | 36ns | 32 ns | - | - | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2112-1PBF Infineon Technologies | 2370 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm), 13 Leads | - | 14 | - | - | High-Side or Low-Side | 6V 9.5V | 105 ns | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.6W | 10V~20V | - | - | - | - | - | - | - | - | - | IR2112-1PBF | - | - | - | - | 10V | 500mA | - | - | - | - | - | - | - | 180μA | 1.6W | 200mA | 180μA | 180 ns | Non-Inverting | 125 ns | - | 130ns | 65 ns | - | - | 80ns 40ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TC4404EOA Microchip Technology | 6435 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | 40 | TC4404 | 8 | - | - | - | - | 1.5A | 15V | - | - | - | - | - | - | 4.5mA | 470mW | 1.5A | 4.5mA | 50 ns | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | 1.42mm | - | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVOA-VAO Microchip Technology | 37 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | - | - | TC4427A | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.05 µs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 µs | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | - | ROHS3 Compliant | - | ||
![]() BS2101F-E2 ROHM Semiconductor | 5000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | - | - | High-Side or Low-Side | 1V 2.6V | - | - | -40°C~125°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | SEATED HT-CALCULATED | - | 10V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 60ns 20ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 60mA 130mA | YES | 0.33 µs | - | 600V | - | - | 1.71mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4444HMS8E#TRPBF Linear Technology/Analog Devices | 4049 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | Half-Bridge | 1.85V 3.25V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 7.2V~13.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | - | NOT SPECIFIED | LTC4444 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | Non-Inverting | - | - | 80ns | 50 ns | - | - | 8ns 5ns | - | Independent | 2 | 0.05 µs | - | N-Channel MOSFET | 2.5A 3A | YES | 0.045 µs | - | 114V | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() IXDN609YI IXYS Integrated Circuits Division | 3333 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | TO-263-5 | 1.59999g | Low-Side | 0.8V 3V | - | - | -55°C~150°C TJ | Tube | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2A | - | - | 1 | - | 35V | 4.5V | 10μA | - | - | - | - | 30 ns | Non-Inverting | - | - | 22ns | 15 ns | - | - | 22ns 15ns | - | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC1412EOA713 Microchip Technology | 12 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | TC1412 | 8 | - | - | - | - | 2A | - | - | - | - | - | - | - | 1mA | 470mW | - | - | 45 ns | Inverting | 45 ns | - | 26ns | 26 ns | - | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E7T-E/MF Microchip Technology | 12 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | - | - | 40 | MCP14E7 | 8 | R-PDSO-N8 | - | Not Qualified | - | 2A | - | 4.5/18V | - | - | - | - | - | 1.8mA | - | 2A | 1.8mA | - | Non-Inverting | - | - | 12ns | 15 ns | - | - | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.035 μs | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.04 μs | - | - | - | - | 1mm | 6mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6494LDTR STMicroelectronics | 4485 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 1.45V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | L6494 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | - | - | - | 25ns 25ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 2A 2.5A | - | - | - | 500V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |