- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Power Dissipation (Max) | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Input Type | Turn On Delay Time | Halogen Free | Rise Time | Fall Time (Typ) | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM5101MX/NOPB Texas Instruments | 16 |
| Datasheet | - | NRND (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.2V | - | - | 10 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5101 | 8 | - | - | - | - | 1.8A | - | - | - | - | - | - | 1.5mA | - | 1.8A | - | - | 56 ns | Non-Inverting | 10 ns | - | 600ns | 600 ns | - | 600ns 600ns | - | Independent | 2 | 0.056 µs | 1.8A | N-Channel MOSFET | 1.6A 1.6A | - | 0.056 µs | UNDER VOLTAGE | 118V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-2YM-T5 Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Half-Bridge | 0.8V 2.2V | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | 5.5V~16V | - | - | - | - | - | - | - | - | MIC4605 | - | - | 2 | - | 1.9V | 1A | - | - | - | 16V | 5.5V | Single | 135μA | - | - | - | - | 35 ns | Non-Inverting | - | - | 20ns | 20 ns | - | 20ns 20ns | - | Independent | 2 | - | - | N-Channel MOSFET | 1A 1A | - | - | - | 108V | - | 1.63mm | - | 4.93mm | 3.94mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2831PWPR Texas Instruments | 874 | - | - | - | - | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | High-Side | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.668W | 4.5V~15V | DUAL | GULL WING | 260 | 1 | 6.5V | 0.65mm | - | NOT SPECIFIED | TPS2831 | 14 | - | - | Not Qualified | - | 3.5mA | 6.5V | 4.5/15V | - | - | - | - | 3mA | 2.668W | 2.4A | - | - | 130 ns | Inverting | - | - | 50ns | 50 ns | - | 50ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | 0.08 µs | 3.5A | N-Channel MOSFET | 2.7A 2.4A | YES | 0.13 µs | - | 28V | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STSR2PMCD-TR STMicroelectronics | 4609 |
| Datasheet | - | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 506.605978mg | Low-Side | - | - | 750kHz | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 750kHz | 30 | STSR2 | 8 | - | - | - | 4.85V | - | - | 5V | - | - | - | - | - | 270mW | 2A | - | - | 130 ns | Non-Inverting | 130 ns | - | 40ns | 30 ns | - | 40ns 30ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3.5A | N-Channel MOSFET | 2A 3.5A | NO | - | - | - | - | - | - | 5mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4421ZM-TR Microchip Technology | 28 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4421 | - | - | 1 | - | - | 9A | - | - | - | 18V | 4.5V | - | - | 1.04W | - | - | - | 60 ns | Inverting | 60 ns | - | 75ns | 75 ns | - | 20ns 24ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6386D STMicroelectronics | 81 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Half-Bridge | 1.5V 3.6V | - | - | - | - | -40°C~150°C TJ | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 750mW | 17V Max | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | 400kHz | NOT SPECIFIED | L6386 | 14 | - | - | Not Qualified | - | 650mA | - | 15V | - | - | - | - | 320μA | 750mW | - | - | - | 150 ns | Inverting | 150 ps | - | 50ns | 30 ns | - | 50ns 30ns | - | Independent | 2 | 0.015 µs | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | 0.015 µs | - | 600V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MCP1403T-E/MF Microchip Technology | 5000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | - | 40 | MCP1403 | 8 | - | - | - | - | 4.5A | - | - | - | - | - | - | 2mA | - | - | 2mA | - | 48 ns | Inverting | 48 ns | - | 28ns | 28 ns | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | - | 1mm | 5.99mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() LTC1693-2CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | High-Side or Low-Side | 1.7V 2.2V | - | - | - | - | 0°C~150°C TJ | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | LTC1693 | 8 | - | - | - | 11.97V | 1.5A | 12V | - | - | - | - | - | - | - | 1.5A | - | - | 75 ns | Inverting, Non-Inverting | 75 ns | - | 85ns | 75 ns | - | 16ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.075 μs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | 0.075 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0152T-E/CH Microchip Technology | 94 |
| Datasheet | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | Half-Bridge | 0.8V 2V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | MCP14A0152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 11.5ns 10ns | - | Single | 1 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1406T-E/MF Microchip Technology | 152 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | - | 40 | MCP1406 | 8 | - | - | - | - | 6A | - | - | - | - | - | - | 250μA | - | - | 250μA | - | 55 ns | Inverting | 55 ns | - | 30ns | 30 ns | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | - | - | - | - | - | 6mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() SM74104SDX/NOPB Texas Instruments | 12000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | 10 | - | - | Half-Bridge | 0.8V 2V | - | - | 130 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | Matte Tin (Sn) | - | - | - | 9V~14V | DUAL | NO LEAD | - | - | 12V | 0.8mm | - | - | SM74104 | 10 | - | 2 | Not Qualified | - | 1.6A | - | - | - | - | - | - | - | - | - | 3mA | - | - | Non-Inverting | 270 ns | - | - | - | - | 600ns 600ns | - | Synchronous | - | - | 1.8A | N-Channel MOSFET | 1.6A 1.6A | - | - | - | 118V | - | 800μm | - | 4mm | 4mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP5106APG ON Semiconductor | 5000 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | 0.8V 2.3V | - | - | - | - | -40°C~125°C TJ | Tube | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 10V~20V | DUAL | - | 260 | 1 | 15V | - | - | 40 | NCP5106 | 8 | - | - | - | 20V | 500mA | - | 15V | - | - | - | - | 5mA | - | - | 5mA | - | 170 ns | Non-Inverting | 170 ns | Halogen Free | 160ns | 75 ns | - | 85ns 35ns | - | Independent | 2 | 0.17 μs | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | 0.17 μs | UNDER VOLTAGE | 600V | SOURCE SINK | 4.953mm | - | 10.16mm | 7.112mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TPS2812PWRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | TSSOP | - | 8 | - | 39.008944mg | - | - | 520mW | - | - | - | - | Tape & Reel | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | - | - | - | 8 | - | - | - | - | 2mA | - | 10V | AUTOMOTIVE | 14V | 4V | - | 200nA | 520mW | - | - | 2A | 50 ns | - | 50 ns | - | 35ns | 35 ns | - | - | NAND GATE BASED MOSFET DRIVER | - | 2 | 0.05 µs | 2A | - | - | YES | 0.05 µs | - | - | - | - | - | 4.4mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MIC5011YN Microchip Technology | 55 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | High-Side or Low-Side | 2V 4.5V | - | - | 4 μs | - | -40°C~150°C TJ | Tube | 1997 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 1.25W | 4.75V~32V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | MIC5011 | - | - | - | - | - | 20mA | - | - | - | - | - | - | 8mA | 1.25W | - | - | - | - | Non-Inverting | 25 μs | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 50 μs | - | N-Channel MOSFET | - | YES | - | - | - | - | - | - | 9.525mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM27222SDX Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | Half-Bridge | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | 720mW | 4V~6.85V | DUAL | - | 260 | 1 | 5V | 0.8mm | - | 40 | LM27222 | 8 | S-XDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 825μA | - | - | Non-Inverting | - | - | - | - | - | 17ns 12ns | - | Synchronous | 2 | - | 3.2A | N-Channel MOSFET | 3A 4.5A | YES | - | - | 33V | - | - | 0.8mm | 4mm | 4mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MIC5011YM-TR Microchip Technology | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | High-Side or Low-Side | 2V 4.5V | - | - | 4 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | 4.75V~32V | - | - | - | - | - | - | - | - | MIC5011 | - | - | 1 | - | - | 20mA | - | - | - | 32V | 4.75V | - | - | 1.25W | - | - | - | - | Non-Inverting | 25 μs | - | - | - | - | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0452-E/SN Microchip Technology | 159 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Low-Side | 0.8V 2V | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 4.5A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4126YME-TR Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SOIC-EP | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | 4.5V~20V | - | - | - | - | - | - | - | - | MIC4126 | - | - | 2 | - | - | 1.5A | - | - | - | 20V | 4.5V | - | - | - | - | - | - | 60 ns | Inverting | 60 ns | - | 30ns | 25 ns | - | 20ns 18ns | - | Independent | 2 | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IR21365JPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 32 | - | - | Half-Bridge | 0.8V 3V | - | - | 400 ns | - | -40°C~150°C TJ | Tube | 2008 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2W | 12V~20V | - | - | - | - | - | - | - | - | IR21365JPBF | - | - | - | - | 300mV | 350mA | - | - | - | - | - | - | 120μA | 2W | 200mA | - | - | - | Inverting | 550 ns | - | 190ns | 75 ns | - | 125ns 50ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LM25101CMYE/NOPB Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | Half-Bridge | 2.3V - | - | - | 4 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | LM25101 | - | - | 2 | - | 280mV | 1A | - | - | - | - | - | - | 250μA | - | 3A | 3mA | - | 26 ns | Non-Inverting | 4 ns | - | 8ns | 8 ns | - | 990ns 715ns | - | Independent | - | 0.056 µs | 1A | N-Channel MOSFET | 1A 1A | YES | 0.056 µs | - | 100V | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free |