- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Output Characteristics | Seated Height-Max | Rise Time | Fall Time (Typ) | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Supply Voltage1-Min | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27201ATDA2 Texas Instruments | 12 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | Die | - | 0 | - | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | - | - | - | - | 8V~17V | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | UCC27201 | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | STANDARD | 8ns 7ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 3A 3A | - | - | UNDER VOLTAGE | 120V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC4420CN Micrel | 30 | - | - | - | - | - | - | - | NO | - | - | - | 8 | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | MIC4420CN | NOT SPECIFIED | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | 30 | 5.6 | - | 18 V | 4.5 V | - | 0.075 µs | 0.075 µs | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | - | BCDMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | unknown | - | - | - | 8 | R-PDIP-T8 | - | COMMERCIAL | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 6 A | - | - | - | NO | - | - | - | - | - | - | - | 9.525 mm | 7.62 mm | - | - | - | - | - | ||
![]() TC4467EPD Microchip Technology | 2399 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 800mW | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | TC4467 | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | 4mA | 800mW | - | 4mA | - | 75 ns | - | Inverting | 75 ns | - | - | - | 25ns | 25 ns | - | - | - | 15ns 15ns | - | Independent | 4 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM25101CMYX/NOPB Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | Half-Bridge | - | 2.3V - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | - | LM25101 | - | - | 1 | - | 280mV | 1A | - | - | - | - | - | - | - | 250μA | - | 3A | 3mA | - | - | - | Non-Inverting | 4 ns | - | - | - | 8ns | 8 ns | - | - | - | 990ns 715ns | - | Independent | 2 | 0.056 µs | - | 1A | - | N-Channel MOSFET | 1A 1A | YES | 0.056 µs | - | 100V | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL7156CSZ-T13 Intersil Corporation | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 8 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | compliant | - | 40 | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | +-5/15V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | -5V | 3.5A | 5V | - | - | - | - | - | - | SOURCE SINK | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | - | - | ||
![]() LTC4441MPMSE#TRPBF Analog Devices, Inc. | 33 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | - | SOP | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MIC4427BM Micrel | 6600 | - | - | - | - | - | - | - | YES | - | - | - | 8 | - | MICREL INC | - | Microchip Technology Inc | MIC4427BM | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 30 | 5.04 | No | 18 V | 4.5 V | - | 0.06 µs | 0.04 µs | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | MOSFET Drivers | - | BICMOS | - | DUAL | GULL WING | 240 | 2 | - | 1.27 mm | not_compliant | - | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4.5/18 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOTEM-POLE | 1.879 mm | - | - | TRUE | - | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 1.5 A | - | - | - | NO | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() LM5111-3M/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | - | LM5111 | 8 | - | - | - | - | 5A | - | - | - | - | - | - | - | 2mA | - | 5A | 2mA | - | 40 ns | 1mA | Inverting, Non-Inverting | 40 ns | - | - | - | 25ns | 25 ns | - | 12 ns | - | 14ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | 5A | - | N-Channel MOSFET | 3A 5A | - | - | OVER VOLTAGE | - | - | - | 1.45mm | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HIP6601BCB Intersil (Renesas Electronics America) | 2826 |
| Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | - | e0 | - | - | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | 0°C | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 12V | - | - | - | 30 | - | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | - | OTHER | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | 0.73A | - | - | - | YES | - | - | - | - | 5V | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL6625ACRZ-T Intersil (Renesas Electronics America) | 8860 |
| Datasheet | 5 Weeks | - | Surface Mount | - | DFN | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | - | DUAL | NO LEAD | - | - | 12V | 0.5mm | - | - | - | - | 8 | - | 2 | Not Qualified | - | - | - | COMMERCIAL | - | - | 13.2V | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC4626COE713 Microchip Technology | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | High-Side or Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 760mW | - | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1MHz | 40 | TC4626 | 16 | - | - | Not Qualified | - | 1.5A | - | - | - | - | - | - | - | 2.5mA | 760mW | - | 2.5mA | - | 55 ns | - | Inverting | 55 ns | - | - | - | 40ns | 35 ns | - | - | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.06 μs | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | - | - | 2.64mm | - | 7.495mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IXDI602SIA IXYS Integrated Circuits Division | In Stock |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Low-Side | - | 0.8V 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2A | - | - | - | 1 | 35V | 4.5V | - | - | - | - | - | - | 60 ns | - | Inverting | 60 ns | - | - | - | 15ns | 15 ns | - | - | - | 7.5ns 6.5ns | - | Independent | 2 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4429YMM-TR Microchip Technology | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4429 | - | - | 1 | - | - | 6A | - | - | - | - | 18V | 4.5V | - | - | - | - | - | - | 75 ns | - | Inverting | - | - | - | - | 35ns | 35 ns | - | - | - | 12ns 13ns | - | Single | 1 | - | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISL6208CRZ Intersil (Renesas Electronics America) | 95 |
| Datasheet | 5 Weeks | - | Surface Mount | - | VQFN | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | 100°C | -10°C | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 30 | - | - | - | - | Not Qualified | - | 4A | 5V | OTHER | - | - | 5.5V | 4.5V | - | - | - | - | - | 4A | - | - | - | - | - | - | - | 8ns | 8 ns | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 0.03 µs | - | 4A | - | - | - | YES | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AUIRS2332J Infineon Technologies | 1537 | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | YES | - | - | - | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 44 | - | - | - | - | - | - | - | - | - | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 1 | 15V | 1.27mm | compliant | - | NOT SPECIFIED | AUIRS2332J | - | S-PQCC-J44 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 80ns 40ns | - | 3-Phase | 6 | 0.7 µs | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 250mA 500mA | - | 0.7 µs | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 600V | SOURCE SINK | - | - | 4.57mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() HIP2101IRZ Intersil (Renesas Electronics America) | 2655 |
| Datasheet | 3 Weeks | - | Surface Mount | - | VQFN | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3W | - | - | - | - | - | 13 ns | - | - | - | - | - | 2001 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -40°C | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 12V | 0.8mm | - | - | 30 | - | - | - | - | Not Qualified | - | 2A | - | AUTOMOTIVE | - | - | 114V | 9V | - | 3mA | - | - | 3mA | 2A | - | - | - | 13 ns | - | - | - | 600ns | 600 ns | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | 0.056 µs | - | 2A | - | - | - | YES | 0.056 µs | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() FAN7362M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | High-Side | - | 0.8V 2.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | 625mW | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | FAN7362 | - | - | - | - | 620V | 500mA | - | - | - | - | - | - | - | 30μA | 625mW | 500mA | - | - | 200 ns | - | Non-Inverting | 200 ns | 625.3V | - | - | 160ns | 100 ns | - | - | - | 70ns 30ns | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM5100CSD/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | 10 | - | - | - | Half-Bridge | - | 2.3V - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ns | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 9V~14V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | - | - | LM5100 | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 2mA | - | 1A | - | - | 20 ns | 200μA | Non-Inverting | 1 ns | - | - | - | 990ns | 715 ns | - | - | - | 990ns 715ns | - | Independent | 2 | 0.045 μs | - | 1A | - | N-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | 118V | - | - | 800μm | - | 4mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ZXGD3109N8TC Diodes Incorporated | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~12V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42ns 42ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 1 | - | - | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDN630YI IXYS Integrated Circuits Division | 366 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | TO-263-5 | 1.59999g | - | Low-Side | - | 0.8V 3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | -55°C~150°C TJ | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | - | - | - | 12.5V~35V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12.5V | 30A | - | - | - | 1 | 35V | 10V | 10μA | - | - | 30A | - | - | 65 ns | - | Non-Inverting | 100 ns | - | - | - | 20ns | 18 ns | - | - | - | 11ns 11ns | - | Single | 1 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 30A 30A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |