- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Input Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27322D Texas Instruments | 670 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 72.603129mg | Low-Side | 1.1V 2.7V | - | - | -40°C~105°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 650mW | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | - | - | - | UCC27322 | 8 | - | 1 | - | 150mV | 9A | - | - | - | - | - | 1mA | - | 650mW | 9A | 1mA | 70 ns | Non-Inverting | 70 ns | - | TOTEM-POLE | 70ns | 30 ns | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.07 µs | 9A | N-Channel, P-Channel MOSFET | 9A 9A | - | NO | 0.07 µs | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3111CSX ON Semiconductor | 55 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 12V | - | - | - | FAN3111 | - | - | 1 | - | - | 1.4A | 12V | - | - | - | - | - | 5μA | - | 1.4A | 10μA | 15 ns | Inverting, Non-Inverting | 30 ns | - | - | 9ns | 8 ns | - | - | - | 9ns 8ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | - | - | - | N-Channel MOSFET | 1.4A 1.4A | 150°C | NO | - | - | - | 125°C | 1.45mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC427COA Microchip Technology | 2393 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC427 | 8 | - | - | - | 18V | 1.5A | 16V | - | - | - | - | - | 8mA | 470mW | 1.5A | 8mA | 75 ns | Non-Inverting | 75 ns | - | - | 30ns | 30 ns | - | - | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.075 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | YES | - | - | - | - | 1.42mm | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1405-E/SN Microchip Technology | 90 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1405 | 8 | - | 2 | - | 25mV | 4.5A | - | - | - | - | - | - | 2mA | - | 4.5A | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | - | - | 28ns | 28 ns | - | - | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | - | NO | 0.065 μs | - | - | - | 1.25mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14700-E/SN Microchip Technology | 36 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | - | 36 ns | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 40 | MCP14700 | 8 | - | 2 | - | 25mV | 3.5A | 5V | 5V | - | - | - | - | 80μA | - | 2A | - | 36 ns | Non-Inverting | 36 ns | - | - | 10ns | 10 ns | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.036 μs | 2A | N-Channel MOSFET | 2A 2A | - | YES | 0.036 μs | - | 36V | - | 1.25mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4423ZN Microchip Technology | 204 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | MIC4423 | - | - | 2 | - | - | 3A | - | - | - | - | - | - | 2mA | - | 3A | - | 75 ns | Inverting | 75 ns | - | - | 23ns | 35 ns | - | - | - | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | - | NO | 0.1 μs | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR3598MTRPBF Infineon Technologies | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | Half-Bridge | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 5V | 0.5mm | - | NOT SPECIFIED | IR3598MPBF | - | - | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 15ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2184PBF Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Half-Bridge | 0.8V 2.7V | 40 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IR2184PBF | - | - | 2 | - | - | 2.3A | - | 15V | - | - | - | - | 1.6mA | 1W | 1.9A | 1.6mA | 900 ns | Non-Inverting | 90 ns | - | - | 40ns | 20 ns | - | - | - | 40ns 20ns | - | Independent | - | 0.9 μs | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | 150°C | YES | 0.4 μs | - | 600V | 125°C | 5.33mm | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2812D Texas Instruments | 861 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 75.891673mg | Low-Side | 1V 4V | - | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 730mW | 4V~14V | DUAL | GULL WING | 260 | 2 | 10V | - | - | - | TPS2812 | 8 | - | 2 | - | 15.5V | 2A | - | 10V | - | - | - | - | 5mA | 730mW | 2A | - | 50 ns | Non-Inverting | 50 ns | - | TOTEM-POLE | 35ns | 35 ns | TRUE | - | SCHMITT TRIGGER | 14ns 15ns | NAND GATE BASED MOSFET DRIVER | Synchronous | - | 0.05 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | - | YES | 0.05 µs | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5014YM Microchip Technology | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | High-Side or Low-Side | 0.8V 2V | 30 μs | Industrial grade | -40°C~150°C TJ | Tube | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.75V~30V | - | - | - | - | - | - | - | - | MIC5014 | - | - | 1 | - | 50V | 10mA | - | - | 1 | 30V | 2.75V | - | - | - | 50mA | - | - | Non-Inverting | 8 ms | - | - | - | - | - | - | - | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | 1.48mm | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1411NEOA Microchip Technology | 2365 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2V | - | Industrial grade | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | - | 40 | TC1411N | 8 | - | - | - | - | 1A | - | - | - | - | - | - | 1mA | 470mW | - | - | 40 ns | Non-Inverting | 45 ps | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | - | YES | 0.045 μs | - | - | - | 1.55mm | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7191MX-F085 ON Semiconductor | 15000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 230.4mg | Half-Bridge | 0.8V 2.5V | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 10V~22V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | TRUE | - | STANDARD | 25ns 25ns | - | Synchronous | 2 | - | 4.5A | IGBT, N-Channel MOSFET | 4.5A 4.5A | - | YES | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN7085MX-GF085 ON Semiconductor | 5100 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | High-Side | - | 500 ns | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 625mW | 4.5V~20V | DUAL | GULL WING | - | - | 5V | - | 200kHz | - | FAN7085 | - | - | - | Not Qualified | - | 450mA | - | 5V | - | - | - | - | 500μA | 625mW | 450mA | - | 1 μs | Inverting | 1 μs | - | - | 65ns | 25 ns | - | - | - | 65ns 25ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 450mA 450mA | - | - | - | - | 300V | - | 1.5mm | 5mm | 4.01mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SN75451BP Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 440.409842mg | Low-Side | 0.8V 2V | 12 ns | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1W | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | - | SN75451 | 8 | - | - | - | 30V | - | - | 5V | - | - | - | - | 65mA | 1W | 100μA | 65mA | 25 ns | Inverting | 8 ns | 5.5V | OPEN-COLLECTOR | - | - | TRUE | - | STANDARD | 5ns 7ns | AND GATE BASED PERIPHERAL DRIVER | Independent | 2 | - | 0.5A | N-Channel, P-Channel MOSFET | 500mA 500mA | - | - | - | - | - | - | 5.08mm | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS4428STRPBF Infineon Technologies | 15800 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.5V | 50 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | 625mW | 6V~20V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | IRS4428SPBF | - | - | - | Not Qualified | - | 3.3A | - | 15V | - | - | - | - | - | 625mW | 2.3A | - | 95 ns | Inverting, Non-Inverting | 50 ns | - | - | 55ns | 55 ns | - | - | - | 25ns 25ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.095 μs | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | - | - | 0.095 μs | TRANSIENT | - | - | 1.5mm | 4.98mm | 3.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() IRS2117SPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | High-Side | 6V 9.5V | 105 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS2117SPBF | - | - | 1 | - | 620V | 600mA | - | - | - | - | - | - | 340μA | 625mW | 290mA | 340μA | 200 ns | Non-Inverting | 125 ns | - | - | 130ns | 65 ns | - | 105 ns | - | 75ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | - | 0.2 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 1.4986mm | 4.9784mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3224CMX ON Semiconductor | 440 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | Low-Side | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | 540mW | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | - | FAN3224 | - | - | - | - | - | 5A | - | - | - | - | - | 950μA | - | - | 5A | 950μA | 29 ns | Non-Inverting | 29 ns | - | - | 20ns | 17 ns | - | - | - | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | UNDER VOLTAGE | - | - | 1.575mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR25601STRPBF Infineon Technologies | 6500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 540.001716mg | Half-Bridge | 0.8V 2.3V | 330 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | - | 15V | - | - | - | IR25601SPBF | - | - | - | - | 20V | 130mA | - | 15V | - | - | - | 240μA | - | 625mW | 130mA | - | 330 ns | Non-Inverting | 50 ns | - | - | 300ns | 170 ns | - | - | - | 200ns 100ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 60mA 130mA | - | - | - | - | 600V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27511DBVR Texas Instruments | 18950 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | Low-Side | 1V 2.4V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | - | UCC27511 | 6 | - | 1 | - | - | 8A | 12V | - | - | - | - | - | 75μA | - | 8A | - | 30 ns | Inverting, Non-Inverting | 30 ns | - | - | 22ns | 11 ns | TRUE AND INVERTED | - | - | 8ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.03 µs | 8A | IGBT, N-Channel MOSFET | 4A 8A | - | NO | 0.03 µs | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC37322P Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 440.409842mg | Low-Side | 1.1V 2.7V | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 350mW | 4V~15V | DUAL | - | - | 1 | 14V | 2.54mm | - | - | UCC37322 | 8 | - | 1 | - | 150mV | 9A | - | - | - | - | - | - | 1mA | 350mW | 9A | 1mA | 70 ns | Non-Inverting | 70 ns | - | TOTEM-POLE | 70ns | 30 ns | TRUE | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.07 µs | 9A | N-Channel, P-Channel MOSFET | 9A 9A | - | NO | 0.07 µs | - | - | - | 5.08mm | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |