- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Collector- Emitter Voltage VCEO Max | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Input Voltage-Max | Input Voltage-Min | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Shipping Restrictions | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | Voltage - Supply | Output Current | Input Type | Output Power | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SP0635D2S1-5SNA1000N330300 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 6.6 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2B0-FF300R17ME4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 20 C | - | - | N | - | 18.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | 1 W | 5 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 2SP0320V2B0-FF1400R12IP4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 3 | 25 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 14 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | 2 W | 7 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 1SP0635D2S1-1MBI1600VR-170E Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 3.9 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | - | - | 2 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | ||
![]() 2SC0108T2H0C-17 Power Integrations | In Stock | - | - | Chassis Mount | Module | Module | 2SC0108 | - | - | 30 | 15 ns | 15.5 V | 14.5 V | - | + 85 C | Power Integrations | - 40 C | Bulk | Active | Details | This product may require additional documentation to export from the United States. | 50 kHz | SCALE | -40°C ~ 85°C (TA) | Bulk | SCALE-2+ | 14.5V ~ 15.5V | 8 A | - | 1 W | 17 ns | 17ns, 15ns | Independent | 2 | IGBT | 8A, 8A | 1700 V | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2D0-17 Power Integrations | In Stock | - | - | Chassis Mount | Module | Module | - | 1700 V | Half-Bridge | 12 | 10 ns | 15.5 V | 14.5 V | - | + 85 C | Power Integrations | - 40 C | Bulk | Active | N | - | - | Scale-2 | -40°C ~ 85°C (TA) | Bulk | Plug-and-Play | 14.5V ~ 15.5V | 15 A | Non-Inverting | 1.2 W | 5 ns | 5ns, 10ns | Independent | 2 | IGBT | 15A, 15A | 1700 V | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 1SP0335D2S1C-5SNA1200G450300 Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 10.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 1SP0635V2M1-MBN1800F33E Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 11 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 12 mm | 197 mm | 44 mm | ||
![]() 1SP0335D2S1C-FZ750R65KE3 Power Integrations | In Stock | - | - | - | - | - | - | 6500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 4.6 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 1SP0335S2M1C-5SNA1200G450300 Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 11.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3.5 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 190 mm | 46.5 mm | ||
![]() 2SP0320T2A0C-FF1200R12IE5 Power Integrations | In Stock | - | - | - | - | - | - | 1200 V | - | 3 | 25 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 20 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 20 A | - | 3 W | 7 ns | - | - | - | - | - | - | IGBT Drivers | 18 mm | 150 mm | 94 mm | ||
![]() 2SP0320S2A0C-FF1200R12IE5 Power Integrations | In Stock | - | - | - | - | - | - | 1200 V | - | 3 | 25 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 20 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 20 A | - | 3 W | 7 ns | - | - | - | - | - | - | IGBT Drivers | 18 mm | 150 mm | 94 mm | ||
![]() 1SP0635V2M1C-MBN1200E33E Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 13 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 12 mm | 197 mm | 44 mm | ||
![]() 1SP0335V2M1C-FZ1200R45KL3_B5 Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 4.1 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3.5 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 10 mm | 190 mm | 46.5 mm | ||
![]() 1SP0635S2M1-CM1000HC-66R Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 13.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0335S2M1-FZ500R6KE3 Power Integrations | In Stock | - | - | - | - | - | - | 6500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 7.4 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3.5 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 190 mm | 46.5 mm | ||
![]() 2SP0320V2A0C-FF1200R12IE5 Power Integrations | In Stock | - | - | - | - | - | - | 1200 V | - | 3 | 25 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 20 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 20 A | - | 3 W | 7 ns | - | - | - | - | - | - | IGBT Drivers | 18 mm | 150 mm | 94 mm | ||
![]() 1SP0635S2M1-DIM1200ESM33-F000 Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 4.7 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0335S2M1-DIM1200ASM45-TS001 Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 30 ns | 26.5 V | 23.5 V | - | + 85 C | - | - 40 C | - | - | N | - | 7.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3.5 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 190 mm | 46.5 mm | ||
![]() 1SP0635S2M1-FZ800R33KF2C Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 30 ns | 15.5 V | 14.5 V | - | + 85 C | - | - 40 C | - | - | Details | - | 7.5 kHz | Scale-2 | - | Bulk | Plug-and-Play | - | 35 A | - | 3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm |