- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Development Kit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Fall Time | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Maximum Turn-On Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Turn-off Time | Turn-on Time | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Output Type | Power Supplies | Temperature Grade | Configuration | Interface | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Input Type | Switch Type | Output Characteristics | Logic Type | Rise Time | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Interface IC Type | Fault Protection | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | High Side Voltage - Max (Bootstrap) | Motor Type - AC, DC | Motor Type - Stepper | Current - Peak Output | Load Type | Step Resolution | Product | Features | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF2388BTR IXYS | 1543 | - | - | Surface Mount | SOIC-20 | - | 20-SOIC | - | - | - | Half-Bridge | 1500 | 25 ns | - | - | - | 0.8V, 2.4V | - | - | + 125 C | - | - | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | 1.47 W | Active | 50 ns | - | - | - | - | Details | - | 20 V | 10 V | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | - | - | - | 3-Phase / Three Phase | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | 6 Output | - | - | - | - | - | - | - | 500 uA | - | - | - | - | - | Inverting | - | - | CMOS, TTL | 45 ns | - | - | - | - | 45ns, 25ns | - | - | - | 3-Phase | 3 Driver | - | IGBT, N-Channel MOSFET | 420mA, 750mA | - | 600 V | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() LF21844NTR IXYS | 22750 | - | - | Surface Mount | SOIC-14 | - | 14-SOIC | - | - | - | Half-Bridge | 2500 | 20 ns | - | - | - | 0.8V, 2.5V | - | - | + 125 C | 400 ns | 900 ns | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | 1 W | Active | 90 ns | - | - | - | - | Details | - | 20 V | 10 V | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | - | - | - | Half-Bridge | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | Inverting | - | - | CMOS, TTL | 40 ns | - | - | - | - | 40ns, 20ns | - | - | - | Independent | 2 Driver | - | IGBT, N-Channel MOSFET | 1.9A, 2.3A | - | 600 V | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() LF2184NTR IXYS | In Stock | - | - | Surface Mount | SOIC-8 | - | 8-SOIC | - | - | - | Half-Bridge | 2500 | 20 ns | - | - | - | 0.8V, 2.5V | - | - | + 125 C | 400 ns | 900 ns | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | 625 mW | Active | 90 ns | - | - | - | - | Details | - | 20 V | 10 V | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 1.6 mA | - | - | - | - | - | Inverting | - | - | CMOS, TTL | 40 ns | - | - | - | - | 20ns, 40ns | - | - | - | Independent | 2 Driver | - | IGBT, N-Channel MOSFET | 1.9A, 2.3A | - | 600 V | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() LF2136BTR IXYS | 2522 | - | - | Surface Mount | SOIC-28 | - | 28-SOIC | - | - | - | Half-Bridge | 1500 | 35 ns | - | - | - | 0.8V, 2.4V | - | - | + 125 C | 460 ns | 460 ns | IXYS Integrated Circuits Division | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 W | Active | 50 ns | - | - | - | - | Details | - | 20 V | 10 V | - | - | - | - | - | 150°C (TJ) | MouseReel | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | 6 Output | - | - | - | - | - | - | - | 1.1 mA | - | - | - | - | - | Non-Inverting | - | - | CMOS, TTL | 90 ns | - | - | - | - | 90ns, 35ns | - | - | - | 3-Phase | 6 Driver | - | IGBT, N-Channel MOSFET | 200mA, 350mA | - | 600 V | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() RAA2270634GNP#HA0 Intersil (Renesas Electronics America) | 7498 | - | - | - | QFN-48 | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | + 125 C | 40 ns | 40 ns | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 ns | - | - | - | - | Details | - | 5.25 V | 0 V | - | - | - | - | - | - | MouseReel | RAA227063 | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V to 15 V | - | - | - | - | - | 2.4 mA | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Driver | - | - | - | - | - | - | - | - | - | - | Driver ICs - Various | - | - | - | - | ||
![]() MIC5013BN Micrel | 2090 | - | - | - | - | NO | - | 8 | - | - | - | - | - | MICREL INC | - | - | - | Microchip Technology Inc | MIC5013BN | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | DIP | - | - | - | - | - | 30 | 5.58 | - | No | 32 V | 7 V | 15 V | - | 10 µs | 200 µs | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | MOSFET Drivers | BICMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | 8 | R-PDIP-T8 | - | - | Not Qualified | - | - | 15 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | TOTEM-POLE | - | - | TRUE | - | STANDARD | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 9.525 mm | 7.62 mm | ||
![]() UCC27284DRCT Texas Instruments | 272 | - | Datasheet | - | VSON-10 | - | - | - | - | - | - | 250 | 10 ns | - | - | - | - | - | - | + 125 C | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | - | - | Details | - | 16 V | 5.5 V | - | - | - | - | - | - | Cut Tape | UCC27284 | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | 2.2 mA | - | - | 3.5 A, 2.5 A | - | - | - | - | - | - | 12 ns | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() 2EG01XCDN11N Tamura | 39 | - | - | Chassis Mount | Module | - | Module | - | 2EG01 | - | Half-Bridge | - | 500 ns | - | - | - | 0.5V, 3.3V | - | - | + 85 C | - | - | Tamura | - 40 C | - | Through Hole | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | -40°C ~ 85°C | - | GDM | - | - | Half-Bridge | - | - | - | - | - | 13.5V ~ 26.4V | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 500 ns | - | - | - | - | 500ns, 500ns | - | - | - | Synchronous | 2 Driver | - | IGBT | - | - | 1700 V | - | - | - | - | - | Isolated Gate Drivers | - | - | - | - | ||
![]() VN9004AJTR STMicroelectronics | 1574 | - | Datasheet | Surface Mount | PowerSSO-16 | - | PowerSSO-16 | - | - | - | - | 2500 | - | - | - | - | - | - | - | + 150 C | - | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | AEC-Q100 | - | - | - | Details | - | 28 V | 4 V | - | - | - | - | 0.005291 oz | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | - | High-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 5 V | N-Channel | - | - | - | Parallel | - | 108A | High Side | - | 4V ~ 28V | - | Non-Inverting | General Purpose | - | - | - | - | 1:1 | - | - | - | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Battery, UVLO | - | 1 Driver | 4.2mOhm | - | - | - | - | - | - | - | - | - | Driver ICs - Various | Load Discharge, Status Flag | - | - | - | ||
![]() LMG3422R030RQZR Texas Instruments | 2600 | - | Datasheet | Surface Mount | VQFN-54 | - | 54-VQFN (12x12) | - | - | LMG342X-BB-EVM | - | 2000 | 21 ns | - | 18 V | 0 V | - | - | - | + 150 C | 65 ns | 52 ns | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 30 mOhms | - | - | Details | - | 18 V | 7.5 V | - | GaN | - | - | - | -40°C ~ 150°C (TJ) | Reel | LMG3422R030 | - | - | Half-Bridge | - | Synchronous Buck Converters | - | - | - | 7.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | 3 Output | - | - | - | - | - | Non-Inverting | Logic, PWM | - | - | Half Bridge | 1.2 A | - | - | - | - | - | CMOS | 4 ns | - | - | - | 7.5V ~ 18V | - | 1.2A | - | Current Limiting, Over Current, Over Temperature, UVLO | - | 1 Driver | 35mOhm | - | - | - | - | - | - | 1.2A | Inductive, Capacitive | - | Isolated Gate Drivers | - | Shutdown | - | - | ||
![]() LMG3422R050RQZR Texas Instruments | 39 | - | Datasheet | Surface Mount | VQFN-54 | - | 54-VQFN (12x12) | - | - | - | - | 2000 | 21 ns | - | - | - | - | - | - | + 125 C | - | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | 18 V | 7.5 V | - | GaN | - | - | - | -40°C ~ 150°C (TJ) | Reel | LMG3422R050 | - | - | High-Side, Low-Side | - | General Purpose | - | - | - | 7.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | Non-Inverting | PWM | - | - | Half Bridge | - | - | - | - | - | - | - | 2.5 ns | - | - | - | 7.5V ~ 18V | - | 1.2A | - | Over Current, Over Temperature, UVLO | - | 1 Driver | 43mOhm | - | - | - | - | - | - | 1.2A | Inductive, Capacitive, Resistive | - | Half-Bridge Drivers | Bootstrap Circuit, Latch Function, Slew Rate Controlled | - | - | - | ||
![]() 2ASC-12A1HP Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | 90 ns | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 ns | - | - | - | - | Details | - | 16 V | 14 V | - | - | - | - | - | - | - | AgileSwitch | - | - | High-Side, Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 24 V | - | - | - | Inverting | - | 250 mA | - | - | 10 mA | - | - | - | - | - | - | 80 ns | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | ||
![]() L99H02QFTR STMicroelectronics | 288 | - | Datasheet | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | - | - | - | - | 2400 | - | - | - | - | - | - | - | + 150 C | - | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | LQFP32 | - | - | - | - | Active | - | AEC-Q100 | - | - | - | Details | - | 28 V | 6 V | - | - | - | - | 0.006349 oz | -40°C ~ 150°C (TJ) | MouseReel | - | - | - | Half-Bridge | - | Automotive | - | - | NMOS | 6V ~ 28V | - | - | - | - | 6 → 28V | - | - | 32 | - | Controller - Commutation, Direction Management | 2 Output | - | - | - | - | - | - | SPI | - | - | Half Bridge (2) | 48 mA | - | - | - | - | - | CMOS | 170 ns | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | Brushless DC (BLDC) | Bipolar | - | - | - | MOSFET Gate Drivers | - | - | - | - | ||
![]() 1EDN7126GXTMA1 Infineon Technologies | 500 | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | PG-VSON-10-4 | - | - | - | High Side or Low Side | 4000 | - | - | - | - | - | - | - | + 125 C | - | - | Infineon Technologies | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | PG-VSON-10 | 1EDN7126G SP005422696 | - | - | - | Active | - | - | - | - | - | Details | - | 11 V | 4.2 V | - | - | - | - | - | -40°C ~ 125°C (TJ) | MouseReel | EiceDRIVER™ | - | - | High-Side | - | - | - | - | - | 4.2V ~ 11V | - | - | - | - | 11V | - | - | 11 | - | - | 1 Output | - | - | - | - | - | Non-Inverting | - | - | - | - | 1.5 A | - | - | Inverting, Non-Inverting | - | - | - | 4 ns | - | - | - | - | 4ns, 4ns | - | - | - | Independent | 2 | - | N-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() DRV8328DRUYR Texas Instruments | 8250 | - | Datasheet | Surface Mount | WQFN-28 | - | 28-WQFN (4x4) | - | - | - | - | 5000 | - | - | - | - | - | - | - | + 125 C | - | - | Texas Instruments | - 40 C | - | SMD/SMT | 20 us | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | 135 ns, 140 ns | - | - | - | - | - | - | 60 V | 4.5 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8328 | - | - | High-Side, Low-Side | - | General Purpose | - | - | - | 4.5V ~ 60V | - | - | - | - | - | - | - | - | - | Controller - Current Management | 6 Output | - | - | - | - | - | Non-Inverting | PWM | 5 mA | - | Pre-Driver - Half Bridge (3) | 1 A, 2 A | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Driver | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() MLX83203KLW-DCA-000-SP Melexis | In Stock | - | - | - | QFN-32 | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MLX83203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A5947GLPTR-T Allegro MicroSystems | 8000 | - | - | - | LP-20 | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | MouseReel | A5947 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMT49101KJPTR-B-3 Allegro MicroSystems | 5437 | - | - | - | JP-48 | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 80V Automotive Three-Phase MOSFET Driver | - | - | - | - | Reel | AMT49101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMT49100KJPTR-B-3 Allegro MicroSystems | 4245 | - | - | - | JP-48 | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 80V Automotive Three-Phase MOSFET Driver | - | - | - | - | MouseReel | AMT49100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1EDN7116GXTMA1 Infineon Technologies | 500 | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | PG-VSON-10-4 | - | - | - | High Side or Low Side | 4000 | - | - | - | - | - | - | - | + 125 C | - | - | Infineon Technologies | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | PG-VSON-10 | 1EDN7116G SP005405019 | - | - | - | Active | - | - | - | - | - | Details | - | 11 V | 4.2 V | - | - | - | - | - | -40°C ~ 125°C (TJ) | MouseReel | EiceDRIVER™ | - | - | High-Side | - | - | - | - | - | 4.2V ~ 11V | - | - | - | - | 11V | - | - | 11 | - | - | 1 Output | - | - | - | - | - | Non-Inverting | - | - | - | - | 2 A | - | - | Inverting, Non-Inverting | - | - | - | 3 ns | - | - | - | - | 3ns, 3ns | - | - | - | Independent | 2 | - | N-Channel MOSFET | 2A, 2A | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - |