- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Voltage - Supply | Number of Outputs | Configuration | Interface | Output Configuration | Output Current | Input Type | Rise Time | Product Type | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Fault Protection | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Current - Peak Output | Load Type | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMB1412MYE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-PowerPad | EMB1412 | - | Low-Side | - | 0.8V, 2.3V | - | - | National Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | 3.5V ~ 14V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 14ns, 12ns | - | - | Single | 1 | - | IGBT, N-Channel, P-Channel MOSFET | 3A, 7A | - | - | - | - | - | - | ||
![]() UC2710T Unitrode | In Stock | - | - | Through Hole | TO-220-5 | TO-220-5 | - | - | Low-Side | - | 0.8V, 2V | - | - | Unitrode | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | - | 4.7V ~ 18V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 85ns, 85ns | - | - | Single | 1 | - | IGBT, N-Channel MOSFET | 6A, 6A | - | - | - | - | - | - | ||
![]() MAX8552EUB T Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX8552 | - | Half-Bridge | - | 0.8V, 2.5V | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | 6.5 V | 4.5 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | 4.5V ~ 6.5V | - | Non-Inverting | - | - | 200 mA | Non-Inverting | 11 ns | - | - | 14ns, 9ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | - | - | - | - | MOSFET Gate Drivers | - | - | ||
![]() 5962-88503012C Analog Devices | In Stock | - | Datasheet | - | - | - | 5962-8850301 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR25603PBF International Rectifier | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | Half-Bridge | - | - | - | - | International Rectifier | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | 10V ~ 15.6V | - | - | - | - | - | RC Input Circuit | - | - | - | 80ns, 45ns | - | - | Synchronous | 2 | - | N-Channel MOSFET | 180mA, 260mA | 600 V | - | - | - | - | - | ||
![]() MAX8811EEE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX8811 | - | Half-Bridge | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 7V | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | 4 | - | - | - | - | - | - | - | - | - | ||
![]() IR2235SPBF International Rectifier | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | IR2235SPBF | - | Half-Bridge | - | 0.8V, 2V | - | - | International Rectifier | - | - | - | - | Bulk | - | Active | - | - | - | - | 125°C (TJ) | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | Inverting | - | - | - | 90ns, 40ns | - | - | 3-Phase | 6 | - | IGBT, N-Channel MOSFET | 250mA, 500mA | 1.2 V | - | - | - | - | - | ||
![]() TSC428CBA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | TSC428 | - | Low-Side | - | 0.8V, 2.4V | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | 4.5V ~ 18V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 25ns, 25ns | - | - | Independent | 2 | - | N-Channel, P-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | ||
![]() IXDF602SIATR Littelfuse | In Stock | - | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXDD609SITR Littelfuse | 1990 | - | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX4428N Littelfuse | In Stock | - | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX4426N Littelfuse | In Stock | - | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXDD609CI Littelfuse | 1000 | - | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX4427MTR Littelfuse | 2000 | - | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8304HLRHAR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | 32-SOIC | - | NXP Semiconductors | - | 42 | - | NXP | - | NXP USA Inc. | - | Yes | - | - | Bulk | 935435406574 | Last Time Buy | Details | - | - | - | -40°C ~ 125°C (TA) | Tube | - | - | DC Motors, Solenoids | PMIC - Power Management ICs | - | 5V ~ 40V | - | - | PWM, SPI | - | - | - | - | Gate Drivers | -12V ~ 25V | - | 15A | Current Limiting, Over Temperature, Short Circuit, UVLO | - | - | 500mOhm | - | - | - | - | - | - | - | Gate Drivers | ||
![]() PM25CG1B120 Mitsubishi | In Stock | - | - | - | - | - | - | Mitsubishi Electric | - | 10 | - | Mitsubishi Electric | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | ||
![]() HIP2211FR8Z Renesas | In Stock | - | - | Surface Mount | 8-VDFN Exposed Pad | 8-DFN (4x4) | - | Renesas / Intersil | Half-Bridge | 750 | 1.47V, 1.84V | Renesas Electronics | + 125 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Tube | - | Active | Details | 18 V | 6 V | 0.000776 oz | -40°C ~ 125°C (TJ) | Tube | - | High-Side, Low-Side | - | PMIC - Power Management ICs | - | 6V ~ 18V | 2 Output | Non-Inverting | - | - | 4 A | Non-Inverting | 435 ns | Gate Drivers | - | 20ns, 20ns | - | - | Independent | 2 | - | N-Channel MOSFET | 3A, 4A | 115 V | - | - | Half-Bridge Drivers | - | Gate Drivers | ||
![]() TSC428MJA/883B Analog Devices | In Stock | - | Datasheet | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CERDIP | TSC428 | - | Low-Side | - | 0.8V, 2.4V | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | Military, MIL-STD-883 | - | - | - | - | 4.5V ~ 18V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 25ns, 25ns | - | - | Independent | 2 | - | N-Channel, P-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | ||
![]() 5962-8850305PA Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |