- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Development Kit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Function | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Configuration | Note | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Current - Output High, Low | Utilized IC / Part | Supplied Contents | Logic Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Primary Attributes | Gate Type | Embedded | Secondary Attributes | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Features | Shutdown | Product Category | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAN3217TMX Fairchild | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | Low-Side | - | 0.8V, 2V | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | 4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 12ns, 9ns | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | 3A, 3A | - | - | - | - | - | - | - | - | - | ||
![]() NJW4814 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 603-00019 Parallax | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5101M National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | LM5101 | - | - | Half-Bridge | - | 0.8V, 2.2V | - | - | National Semiconductor | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | 9V ~ 14V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 600ns, 600ns | Independent | 2 | - | - | - | N-Channel MOSFET | - | - | 1.6A, 1.6A | 118 V | - | - | - | - | - | - | - | - | ||
![]() LTC7063RMSE#PBF Analog Devices | In Stock | - | Datasheet | - | MSSOP-12 | - | - | - | - | - | - | - | - | - | + 150 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 14 V | 6 V | - | - | - | - | Half-Bridge | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() LTC7063RMSE#WPBF Analog Devices | In Stock | - | Datasheet | - | MSSOP-12 | - | - | - | - | - | - | - | - | - | + 150 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 14 V | 6 V | - | - | - | - | Half-Bridge | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GD3160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC6200-TA-T Analog Devices | In Stock | - | Datasheet | - | TQFP-48 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 60 V | 8 V | - | - | - | TMC6200 | Half-Bridge | - | - | - | - | 6 Output | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | 6 Driver | - | - | - | - | - | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | ||
![]() 1SP0635V2M1-XXXX (2)(3)(4) Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS13401EVB Semtech | In Stock | - | - | - | - | - | - | - | Semtech | - | - | 1 | - | Semtech | - | Semtech Corporation | - | - | - | Bulk | - | - | Not For New Designs | - | - | - | - | - | - | - | - | Bulk | - | Interface | PMIC - Power Management ICs | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | TS13401 | Board(s) | - | - | Gate Drivers | - | - | - | - | - | Solid State Relay | - | Yes, MCU | - | - | - | - | - | - | - | - | - | Gate Drivers | - | ||
![]() SI8284BC-IS Skyworks | In Stock | - | - | Surface Mount | SOIC-24 | - | 24-SOIC | SI8284 | Skyworks Solutions, Inc. | - | - | 46 | - | Skyworks | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 100 mW | Active | 50 ns | AEC-Q100 | 2.48 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | Si8284 | High-Side, Low-Side | PMIC - Power Management ICs | Si | - | - | 1 Output | CQC, CSA, UL, VDE | 5000Vrms | 30 V | - | - | 1 | 10.5 mA | - | 84 mA | - | - | 2.5A, 3A | - | - | CMOS | 5.5 ns | Gate Drivers | 5.5ns, 8.5ns | - | 1 Driver | 50ns, 50ns | 35kV/µs | - | - | - | - | - | - | 5ns | 2.8V ~ 5.5V | 4A | Isolated Gate Drivers | - | - | Gate Drivers | - | ||
![]() SI82308B-D-IS1R Skyworks | In Stock | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | - | - | 2500 | - | Skyworks | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | ||
![]() MAX5063AASA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5063 | - | - | Half-Bridge | - | 0.8V, 2V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | - | - | Obsolete | - | - | - | - | 12.6 V | 8 V | - | -40°C ~ 150°C (TJ) | - | - | Half-Bridge | - | - | 8V ~ 12.6V | - | 2 Output | - | - | - | Non-Inverting | - | - | - | - | 2 A | - | Non-Inverting | - | - | - | - | 65 ns | - | 65ns, 65ns | Independent | 2 | - | - | - | N-Channel MOSFET | - | - | 2A, 2A | 125 V | - | - | - | MOSFET Gate Drivers | - | - | - | - | ||
![]() RAA2261104GNP#AA0 Renesas | In Stock | - | - | Surface Mount | QFN-16 | - | 16-QFN (4x4) | - | Renesas / Intersil | RTKA226110DE0040BU | Low-Side | 1 | 1.6V, 2.3V | Renesas Electronics | + 125 C | Renesas Electronics America Inc | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | - | - | - | Details | 18 V | 6.5 V | 0.001517 oz | -40°C ~ 125°C | Tube | - | - | PMIC - Power Management ICs | GaN | 6.5V ~ 18V | - | 2 Output | - | - | - | Non-Inverting | - | - | 2.8 mA | - | - | - | Non-Inverting | - | - | - | CMOS, TTL | - | Gate Drivers | 30ns, 31ns | Independent | 2 | - | - | - | N-Channel MOSFET | - | - | 2A, 1.2A | - | - | - | - | Driver ICs - Various | - | Shutdown | Gate Drivers | - | ||
![]() IR1169STRPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | Low-Side | - | 2V, 2.25V | - | - | International Rectifier | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C (TJ) | - | Advanced Smart Rectifier™ | - | - | - | 11V ~ 19V | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 20ns, 10ns | Single | 1 | - | - | - | N-Channel MOSFET | - | - | 1A, 4A | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335V2M1C-XXXX (2)(3)(4)(5) Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX4310NTR IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IXYS | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC7000IMSE#WPBF Analog Devices | In Stock | - | Datasheet | Surface Mount | MSOP-16 | - | 16-MSOP-EP | - | Analog Devices | DC2537A | High-Side | 37 | 1.8V, 1.7V | Analog Devices Inc. | + 125 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tube | LTC7000IMSE-1#WTRPBF | - | Active | - | AEC-Q100 | - | Details | 150 V | 3.5 V | - | -40°C ~ 125°C (TJ) | Tube | LTC7000 | - | PMIC - Power Management ICs | - | 3.5V ~ 135V | - | 1 Output | - | - | - | Non-Inverting | - | - | 250 uA | - | - | - | Non-Inverting | - | - | - | CMOS | 90 ns | Gate Drivers | 90ns, 40ns | Single | 1 Driver | - | - | - | N-Channel MOSFET | - | - | - | 14 V | - | - | - | MOSFET Gate Drivers | High Side | Shutdown | Gate Drivers | - | ||
![]() SI823H6CB-IM1 Skyworks | In Stock | - | - | - | QFN-14 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC1428CPA Teledyne LeCroy | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 13 mA | 1.2 A | - | - | - | - | - | - | 75 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |