- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Technology | Voltage - Supply | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Current - Supply | Switch Type | Topology | Rise Time | Evaluation Kit | Ratio - Input:Output | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Fault Protection | Channel Type | Number of Drivers | Input Current | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Current - Peak Output | Load Type | Product | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2LG02ACCC11M Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2QG020CDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PG010CDC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PG010CCC11N Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4822ETP Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | MAX4822 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | - | 5.5 V | 2.3 V | - | -40°C ~ 85°C (TA) | - | Low-Side | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | SPI | - | - | - | 70mA | - | Low Side | 70mA | Not Required | - | Non-Inverting | - | Relay, Solenoid Driver | - | 2 us | - | 1:8 | 2.3V ~ 5.5V | - | - | - | - | 8 Driver | - | 2.7Ohm | - | - | - | - | - | Relay Drivers | - | - | - | - | - | - | - | ||
![]() MAX22701EAWA Analog Devices | In Stock | - | Datasheet | - | - | - | - | SOIC-8 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 28 V | 3 V | - | - | - | Low-Side | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 2.85 A | - | - | - | - | - | - | 3.6 ns | - | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | Isolated Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX22701DASA T Analog Devices | In Stock | - | Datasheet | - | - | - | - | SOIC-Narrow-8 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX253CSA T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX253 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 6 V | 2.5 V | - | 0°C ~ 70°C | - | - | - | - | Transformer Driver | - | - | 3.3V, 5V | 2 Output | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 1 A | - | - | - | 450µA | - | - | - | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | - | - | - | ||
![]() MAX627CSA T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX627 | Low-Side | 0.8V, 2.4V | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 18 V | 4.5 V | - | 0°C ~ 70°C (TA) | - | Low-Side | - | - | - | - | - | 4.5V ~ 18V | 2 Output | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 2 A | - | - | Non-Inverting | - | - | - | 20 ns | - | - | - | 25ns, 20ns | - | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() TMC6140-LA Analog Devices | In Stock | - | Datasheet | - | - | - | - | QFN-36 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 30 V | 5 V | - | - | - | 3-Phase / Three Phase | - | - | - | - | - | - | 3 Output | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Driver | - | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX17603AUA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-uMAX-EP/8-uSOP-EP | MAX17603 | Low-Side | 2V, 4.25V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 14V | 2 Output | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 4 A | - | - | Inverting | - | - | - | 6 ns | - | - | - | 40ns, 25ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 4A, 4A | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX17600ASA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX17600 | Low-Side | 0.8V, 2.1V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 14V | 2 Output | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 4 A | - | - | Inverting | - | - | - | 6 ns | - | - | - | 40ns, 25ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 4A, 4A | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX845EUA Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX845 | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 4.5 V | - | -40°C ~ 85°C | - | - | 85 °C | -40 °C | Transformer Driver | 330 mW | - | 2.5V ~ 6V | 1 | 5 V | - | 1 A | 5 V | Non-Inverting | - | 5.5 V | 4.5 V | 1.1 mA | - | 1.1 mA | - | 200 mA | - | - | - | 1.1mA | - | Push-Pull | - | Yes | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Isolated Gate Drivers | UVLO | 910 µm | 3.05 mm | 3.05 mm | No | Unknown | Lead Free | ||
![]() MAX627CPA Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | MAX627 | High Side and Low Side | 0.8V, 2.4V | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | Tube | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 18 V | 4.5 V | - | 0°C ~ 70°C (TA) | - | Low-Side | 70 °C | 0 °C | - | 500 mW | - | 4.5V ~ 18V | 2 | 25 V | - | 2 A | - | Non-Inverting | - | 18 V | 4.5 V | - | - | 8 mA | - | 2 A | - | 8 mA | Non-Inverting | - | - | - | 30 ns | - | - | - | 25ns, 20ns | - | - | Independent | 2 | 1 µA | - | N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - | MOSFET Gate Drivers | - | 4.45 mm | 9.91 mm | 7.87 mm | No | Unknown | Lead Free | ||
![]() MAX17606AZT Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | MAX17606 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | - | 36 V | 4.5 V | - | -40°C ~ 125°C | - | - | - | - | Secondary-Side Controller | - | - | 4.5V ~ 36V | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | 320 µA | - | - | - | - | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX17491GTA T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-WQFN Exposed Pad | - | 8-TQFN (3x3) | MAX17491 | Half-Bridge | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5.5 V | 4.2 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4.2V ~ 5.5V | 1 Output | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 2.7 A | - | - | Non-Inverting | - | - | - | 10 ns | - | - | - | 10ns, 8ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A, 2.7A | 24 V | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX15019BASA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | MAX15019 | Half Bridge | 0.8V, 2V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | - | 12.6 V | 8 V | - | -40°C ~ 150°C (TJ) | - | Half-Bridge | - | - | - | - | - | 8V ~ 12.6V | 2 Output | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 3 A | - | - | Inverting, Non-Inverting | - | - | - | 5 ns | - | - | - | 50ns, 40ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 3A, 3A | 125 V | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX17601AUA T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-uMAX-EP/8-uSOP-EP | MAX17601 | Low-Side | 0.8V, 2.1V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 14 V | 4 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 4V ~ 14V | 2 Output | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 4 A | - | - | Non-Inverting | - | - | - | 5 ns | - | - | - | 40ns, 25ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 4A, 4A | - | - | - | MOSFET Gate Drivers | - | - | - | - | - | - | - | ||
![]() MAX13256ATB T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | MAX13256 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 36 V | 8 V | - | -40°C ~ 150°C (TJ) | - | Half-Bridge | - | - | Transformers | - | Power MOSFET | 8V ~ 36V | 1 Output | - | - | - | - | Inverting | Logic | - | - | - | - | - | Half Bridge (2) | 300 mA | - | - | - | - | - | - | 100 ns | - | - | 8V ~ 36V | - | 850mA | Current Limiting, Over Temperature, UVLO | - | 1 Driver | - | 600mOhm LS, 1Ohm HS | - | - | - | - | Inductive | Isolated Gate Drivers | Internal Oscillator, Status Flag, Watchdog Timer | - | - | - | - | - | - | ||
![]() MAX25256ATBA/V T Analog Devices | In Stock | - | Datasheet | - | - | - | - | TDFN-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 36 V | 8 V | - | - | - | Half-Bridge | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | Isolated Gate Drivers | - | - | - | - | - | - | - |